Thru Hole with Counter Bore Knobs (industrial)
from Reid Supply
Wing knobs are designed to give good leverage with each turn, making them ideal for applications that require frequent tightening and loosening. These knobs do not require tools and can be easily adjusted using only a thumb and forefinger. . Black Thermoplastic Female Wing Knob has a Threaded... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole; Threaded Insert/Through Hole
- Material Description: Thermoplastic
- Knob Material: Plastic
- Height: 0.8300
from Imao-Fixtureworks
Body. Stainless Steel(SUS303) [See More]
- Mounting Type: ThruHole
- Knob Material: Metal
- Knob Type: Thumbscrew
- Material Description: Knob: Stainless Steel (SUS303)
from Reid Supply
Wing knobs are designed to give good leverage with each turn, making them ideal for applications that require frequent tightening and loosening. These knobs do not require tools and can be easily adjusted using only a thumb and forefinger. . Black Polypropylene Female Wing Knob has a Threaded... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole; Threaded Insert/Through Hole
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1
from Imao-Fixtureworks
Features. The type is perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information. Working temperature : Between - 30 °C and 130 °C [See More]
- Mounting Type: Stud; Threaded Hole / Insert; ThruHole
- Knob Material: Plastic
- Knob Type: Fluted
- Material Description: Knob: Glass-fiber Reinforced Polyamide
from Reid Supply
Wing knobs are designed to give good leverage with each turn, making them ideal for applications that require frequent tightening and loosening. These knobs do not require tools and can be easily adjusted using only a thumb and forefinger. . Red Female Wing Knob has a Threaded Insert/Through Hole... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole; Threaded Insert/Through Hole
- Material Description: Brass
- Knob Material: Metal; Plastic
- Height: 1
from Imao-Fixtureworks
Technical Information. Working temperature : Between -20 °C and 110 °C [See More]
- Mounting Type: Stud; Threaded Hole / Insert; ThruHole
- Knob Material: Plastic
- Knob Type: Adjustable Torque Knobs
- Material Description: Knob: Phenolic Plastic
from Reid Supply
Wing knobs are designed to give good leverage with each turn, making them ideal for applications that require frequent tightening and loosening. These knobs do not require tools and can be easily adjusted using only a thumb and forefinger. . Black Phenolic Female Wing Knob has a Threaded... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole; Threaded Insert/Through Hole
- Material Description: Phenolic
- Knob Material: Plastic
- Height: 0.7500
from Imao-Fixtureworks
Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20 °C and 110 °C for type Between -30 °C and 130 °C for type [See More]
- Mounting Type: ThruHole
- Knob Material: Plastic
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Phenolic Plastic, Polyamide
from Reid Supply
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole; Threaded Insert/Through Hole
- Knob Material: Plastic
- Knob Type: Clamping / Torque Knob
- Material Description: Thermoplastic
from Imao-Fixtureworks
Features. The STK-AE type is self-extinguish. (UL94V-O certified). [See More]
- Mounting Type: Stud; Threaded Hole / Insert; ThruHole
- Knob Material: Plastic
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polypropylene, Glass-fiber Reinforced Polyamide
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Mounting Type: ThruHole; Hex Nut/Through Hole
- Knob Material: Plastic
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Polypropylene
from Imao-Fixtureworks
Perfect for food processing machines, washing machines, etc. Increased knob height allows for excellent grip [See More]
- Mounting Type: Stud; Threaded Hole / Insert; ThruHole
- Material Description: Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
- Knob Material: Metal
- Diameter / Width: 0.3150 to 1.1
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole; Threaded Insert/Angled Through Hole
- Knob Material: Plastic
- Knob Type: Six or More Arms / Lobes
- Material Description: Thermoplastic
from Reid Supply
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, our ball knobs come in a variety of shapes such as round, knurled, mushroom, and recessed-top. . Female Oval Tapered Knob has a Thru Hole Through Hole for mounting into Non Threaded threads. The Gloss finish bulb... [See More]
- Mounting Type: ThruHole; Through Hole
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 0.5630 to 1.19
from Reid Supply
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, our ball knobs come in a variety of shapes such as round, knurled, mushroom, and recessed-top. . Female Tapered Knob has a Through Hole for mounting into Non Threaded threads. The Gloss finish cone design is... [See More]
- Mounting Type: ThruHole; Through Hole
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 0.7500 to 1.12
from Reid Supply
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, our ball knobs come in a variety of shapes such as round, knurled, mushroom, and recessed-top. . Female Tapered Knob has a Through Hole for mounting into Non Threaded threads. The Gloss finish cone design is... [See More]
- Mounting Type: ThruHole; Through Hole
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 0.6250 to 1
from Monroe Engineering
Fluted Grip Knobs Tapped Through Hole. Material-High Strength Technopolymer. Black Matte Finish. Inserts-Brass With Tapped Through or Tapped Blind Hole [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Fluted
- Material Description: Brass & Technopolymer
from Te-Co, Inc.
Product Information. Many sizes conform to TCMAI standards. Available tapped through, blank or tapped part way through. Blank knob includes a cast center which eliminates center drilling. Use as a handle or clamping knob [See More]
- Mounting Type: ThruHole
- Knob Material: Metal
- Knob Type: Four Arms / Lobes
- Material Description: Cast Aluminum
from Rogan Corporation
Knob Style: Solid Top and Hole-Thru Available. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole
- Knob Material: Plastic
- Knob Type: Clamping / Torque Knob; Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic w/ Brass Insert/Steel Stud
from Monroe Engineering
Elesa ® Original Design. Material-Glass-fiber Reinforced Technopolymer. Black Matte Finish. Insert-. Steel or Brass with Blind Hole or. Brass Insert with Tapped Through Hole [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Three Arms / Lobes or Triangular Knob
- Material Description: Technopolymer, Brass Insert
from Rogan Corporation
All knobs made to specifications. Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene. Body Configuration: Closed or Hole-Thru Tops(-H). Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs. Stud Length: Up to 3 inches in ¼" increments. Colors: Black,... [See More]
- Mounting Type: Threaded Hole / Insert; ThruHole
- Knob Material: Plastic
- Knob Type: Clamping / Torque Knob; Five Arms / Lobes (Stars Knob)
- Material Description: TPE over Glass-Reinforced Polypropylene
from Monroe Engineering
Material - Glass-fiber Reinforced Black Technopolymer. Black Matte Finish. Inserts: Brass with Tapped Through Hole. Brass with Tapped Blind Hole. Resistant to Solvents, Oils, Greases and other Chemical Agents [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Brass Insert
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer. Insert-Steel, Available in Stainless Steel. Finish-Matte Black. Caps Available in Red, Yellow or Gray [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Six or More Arms / Lobes
- Material Description: Technopolymer, Steel Insert
from Monroe Engineering
Material is fiber reinforced technoploymer PA6 with molded in insert. Smooth comfortable gripping surface is burr free. Inserts available in steel or stainless steel. [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Six or More Arms / Lobes
- Material Description: Technopolymer, Steel Insert
from Monroe Engineering
Material: 100% Solid Stainless Steel 303. Smooth, Comfortable domed knob with positive grip - non-slip design. Ideal for use in food service and medical applications [See More]
- Mounting Type: ThruHole
- Knob Material: Metal
- Knob Type: Four Arms / Lobes
- Material Description: Stainless Steel
from Monroe Engineering
Material: 100% Solid Stainless steel 303. Smooth, Comfortable gripping surface for high torque applications. Ideal for use in food service and medical applications [See More]
- Mounting Type: ThruHole
- Knob Material: Metal
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Stainless Steel
from Monroe Engineering
Material: 100% Solid Stainless Steel 303. Fine Knurling provides a positive gripping surface. Threaded thru hole with shoulder to allow finger space and stand-away space from mating part. [See More]
- Mounting Type: ThruHole
- Knob Material: Metal
- Knob Type: Knurled Knobs
- Material Description: Stainless Steel
from Monroe Engineering
Material - Fiberglass Reinforced Technopolymer. Insert - Zinc Plated Steel. Standard Color Black [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel
from Monroe Engineering
Polypropylene Five Lobe Knob [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Polypropylene, Brass Insert
from Monroe Engineering
* Material is thermoplastic. * Insert is brass. * Hex nut versions are zinc plated steel [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic, Brass
from Monroe Engineering
Three Lobe Knob [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Three Arms / Lobes or Triangular Knob
- Material Description: Phenolic, Brass Insert
from Monroe Engineering
Plastic Ribbed Grip Hand Knob. Material is phenolic, polished to a high gloss lustre. Available with tapped, reamed or stud style inserts in brass, zinc plated steel or stainless steel. Reamed versions are provided with tapped set screw hole and includes set screw. Several raised ribs populate the... [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Fluted
- Material Description: Phenolic, Brass Bushing
from Monroe Engineering
Material is fiber reinforced technopolymer, gray/black in color. Strong, molded in steel insert is black oxide coated. Ergonomic design insures reduced operator fatigue, and positive gripping action. [See More]
- Mounting Type: ThruHole
- Knob Material: Metal; Plastic
- Knob Type: Lever
- Material Description: Technopolymer, Steel Insert