Filter / Diffuser Refractory Shapes
from Saint-Gobain Performance Ceramics & Refractories
Crystar ® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar ®... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Carbide Type: Carbide Material; Silicon Carbide
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Max Use Temperature: 1000
from Apogee Ceramics Inc.
Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and long-lasting... [See More]
- Shape / Form: Custom Shape (optional feature); Filter, Diffuser or Sparger
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Carbide Type: Carbide Material; Silicon Carbide