Horizontal Tooling Plates and Columns
from Imao-Fixtureworks
Powerfully clamp both workpiece or fixture. Pull clamp mechanism maximizes machining area. [See More]
- Orientation: Horizontal
- Width / Diameter: 5.91
- Plate / Block Type: Tooling / Fixture Plate
- Length: 5.91
from Jergens, Inc.
Jergens Ball Lock ® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials:... [See More]
- Orientation: Horizontal; Vertical
- Length: 0.7874
- Plate / Block Type: Tooling / Fixture Plate
- Weight: 12
from Jergens, Inc.
Jergens Ball Lock ® Standard Subplates are equipped with (4) 20mm Ball Lock ® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits,... [See More]
- Orientation: Horizontal
- Width / Diameter: 16
- Plate / Block Type: Base Plate
- Length: 16
from Burger & Brown Engineering, Inc.
The Smartline ® system employs rollers that run atop a stationary saddle affixed to the press tie bars, eliminating wear and the need for grease. Using the Smartline System, molds with critical parting line alignment run longer without maintenance. Leader pins and mold alignment components last... [See More]
- Orientation: Horizontal
- Shape: Saddle
- Plate / Block Type: Platen / Mold Plate
from Carr Lane Manufacturing Co.
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.75
- Plate / Block Type: Clamping Pallet
- Length: 15.75
from Carr Lane Manufacturing Co.
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to... [See More]
- Orientation: Horizontal
- Width / Diameter: 3.12
- Plate / Block Type: Angle Plate
- Length: 11.81
from Carr Lane Manufacturing Co.
FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior... [See More]
- Orientation: Horizontal
- Width / Diameter: 6.89
- Plate / Block Type: Tombstone
- Length: 13.19
from Carr Lane Manufacturing Co.
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true... [See More]
- Orientation: Horizontal
- Width / Diameter: 9.75
- Plate / Block Type: Tooling / Fixture Plate
- Length: 13.75
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for rectangular machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16") and Standard (1/2") modular systems, in a full range of standard pallet... [See More]
- Orientation: Horizontal
- Width / Diameter: 11.81
- Plate / Block Type: Clamping Pallet
- Length: 15.2
from Carr Lane Manufacturing Co.
FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part... [See More]
- Orientation: Horizontal
- Width / Diameter: 12
- Plate / Block Type: Tooling / Fixture Plate
- Length: 20
from Carr Lane Manufacturing Co.
FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.12
- Plate / Block Type: Box Bracket / Riser Plate
- Length: 6.12
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet... [See More]
- Orientation: Horizontal
- Width / Diameter: 11.81
- Plate / Block Type: Clamping Pallet
- Length: 11.81
from Carr Lane Manufacturing Co.
FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy,... [See More]
- Orientation: Horizontal
- Width / Diameter: 11.81
- Plate / Block Type: Tombstone
- Length: 13.19
from Carr Lane Manufacturing Co.
FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.2
- Plate / Block Type: Base Plate
- Length: 15.2
from Carr Lane Manufacturing Co.
FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.75
- Plate / Block Type: Tombstone
- Length: 18.31
from Carr Lane Manufacturing Co.
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to... [See More]
- Orientation: Horizontal
- Width / Diameter: 6.69
- Plate / Block Type: Angle Plate
- Length: 5.88
from Carr Lane Manufacturing Co.
FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight... [See More]
- Orientation: Horizontal
- Width / Diameter: 18.5
- Plate / Block Type: Angle Plate
- Length: 17.72
from Carr Lane Manufacturing Co.
FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of... [See More]
- Orientation: Horizontal
- Width / Diameter: 17.75
- Plate / Block Type: Platform Tooling Plate
- Length: 17.75
from Carr Lane Manufacturing Co.
FEATURES: These modular tooling plates are an important part of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a specially designed pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.2
- Plate / Block Type: Clamping Pallet
- Length: 15.2
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either... [See More]
- Orientation: Horizontal
- Width / Diameter: 12
- Plate / Block Type: Tooling / Fixture Plate
- Length: 16
from Carr Lane Manufacturing Co.
FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.75
- Plate / Block Type: Tooling / Fixture Plate
- Length: 15.75
from Carr Lane Manufacturing Co.
FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") modular systems, to... [See More]
- Orientation: Horizontal
- Width / Diameter: 16
- Plate / Block Type: Tooling / Fixture Plate
- Length: 12
from Carr Lane Manufacturing Co.
FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast... [See More]
- Orientation: Horizontal
- Width / Diameter: 15.2
- Plate / Block Type: Window Tooling Block
- Length: 14.76