Fiber Glass Specialty Polymers and Resins
from Greene, Tweed & Co.
Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a number of benefits compared to... [See More]
- Filler: Glass or FRP; Carbon or Graphite; Aramid
- Chemical System: PEEK; PEI
- Material Type: Composite; Thermoplastic
- Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
from Ensinger North America
TECATRON GF40 natural is a 40% fiber glass reinforced material that combines very high mechanical properties as well as strength and rigidity, with excellent thermal properties. Furthermore, the high performance thermoplastic PPS with 40% glass fiber reinforcement offers excellent chemical... [See More]
- Filler: Glass or FRP
- Chemical System: Polyphenylensulfide
- Material Type: Thermoplastic
- Industry: OEM or Industrial
from Ensinger North America
PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength,... [See More]
- Filler: Glass or FRP
- Chemical System: Polyphenylene Ether (PPE)
- Material Type: Thermoplastic
- Industry: Automotive; Electronics; Electrical Power or High Voltage