Magnitude Measurement Magnetic Field Sensors
from MultiDimension Technology Co., Ltd.
The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Operating Temperature: -10 to 50
from PCE Instruments / PCE Americas Inc.
PCE-EM 30 is a digital portable 3-axis electromagnetic field (EMF) detector or meter used to measure electromagnetic radiation generated by electronic devices and electric installations. This triple-axis EMF meter provides greater precision than single-axis models as well as affords the ability to... [See More]
- Measurement: Measures Magnitude
- Axes: 1
- Output: Other Digital
- Accuracy: 2.00
from MultiDimension Technology Co., Ltd.
The TMR6306 is a 216pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The TMR6306 module is designed for wide coverage paper bills, bank notes and security documents with magnetic... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Axes: 1
from PCE Instruments / PCE Americas Inc.
PCE-EM 29 is a portable handheld electromagnetic radioactivity meter or detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter features a large... [See More]
- Measurement: Measures Magnitude
- Axes: 3
- Output: Other Digital
- Accuracy: 2.40
from MultiDimension Technology Co., Ltd.
The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6206L consist of... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Axes: 1
from MultiDimension Technology Co., Ltd.
Part No.: TMR6209. Previous Part No.: Channels: 9 Channel. Structure: Output: Analog. Sensing Length: 90mm [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Axes: 1
from MultiDimension Technology Co., Ltd.
The TMR6218LA is a type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting full size of the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Operating Temperature: -20 to 65
from MultiDimension Technology Co., Ltd.
The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401 consists of high sensitivity TMR... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Operating Temperature: -30 to 85
from MultiDimension Technology Co., Ltd.
The TMR6406L is a type of six channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6406L covers wide detection area provides a... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Operating Temperature: -30 to 85
from MultiDimension Technology Co., Ltd.
The TMR6501 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6501 consists of high sensitivity TMR... [See More]
- Measurement: Measures Magnitude
- Output: Analog Voltage
- Technology: Magnetoresistive
- Operating Temperature: -20 to 65