Molybdenum / Metal Sulphide Industrial Lubricants
from Everlube Products
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.9946
from Ellsworth Adhesives
Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant
- Specific Gravity: 1.44
from Ellsworth Adhesives
Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant
- Specific Gravity: 1.44
from Ellsworth Adhesives
Henkel Loctite C-200 Solid Film Lubricant is a high temperature molybdenum disulfide based solid film lubricant used by manufacturers of military and commercial jet engines. 1.3 lb Can. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Specific Gravity: 1.44
- Functions: Lubricant
from Ellsworth Adhesives
Henkel Loctite Moly-50 is a metal-free, general purpose thread lubricant that can be used machine threads, tapered pipe threads, for press-fit and slip-fit joints. 1 lb Can. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant
- Specific Gravity: 1.4
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant; Anti-Friction Coating
- Specific Gravity: 1.16
from Walter Surface Technologies
CHAIN GANG ™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent protection and enhances the life of any machinery that uses chains or... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Micro-dispersion; Penetrant or Penetrating Oil
- Use Temperature: -4 to 482
from SKF/Global
SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C (... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 200.0
from Mobil Industrial Lubricants
The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
from Total Lubricants USA, Inc.
Inorganic, highly adhesive, solvent-free, open gear grease with molybdenum disulfide. Formulated to provide superior load-wear protection on all exposed gears. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Grease / Gel
from Unique Technologies Associates
This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Release Agent or Mold Release
- Type: Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
- Use Temperature: -150 to 250
from Coatings For Industry, Inc.
Alseal 333 high temperature coating composition contains molybdenum disulfide and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing at temperatures up to 1450 °F. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Fluoride Lubricating Powder
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Use Temperature: 1450
from McGee Industries, Inc. / McLube Division
Convenient aerosol formulation of a NLGI Grade 2 molybdenum disulfide grease which is temporarily liquefied to facilitate application, provide penetration, and reduce waste. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Grease / Gel
- Pour Point: 0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Functions: Lubricant; Metal Cutting; Metal Forming
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.9700
from Walter Surface Technologies
BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Anti-Seize Compound or Thread Lubricant; Micro-dispersion; Penetrant or Penetrating Oil
- Use Temperature: -4 to 482
from Mobil Industrial Lubricants
Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 460.0
from McGee Industries, Inc. / McLube Division
Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant; Grease / Gel; Micro-dispersion
- Specific Gravity: 2.01
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Dupont Molykote
High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads. APPLICATION. Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints, splined shafts and threaded... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 114.0
from Mobil Industrial Lubricants
Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.9000
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Dupont Molykote
APPLICATIONS. Molykote Z Powder can be used: • as a dry burnished (rubbed-on) lubricating film for metallic contacts. • as a solid lubricant additive for self-lubricating plastics and sinter metal parts. • as a solid lubricant additive in metalworking compounds. • as a solid... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 4.8
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.8300
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Dupont Molykote
Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Grease / Gel; Micro-dispersion; Solid or Dry Film Lubricant
- Kinematic Viscosity: 125.0
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.02
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from McGee Industries, Inc. / McLube Division
McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Grease / Gel
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from McGee Industries, Inc. / McLube Division
MAC-810 is a solvent based dispersion of a blend of molybdenum disulfide and graphite solid lubricants that will provide a durable, dry film coating with excellent lubricity and an extremely low coefficient of friction. The dry lubricant coating resulting after evaporation of the solvent has... [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
- Functions: Lubricant
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.9000
from McGee Industries, Inc. / McLube Division
Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent lubricity. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant; Grease / Gel
- Specific Gravity: 2.08