Protective Tape Packaging Tapes
from Budnick Converting, Inc.
PP803 is a 2.2 mil, premium plus, label protection & packaging tape. It is used in label protection, carton sealing and laminating. [See More]
- Features: Protective
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Backing Materials: Plastic / Polymer
- Thickness: 0.0022
from Shurtape Technologies, LLC
Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]
- Features: Permanent; Protective; UV or Weather Resistant
- Backing Materials: Plastic / Polymer; Acrylic / Acrylate
- Type: Single
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Label Protection Tape, CDNT 1664. CDNT 1664 Label Protection Tape. Clear Label Protection Tape. Wide tape secures and protects shipping labels. This tape holds well during rough handling during the shipping process. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
- Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
- Width: 4
from Deviser, Inc.
Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]
- Features: Protective; Removable / Reusable
- Adhesive: Rubber
- Backing Materials: Cloth / Fabric
- Thickness: 0.0070 to 0.0100