Moisture Barrier / Proof Bags and Sacks
from DigiKey
Moisture Barrier Bag <25nJ Energy Shielding Silver 4" (101.6mm) X 6" (152.4mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 10 in x 20 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 6" (152.4mm) X 24" (609.6mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 10 in x 30 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 10" (254mm) X 20" (508mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 11 in x 15 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag Energy Shielding Yellow 5" (127mm) X 7" (177.8mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 15 in x 18 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 4" (101.6mm) X 6" (152.4mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 16 in x 18 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 6" (152.4mm) X 10" (254mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 24 in x 30 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 12" (304.8mm) X 16" (406.4mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 4 in x 4 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 11" (279.4mm) X 15" (381mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 6 in x 24 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 10.25" (260.4mm) X 14.25" (362mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 10 in x 20 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 6" (152.4mm) X 10" (254mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 6 in x 24 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 10" (254mm) X 12" (304.8mm) [See More]
- Features: MoistureBarrier
from Ellsworth Adhesives
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 18 in x 24 in Bag. [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 12" (304.8mm) X 16" (406.4mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 15" (381mm) X 18" (457.2mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 16" (406.4mm) X 18" (457.2mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 10" (254mm) X 30" (762mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 18" (457.2mm) X 24" (609.6mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 12" (304.8mm) X 18" (457.2mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 6" (152.4mm) X 24" (609.6mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 17" (431.8mm) X 19" (482.6mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 8" (203.2mm) X 10" (254mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 10" (254mm) X 20" (508mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 6" (152.4mm) X 30" (762mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 4" (101.6mm) X 24" (609.6mm) [See More]
- Features: MoistureBarrier
from DigiKey
Moisture Barrier Bag <10nJ Energy Shielding Silver 3" (76.2mm) X 5" (127mm) [See More]
- Features: MoistureBarrier
from Andax Industries
The Transformer Containment Bag ™ (TCB) kVA 167 , manufactured by Andax Industries, provides for both complete access to the transformers manufacturer ’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers and... [See More]
- Features: MoistureBarrier
from All-Spec Industries
The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-107 Features: Static dissipative non-sparking inner and outer layers. Amine free... [See More]
- Features: StaticShield; Shielded; ESD; MoistureBarrier; MoistureResistant
- Width: 15
- Material: Plastic
- Application: MaterialHandling
from Allied Electronics, Inc.
SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed... [See More]
- Features: MoistureBarrier
- Width: 12
from Andax Industries
The Transformer Containment Bag ™ (TCB) kVA 5-15, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer ’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers and... [See More]
- Features: MoistureBarrier
from All-Spec Industries
The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester. Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I... [See More]
- Features: StaticShield; Shielded; ESD; MoistureBarrier; MoistureResistant
- Width: 15
- Material: Plastic
- Application: MaterialHandling
from Allied Electronics, Inc.
SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed... [See More]
- Features: MoistureBarrier
- Width: 18
from Andax Industries
The Transformer Containment Bag ™ (TCB) kVA 75-167, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer ’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers... [See More]
- Features: MoistureBarrier
from Allied Electronics, Inc.
SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed... [See More]
- Features: MoistureBarrier
- Width: 6
from Andax Industries
The Transformer Containment Bag ™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer ’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers... [See More]
- Features: MoistureBarrier