AC Voltage Power Quality Analyzers and Monitors
from RS Components, Ltd.
RS Pro IPM3005 is a great value balanced 3 phase and single phase 3000 A power quality tester with flexible 3000 A probe and data logging functions. It is designed for measuring and diagnosing power problems in electrical installations and power circuits. An optically isolated USB lead and analysis... [See More]
- Electrical Parameters: AC Voltage; AC Current; AC Current, AC Voltage, AC Wattage, Harmonic, Total Harmonic Distortion
- Current Range: 3000
- Voltage Range: 600
- Frequency Range: 50 to 65
from CARLO GAVAZZI Automation Components
CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 120 to 240
- Phase: Three Phase
- Frequency Range: 45 to 65
from PCE Instruments / PCE Americas Inc.
The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50ยบ of the harmonic waveform. The... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 4 to 600
- Phase: Single Phase; Three Phase
- Current Range: 4 to 1500
from RS Components, Ltd.
RS Pro IPM6300 is a great value balanced 3 phase and single phase 3000 A graphical power quality analyser with data logging functions. It is designed for analysing and diagnosing power quality and disturbance problems in electrical installations and power circuits. An optically isolated USB lead and... [See More]
- Electrical Parameters: AC Voltage; AC Current; AC Current, AC Voltage, AC Wattage, Harmonic, Phase Angle, Power Factor, Total Harmonic Distortion
- Current Range: 3000
- Voltage Range: 600
- Power Parameters: Wattage
from CARLO GAVAZZI Automation Components
WM20 is a modular power analyzer for single-, two- and three-phase systems. It is made up of a maximum of three components: the main unit that displays measurements on the LCD display and manages two alarms, and two accessory modules, one with digital outputs and the other for communication. The... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 58 to 690
- Phase: Three Phase
- Current Range: 1 to 5
from PCE Instruments / PCE Americas Inc.
PCE-SDS1022DL is a lightweight, portable two-channel bench oscilloscope power analyzer ideal for analog design work, repair and servicing, such as checking waveform presence and quality. This affordable oscilloscope features an "auto" button for automatically identifying and applying settings for... [See More]
- Electrical Parameters: AC Voltage
- Voltage Range: ? to 400
- Number of Channels: 2
- Power Quality Parameters: Harmonics; Power Factor; Phase angle, Temp
from RS Components, Ltd.
RS Pro IPM 6200 is a great value, single phase and balanced 3 phase 1500 A ac graphical power quality analyser. It incorporates data logging functions for analysis and diagnosis of power quality and power disturbance issues in electrical installations and power circuits. Optically isolated USB... [See More]
- Electrical Parameters: AC Voltage; AC Current; AC Current, AC Voltage, AC Wattage, Crest Factor, Harmonic, Phase Angle, Power Factor, Total Harmonic Distortion
- Voltage Range: 600
- Phase: Three Phase
- Current Range: 1500
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 50 to 600
- Phase: Single Phase
- Current Range: 3 to 1000
from RS Components, Ltd.
RS Pro IPM3600 is a great value 3-phase power analyser for portable measurement within public mains supplies. The software allows the power analyser to: communicate with a PC via the USB port, upload data from the tester and store to the PC hard disk, display recorded reading in a graphical format... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency; AC Current, AC Voltage, AC Wattage, Frequency, Harmonic, Phase Angle, Power Energy, Power Factor, Three Phase Sequency Detection
- Voltage Range: 1000
- Phase: Three Phase
- Current Range: 1000
from PCE Instruments / PCE Americas Inc.
The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 10 to 600
- Phase: Single Phase; Three Phase
- Current Range: 5 to 2000
from RS Components, Ltd.
RS Pro IPM3005 is a great value balanced 3 phase and single phase 3000 A power quality tester with flexible 3000 A probe and data logging functions. It is designed for measuring and diagnosing power problems in electrical installations and power circuits. An optically isolated USB lead and analysis... [See More]
- Electrical Parameters: AC Voltage; AC Current; AC Current, AC Voltage, AC Wattage, Harmonic, Total Harmonic Distortion
- Current Range: 3000
- Voltage Range: 600
- Frequency Range: 50 to 65
from PCE Instruments / PCE Americas Inc.
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves the... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 10 to 600
- Phase: Single Phase
- Current Range: 0 to 1200
from RS Components, Ltd.
RS Pro IPM6300 is a great value balanced 3 phase and single phase 3000 A graphical power quality analyser with data logging functions. It is designed for analysing and diagnosing power quality and disturbance problems in electrical installations and power circuits. An optically isolated USB lead and... [See More]
- Electrical Parameters: AC Voltage; AC Current; AC Current, AC Voltage, AC Wattage, Harmonic, Phase Angle, Power Factor, Total Harmonic Distortion
- Current Range: 3000
- Voltage Range: 600
- Power Parameters: Wattage
from PCE Instruments / PCE Americas Inc.
The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power measurement. The easy-to-use PCE-PA 8300 Three Phase Power Data Logger is the ideal tool for performing power and harmonics... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 10 to 600
- Phase: Three Phase
- Current Range: 20 to 3000
from Sifam Tinsley UK
The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Voltage Range: 57 to 480
- Phase: Single Phase; Three Phase
- Current Range: 1 to 5
from ValueTronics International, Inc.
The 2300 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,... [See More]
- Electrical Parameters: AC Voltage
- Phase: Three Phase
from Tinsley Precision Instruments
NP40 power quality analyzer is the professional portable device to measure and analyze the power system quality, supply the harmonics analysis and power quality data analysis, also provide big memory for the data storage, which is used to make the long term logger measuring to power system. [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Number of Channels: 4
- Phase: Three Phase
- Voltage Range: 50 to 500
from CAS DataLoggers
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]
- Electrical Parameters: AC Voltage
- Voltage Range: 0 to 500
- Phase: Single Phase; Three Phase
- Power Quality Parameters: True RMS Voltage Measurement
from Yokogawa Corporation of America
The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star ®, SPECpower and IEC62301 / EN50564 testing,... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 15 to 600
from GE Grid Solutions
EPM 9900 Advanced Power Quality Meter. The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 10 to 600
- Phase: Three Phase
- Power Parameters: Wattage; VA; VAR
from PdMA Corporation
The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]
- Electrical Parameters: AC Voltage; Resistance, Capacitance, Inductance
- Voltage Range: 250 to 5000
- Phase: Single Phase
- Frequency Range: 50 to 60
from Schneider Electric
Advanced Power Quality Meters. Revenue and power quality meters for utility network monitoring. High performance meters for utility networks, mains or critical loads on HV/LV networks. High performance meters for mains or critical loads on HV/LV networks with high speed transient detection... [See More]
- Electrical Parameters: AC Voltage
- Current Range: 100 to 2400
- Voltage Range: 20 to 300
from Vitrek Corporation
Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Number of Channels: 4
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 0 to 1000
from Sifam Tinsley UK
The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]
- Electrical Parameters: AC Voltage; AC Current
- Current Range: 1 to 5
- Phase: Single Phase; Three Phase
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Power Factor
from ValueTronics International, Inc.
The 5335B is a power analyzer from BK Precision. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,... [See More]
- Electrical Parameters: AC Voltage
- Phase: Single Phase
from Tinsley Precision Instruments
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Power Quality Parameters: True RMS Voltage Measurement; Harmonics; Total Harmonic Distortion (THD); Power Factor
- Phase: Single Phase; Three Phase
from CAS DataLoggers
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 0 to 300
from Yokogawa Corporation of America
The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still available, the... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 0 to 55
from GE Grid Solutions
MiCOM Alstom P847 Phasor Measurement Unit. The P847 Phasor Measurement Unit forms part of Alstom Grid's system monitoring and control. The devices is used to measure power system data in real time and report to the PDC (Phasor Data Concentrator) for visualisation, data storage and most importantly... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Data Interfaces: Ethernet
- Phase: Three Phase
from PdMA Corporation
MCEMAX ™ powered by MCEGold ® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables... [See More]
- Electrical Parameters: AC Voltage; Resistance, Capacitance, Inductance
- Voltage Range: 250 to 5000
- Phase: Single Phase
- Frequency Range: 50 to 60
from Sifam Tinsley UK
The Theta 30P compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Active / Reactive / Apparent / Phase Angle / Power Factor. • On-site... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Number of Channels: 3
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 100 to 500
from ValueTronics International, Inc.
The PX5-XFAST is a power analyzer from Dranetz. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any... [See More]
- Electrical Parameters: AC Voltage
from Tinsley Precision Instruments
Alpha 70 is a compact, multi-function panel mount power quality monitor, which measures, calculates and displays major electrical parameters of three phase power system. Features. • Phasor representation of all 3 phases for system analysis. • Energy Class 0.5S as per standard IEC 62053... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Power Quality Parameters: True RMS Voltage Measurement; Harmonics; Total Harmonic Distortion (THD); Power Factor
- Phase: Three Phase
from CAS DataLoggers
Single Phase Waterproof Voltage Logger. The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the... [See More]
- Electrical Parameters: AC Voltage
- Voltage Range: 30 to 300
- Phase: Single Phase
- Power Quality Parameters: True RMS Voltage Measurement
from Yokogawa Corporation of America
The WT1800E is a flexible and reliable power analyzer that guarantees power accuracy of 0.05% of reading plus 0.05% of range. It is capable of harmonics analysis up to the 500th order of a 50/60 Hz fundamental frequency. With up to 6 input channels, a wide range of display and analysis features, and... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 1 to 50
from GE Grid Solutions
Multilin N60. Network Stability and Synchrophasor Measurement System. Lead shedding, remedial action, special protection schemes and synchrophasors. The N60 network stability and synchrophasor measurement system is a flexible device intended for the development of load shedding, remedial action,... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Number of Channels: 6
- Phase: Three Phase
- Data Interfaces: RS232 / 485; Ethernet
from PdMA Corporation
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Voltage Range: 120 to 600
- Phase: Single Phase
- Current Range: 5 to 400
from CAS DataLoggers
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Number of Channels: 6
- Phase: Three Phase
- Voltage Range: 0 to 500
from Yokogawa Corporation of America
The WT500 Power Analyzer excels at single-phase and three-phase power measurements. Standard features include a color TFT display and USB interface for communications and memory. The instrument has a basic power accuracy of 0.1%, maximum inputs of 1000 V, 40 A and a measurement bandwidth of DC to... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 15 to 1000
- Phase: Single Phase
- Current Range: 0 to 40
from GE Grid Solutions
Multilin P30 Phasor Data Concentrator. GE's series of Multilin P30 PDCs and PMU devices leverage the latest advances in synchrophasor and computing technologies available for the power industry to enable synchrophasor based wide area monitoring applications. Key Benefits. Reduce deployment and... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Number of Channels: 40
- Phase: Three Phase
- Data Interfaces: RS232 / 485; USB; Ethernet
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency; Current Spectral Analysis
- Number of Channels: 6
- Phase: Three Phase
- Voltage Range: 0 to 600
from Yokogawa Corporation of America
The WT3000E provides engineers with a solution for testing and verifying product efficiency. The WT3000E is ideal for the design and testing of Solar Inverters, Motor Drives, Lighting Systems, Uninterruptible Power Supplies, Transformer Testing, Aircraft Power Systems, and other power conversion... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 15 to 1000
- Phase: Single Phase; Three Phase
- Current Range: 0 to 30
from GE Grid Solutions
EPM 7000 Power Quality Meter. Power Quality and Energy. Cost Management. The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog output communication... [See More]
- Electrical Parameters: AC Voltage; AC Current
- Voltage Range: 0 to 721
- Phase: Three Phase
- Power Parameters: Wattage; VA; VAR
from Yokogawa Corporation of America
The PX8000 is the world's first precision power scope, bringing oscilloscope-style time-based measurement to the world of power analyzers. With up to four channels, it can perform standard multi-phase power measurements. These measurements exist alongside oscilloscope-specific features such as... [See More]
- Electrical Parameters: AC Voltage; AC Current; Frequency
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 5