Industrial Industrial Shelving and Racking
from Rousseau Metal Inc.
Features. • 10 holes. • Offered with perforated surface. • Color: Black. • Made of sturdy PVC, the extruded part of the rack protects tools against shocks, corrosion and blows. • The identification zone allows for quick retrieval of tools. • Compatible with WM11... [See More]
- Category: Industrial
- Depth: 5
- Type: Racking; Heavy Duty
- Length: 7.88
from Reid Supply
Our line of durable cylinder storage options are ideal for indoor or outdoor bulk storage. Whether you require compressed gas cylinder storage or propane cylinder storage options, we can provide a safe solution to your storage needs. . 13 gauge expanded metal for ventilation and visibility. Sloped... [See More]
- Category: Industrial
- Type: Shelving
from Rousseau Metal Inc.
Features. • To store small- and medium-sized tools with visual identification close to the worker or in a store. • Completely flat surface, which makes visual identification easy, using photos, P-touch, stickers or WM91 adhesive decal. • The panels overlap to anchor in the same... [See More]
- Category: Industrial
- Depth: 16
- Type: Heavy Duty
- Length: 18
from Reid Supply
These rack decks feature smooth, 14 gauge steel with a durable powder coated finish. 12 gauge reinforcing channels on the underside fit 1-5/8" step beams. 1-1/2" waterfall on front and back edges. Each decking section has a load capacity of 3,000 lbs. . 12 gauge reinforcing channels on the underside... [See More]
- Category: Industrial
- Type: Racking
from Rousseau Metal Inc.
Features. • To store small- and medium-sized tools with visual identification close to the worker or in a store. • Completely flat surface, which makes visual identification easy, using photos, P-touch, stickers or WM91 adhesive decal. • The panels overlap to anchor in the same... [See More]
- Category: Industrial
- Depth: 16
- Type: Heavy Duty
- Length: 18
from Reid Supply
Available in either a 4, 5, or 6 shelf units with an array of available sizes. These shelving units are all-welded and ready for immediate use. . Reinforced 12 gauge steel shelves with 2000 lbs capacity per shelf. 2" x 2" x 3/16" corner angles have footpads with anchor. 72" overall height with... [See More]
- Category: Industrial
- Length: 32
- Type: Shelving
- Width: 18
from Rousseau Metal Inc.
Features. • Patent pending on door. • The hasp or lock are positioned so they do not impede the hand. • Hinges can be adjusted to move door horizontally and vertically. • Door closes with a simple push. • Door opens to the left or the right. • The unique shape of... [See More]
- Category: Industrial
- Depth: 24
- Type: Shelving; Heavy Duty
- Length: 87
from Reid Supply
All Little Giant bar and pipe racks feature durable, all-welded construction that allows for complete versatility and maneuverability. . Please call customer service for replacement parts. Manufacturer Part Number: BR-2436-60 [See More]
- Category: Industrial
- Type: Racking
from Rousseau Metal Inc.
Features. • Includes an electronic locking mechanism on the door. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Extremely versatile structure, to which a wide range of accessories can be added. • Load capacity and design adapted to manual... [See More]
- Category: Industrial
- Depth: 24
- Type: Shelving; Heavy Duty
- Length: 87
from Rousseau Metal Inc.
Features. • Patent pending on door. • The hasp or lock are positioned so they do not impede the hand. • Hinges can be adjusted to move door horizontally and vertically. • Door closes with a simple push. • Door opens to the left or the right. • The unique shape of... [See More]
- Category: Industrial
- Depth: 24
- Type: Shelving; Heavy Duty
- Length: 87
from Rousseau Metal Inc.
Features. • Includes an electronic locking mechanism on the door. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Extremely versatile structure, to which a wide range of accessories can be added. • Load capacity and design adapted to manual... [See More]
- Category: Industrial
- Depth: 24
- Type: Shelving; Heavy Duty
- Length: 87
from Rousseau Metal Inc.
Features. • For storing larger, bulkier items. • Equipped with edges along sides and back. • Adjustable in height every 1" c/c. • SH52 dividers can be installed. • For personalized configuration, contact us! [See More]
- Category: Industrial
- Depth: 21
- Type: Heavy Duty
- Width: 18
from Rousseau Metal Inc.
Features. • Perforated posts. • Bolted uprights. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves include a heavy-duty front edge to keep stored items in place. • Extremely... [See More]
- Category: Industrial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Perforated posts. • Welded uprights for rapid installation. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves include a heavy-duty front edge to keep stored items in place. [See More]
- Category: Industrial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Perforated posts. • Bolted uprights. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves include a heavy-duty front edge to keep stored items in place. • Extremely... [See More]
- Category: Industrial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Perforated posts. • Welded uprights for rapid installation. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves include a heavy-duty front edge to keep stored items in place. [See More]
- Category: Industrial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Includes a BOX shelf at the top and bottom of the unit. • Perforated posts. • Bolted uprights. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves include a heavy-duty... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Includes a BOX shelf at the top and bottom of the unit. • Perforated posts. • Welded uprights for rapid installation. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Includes a BOX shelf at the top and bottom of the unit. • Perforated posts. • Bolted uprights. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves include a heavy-duty... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Includes a BOX shelf at the top and bottom of the unit. • Perforated posts. • Welded uprights for rapid installation. • The unique shape of the Spider ® post is a Rousseau Metal inc. Trademark. • Approximate shelf slope of 15 degrees. • Shelves... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving; Heavy Duty
- Depth: 48
from Rousseau Metal Inc.
Features. • Functional design that ensures it's easy to use. • The unique shape of the Spider ® post is a Rousseau Metal inc. trademark. • Load capacity and design adapted to storage in most industrial and commercial sectors. • Versatile structure, to which a wide range... [See More]
- Category: Industrial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty
- Depth: 24
from Rousseau Metal Inc.
Features. • Functional design that ensures it's easy to use. • The unique shape of the Spider ® post is a Rousseau Metal inc. trademark. • Load capacity and design adapted to storage in most industrial and commercial sectors. • Versatile structure, to which a wide range... [See More]
- Category: Industrial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty
- Depth: 24
from Rousseau Metal Inc.
Features. • Installs in the bottom of the intermediate shelf of a MultiTek Cart. • Protects parts stored in the drawer. • Resistant to oil, water and chemical products. • Non-absorbent. • Thickness: 1/2". • Color: Black. • Self-adhesive. [See More]
- Category: Industrial
- Depth: 16
- Type: Heavy Duty
- Width: 23
from Rousseau Metal Inc.
Features. • Installs in the bottom of the top shelf or lower shelf of a MultiTek Cart. • Protects parts stored in the drawer. • Resistant to oil, water and chemical products. • Non-absorbent. • Thickness: 1/2". • Color: Black. • Self-adhesive. [See More]
- Category: Industrial
- Depth: 16
- Type: Heavy Duty
- Width: 23
from Rousseau Metal Inc.
Features. • Offered with blank surface. • Color: Black. • Without holes. • Made of sturdy PVC, the extruded part of the rack protects tools against shocks, corrosion and blows. • The identification zone allows for quick retrieval of tools. • Compatible with WM11... [See More]
- Category: Industrial
- Depth: 5
- Type: Racking; Heavy Duty
- Length: 7.88
from Rousseau Metal Inc.
Features. • For storing larger, bulkier items. • Equipped with edges along sides and back. • Adjustable in height every 1" c/c. • SH52 dividers can be installed. • For compatibility with double integrated doors or integrated sliding doors, order an adjustable shelf. [See More]
- Category: Industrial
- Depth: 21
- Type: Heavy Duty
- Width: 18
from LISTA AG
The assembly trolleys and or assembly stands are adapted to the workbenches and optimise material flow between the workstations or the warehouse. An outstanding feature of this assembly stand and trolley system is that it enables transportation or interim storage of components or assemblies within... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Gravity Flow
- Depth: 20.08 to 27.95
from Kundel Industries, Inc.
Pre-designed, Packaged Automation Kits - Ready To Go. istrut developed Staging Rack. The Racks are Designed and assembled from modular components. the Racks are filled with parts and or components redid for sliding and or rolling into easy into reach of the assembler. The filled Racks are ready to... [See More]
- Category: Industrial
- Shelving/Racking Options: Single Sided; Double Sided (optional feature)
- Type: Racking; Bar Rack; Gravity Flow
- Depth: 30 to 448
from IBT Industrial Solutions
IBT Industrial Solutions is your go-to resource for warehouse equipment. Whether you are looking to upgrade your facilities or are starting from scratch, IBT is the one-stop for all your warehouse needs. From carts, cabinets, tables and ladders to sophisticated thermal comfort products, IBT provides... [See More]
- Category: Industrial
- Type: Racking
from Terra Universal, Inc.
Tubular stainless steel hanger rod is scored at 2" (51 mm) increments for hanger placement. Knocks down for economical shipping. Select electropolished 304 stainless steel for optimal cleanliness. Includes 12 hangers standard. These Freestanding Garment Racks are fabricated of 16-gauge 304 stainless... [See More]
- Category: Industrial; Commercial; Residential
- Shelving/Racking Options: Double Sided
- Type: Racking; Garment Rack
- Capacity: 39
from Strong Hold Products
These bin storage units are made from 12-gauge hangers and 4" channel uprights. The bin contents are visible and easily accessible. These units are ideal for organizing small parts in shops, factory assembly areas, parts departments and maintenance tool cribs. The yellow bins are 8 1/4" w x 14 3/4"... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Heavy Duty; Pick Rack
- Depth: 28
from Stanley Vidmar
For the storage and retrieval of large, bulky items too heavy to be moved by hand, Stanley ® Vidmar ® adjustable racking is your most versatile solution! Both designed to provide easy, single-operator access, our STAK System ® and adjustable racking system provide the opportunity for... [See More]
- Category: Industrial
- Shelving/Racking Options: Single Sided
- Type: Shelving; Racking
- Capacity: 4000
from Vidir Solutions
The Vertical Lift for bar stock and linear materials is adaptable and can accommodate a multitude of sizes and applications. The cartridges are designed to accept linear objects such as bar stock, pipes, and beams. They can also be custom fit with molds for custom applications such as press brake... [See More]
- Category: Industrial
- Capacity: 5000
- Type: Racking; Bar Rack
- Depth: 24 to 60
from MiTek Inc
Cubic Designs Pipe Racks are pre-engineered, manufactured steel industrial pipe rack systems. They are ideally suited for manufacturing and processing plants that require facility service connections between production and ancillary equipment, especially when quick and clean installation of the... [See More]
- Category: Industrial
- Material: Steel
- Type: Racking; Bar Rack
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of facilities maintenance products including this tub rack. Dimensions are particularly important when considering purchasing a tub rack. The dimensions for this item include: 53 in overall length, 29 in overall width and a 62 in overall height. Parts... [See More]
- Category: Industrial
- Capacity: 1000
- Type: Racking
- Length: 53
from Quantum Storage Systems
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to stored items. 36 " wide chrome wire shelving is easy to assemble and offers a 800 lb. capacity per... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 36
from Cogan USA, Inc.
Create a four-season covered storage unit with Cogan L-shed or T-shed cantilever racking. Ideal for protecting stored materials from harsh weather conditions, the angled roof design allows rain to flow down easily and shields against snow, ice and sun damage. Powder-coated structural steel... [See More]
- Category: Industrial
- Material: Steel
- Type: Racking; Bar Rack; Cantilever; Heavy Duty
- Features: Adjustable Shelving/Arms
from Industrial Magnetics, Inc.
Keep all your air tools organized, neat and handy with this one-piece sturdy rack. Available in three different lengths with slots for 1/4" or 3/8" air tool male couplers. Sturdy all Stainless Steel construction Versatile mounting flange Beveled flange to keep tools from vibrating off Wide shelf for... [See More]
- Category: Industrial
- Shelving/Racking Options: Single Sided
- Type: Racking
- Depth: 4
from Borroughs Corporation
Archival Storage [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving
- Features: Adjustable Shelving/Arms
from NuAire, Inc.
The ProGard 56 Laboratory Glassware Drying Rack is quick to install providing moveable pegs to accommodate various sized glassware or plasticware as well as provides a drip trough to capture excess water. [See More]
- Category: Industrial
- Shelving/Racking Options: Single Sided
- Type: Racking; Drying Rack
- Length: 30
from Akro-Mils, Inc.
Louvered Floor Rack,One Sided,H 75 1/8. Single-sided floor racks can be placed against wall to save floor space. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service. Made in the... [See More]
- Category: Industrial
- Capacity: 1000
- Type: Racking
- Length: 35.75
from UNARCO
Gravity driven carton flow system, sloped shelves move product forward [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Gravity Flow; Heavy Duty
- Capacity: 70000
from Schoeller Arca Systems, Inc.
Floor rack 9010.830 [See More]
- Category: Industrial
- Length: 16.14
- Depth: 78.74
- Width: 35.43
from Spacesaver Industrial
Heavy-duty mobile racking is ideal for warehouses, frozen warehouses, cold storage facilities, and any location that requires a compact storage solution for heavy items. Spacesaver's ActivRAC ® Mobilized Storage System eliminates idle aisles by mounting existing pallet racking or shelving onto... [See More]
- Category: Industrial
- Type: Shelving; Racking
from Modern Equipment Co., Inc.
Welded rack with 2 drum 1600lb capacity and 6400lb stacked capacity [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Heavy Duty; Drum Rack
- Capacity: 1600
from LISTA AG
The boltless sloping shelving systems are particularly suitable for bulk merchandise such as small packages of screws or for storing small parts in small storage boxes. The inclination of the shelves provides better access to the inventory items. Inventory goods, such as cartons, slide automatically... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Boltless; Gravity Flow
- Depth: 19.69 to 51.18
from Kundel Industries, Inc.
Pre-designed, Packaged Automation Kits - Ready To Go. istrut developed Staging Rack. The Racks are Designed and assembled from modular components. the Racks are filled with parts and or components redid for sliding and or rolling into easy into reach of the assembler. The filled Racks are ready to... [See More]
- Category: Industrial
- Shelving/Racking Options: Single Sided; Double Sided (optional feature)
- Type: Racking
- Capacity: 250
from Terra Universal, Inc.
Made of electropolished 304 stainless steel for optimal cleanliness. Select conductive sleeves to make any system shown ESD-safe. These versatile systems accommodate a host of gowning room storage and dispensing requirements. All units with shelves feature InterMetro's site-select mounting posts for... [See More]
- Category: Industrial; Commercial; Residential
- Shelving/Racking Options: Single Sided
- Type: Racking; Garment Rack
- Width: 36
from Strong Hold Products
This cabinet comes with a bookcase upper compartment and a center work surface. The lower portion has 6 divided compartments and 2 extra-wide drawers. Doors can be added on the bottom for security. This all-welded cabinet will last through the rough test of time. [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Bookcase; Heavy Duty
- Depth: 26
from R. S. Hughes Company, Inc.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to stored items. 36 " wide chrome wire shelving is easy to assemble and offers a 800 lb. capacity per... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 36
from Cogan USA, Inc.
Engineered for wide loads, heavy loads and clear spans, Long Span Racking is designed to meet applications that exceed the capabilities of standard pallet racking. Long-Span Racking derives its superior strength and flexibility from the use H-Beams instead of roll-formed steel. The result is an... [See More]
- Category: Industrial
- Length: ? to 480
- Type: Racking; Heavy Duty
- Material: Steel
from Industrial Magnetics, Inc.
These stainless-steel racks are used for organizing and storing spray-paints, lubricants or other small, cylindrical cans right where you need them. Available in horizontal or vertical orientation, each rack holds up to 6 cans and can be ordered with either a magnetic mount or through-hole mounting... [See More]
- Category: Industrial
- Shelving/Racking Options: Single Sided
- Type: Racking
- Depth: 3.75 to 4.38
from Borroughs Corporation
Borroughs gravity-fed Battery Racks offer four levels of battery storage on angled mesh decking, with no rollers to break or seize. A corrosion resistant coating ensures longevity. [See More]
- Category: Industrial; Commercial
- Type: Racking; Gravity Flow; Battery Rack
from Akro-Mils, Inc.
Louvered Floor Rack,Two Sided,H 75 1/8. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold... [See More]
- Category: Industrial
- Capacity: 2000
- Type: Racking
- Length: 35.75
from UNARCO
Pallets are placed on rails that run the depth of the rack, cost effective [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Heavy Duty; Pallet; Drive-In
- Capacity: 68000
from Schoeller Arca Systems, Inc.
Floor rack 9011.830 [See More]
- Category: Industrial
- Length: 16.14
- Depth: 59.06
- Width: 35.43
from LISTA AG
The cantilever shelving systems are fully versatile: goods with different dimensions and weights can be stored at the same time. The cantilevers are screwed to vertical stands in increments of 100 mm which allows the storage levels to be adjusted as required. Cantilever shelving systems can be used... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving; Cantilever
- Material: Steel
from Terra Universal, Inc.
Fabricated of tubular stainless steel for durability and easy cleaning. Wall-mount design conserves precious cleanroom floor space. Includes 12 electropolished stainless steel hangers. These are the perfect racks wherever cleanliness and space are critical concerns. Fabricated of 16-gauge 304... [See More]
- Category: Industrial; Commercial; Residential
- Shelving/Racking Options: Single Sided
- Type: Racking; Garment Rack
- Capacity: 35
from Strong Hold Products
Strong Hold's closed shelving unit is the answer when security is not a concern, but strength is. These units have a welded construction with 14-gauge adjustable shelves. They also come fully assembled. This allows quick, easy access to your tools, or machine parts. [See More]
- Category: Industrial; Commercial; Residential
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty; Solid Shelf
- Depth: 18
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of colors; this item... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to stored items. 36 " wide chrome wire shelving is easy to assemble and offers a 800 lb. capacity per... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 36
from Cogan USA, Inc.
Cogan structural cantilever racking is what you need for handling medium- to extra heavy-duty loads. Ideal for storing short, long or awkwardly-shaped items, our cantilever racking features a special arm system designed for easy front loading without obstruction. Structural steel components... [See More]
- Category: Industrial
- Material: Steel
- Type: Racking; Bar Rack; Cantilever; Heavy Duty
- Features: Adjustable Shelving/Arms
from Borroughs Corporation
Borroughs Bumper Racks save floor space by storing bumpers and bumper covers vertically. Elevated arms with 24" depth adjust in 1" vertical increments. Made from heavy-duty 16 gauge steel. Anti-tip angle iron base can be easily anchored to the floor for extra stability. [See More]
- Category: Industrial; Commercial
- Type: Racking; Bumper Rack
from Akro-Mils, Inc.
Single-Sided Louvered Rack 36" x 66" for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable... [See More]
- Category: Industrial
- Capacity: 500
- Type: Racking
- Length: 36.19
from UNARCO
Gravity driven pallet flow system, sloped shelves moves pallets forward [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
- Capacity: 70000
from Schoeller Arca Systems, Inc.
Shelf with brackets [See More]
- Category: Industrial
- Width: 11.81
- Length: 35.43
from LISTA AG
Heavy-duty pull-out shelving systems are compact and optimally adapted to theinventory. Perfect for storing heavy items (e.g. injection moulds, punching tools, drives)and loading with lifting gear. They are designed for unit loads of up to 9000 kg andare available in three unit widths, three... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving
- Capacity: 19845
from Strong Hold Products
These combination cabinets offer flexibility to store manuals as well as tools. They are ideal storage solutions for maintenance, plant or warehouse areas. The top half of the cabinet features 3 adjustable shelves. 1 is a standard shelf and 2 are slotted with metal vertical dividers. Extra dividers... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty; Tool Shelf
- Depth: 24
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to stored items. 36 " wide chrome wire shelving is easy to assemble and offers a 800 lb. capacity per... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 36
from Cogan USA, Inc.
Make the most out of your storage or picking area with Cogan Very Narrow Aisle (VNA) Cantilever Racking. Designed for use with side loader fork trucks, our VNA cantilever racking maximizes storage capacity for a highly efficient use of floor space. The narrow design means our VNA cantilever racking... [See More]
- Category: Industrial
- Material: Steel
- Type: Racking; Bar Rack; Cantilever; Heavy Duty
- Features: Adjustable Shelving/Arms
from Borroughs Corporation
Offer open shelving areas for storing hanging parts like exhaust systems. Shelves can be accessed from any side. Rivet-Span products are constructed of heavy-duty 14-gauge steel frames and sturdy rack-like beam-to-post connections. Low initial cost and fast, easy installation are additional... [See More]
- Category: Industrial; Commercial
- Type: Racking; Hanging Parts Rack
from Akro-Mils, Inc.
Louvered Floor Rack,Two Sided,L36-3/16. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold... [See More]
- Category: Industrial
- Capacity: 1000
- Type: Racking
- Length: 36.19
from UNARCO
Built to meet your needs, 40 ft. continuous capability, welded construction [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Heavy Duty (optional feature); Pallet
- Capacity: 86000
from Schoeller Arca Systems, Inc.
Shelf with brackets [See More]
- Category: Industrial
- Width: 15.75
- Length: 35.43
from LISTA AG
A LISTA mobile shelving system is the perfect way to create lots of storage space in confined areas. When more space is needed in existing premises, LISTA has the solution: gain space without any extensions. Fixed shelf units are needed only if simultaneous access to all stored items; in all other... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Bookcase
- Material: Steel
from Strong Hold Products
Ideal for storage and display of parts, small heavy items or packaged merchandise in repair shops, tool rooms or machine shops. The drawers are 5" high x 9" wide in the 40" wide unit and have capacity up to 250 lbs. The shelves adjust on 2" centers with capacity up to 1900 lbs. each. [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Heavy Duty; Solid Shelf
- Depth: 20
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Wire Storage Systems with bins available in 48 ”, 60 ” and 72 ” lengths. All units utilize 74 ” posts. Non-marring caster kit (Model No.: WR-00H) sold separately. Bins are available in Blue, Green, Ivory, Red, Yellow, Black and Clear [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 48
from Borroughs Corporation
BORROUGHS has practical and economical storage solutions for long, fragile and difficult to store parts too. Vertical bins for awkward parts and horizontal racks for longer moldings keep these items neatly organized and protected from potential damage. [See More]
- Category: Industrial; Commercial
- Type: Racking; Long / Molding Parts Storage
from Akro-Mils, Inc.
KIT SIN PICK RACK 30150. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; Angled shelves keep parts at the front of bin; includes 32 Shelf Bins; 400 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 400
- Type: Racking; Pick Rack
- Depth: 12
from UNARCO
Modules use pallet rack to support the miles of conveyor and products [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Heavy Duty; Pallet
- Material: Steel
from LISTA AG
Pallet shelving systems are mainly used for storing goods e.g. on pallets or in containers which can be arranged on top of or next to each other to save space. The shelving elements can be assembled as single shelf units or even large systems depending on the space available and the goods to be... [See More]
- Category: Industrial
- Shelving/Racking Options: Open
- Type: Shelving
- Material: Steel
from Strong Hold Products
Ever have a project that requires just a little more workspace? This extra-wide shelving unit provides that additional work area, and its flip-up design allows you to gain that space on an "as needed" basis. Each panel provides and extra 30" of work area. [See More]
- Category: Industrial; Commercial
- Depth: 18
- Type: Shelving; Bookcase
- Length: 178
from R. S. Hughes Company, Inc.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Borroughs Tire Racks are made of Rivet-Span construction, and require no nuts or bolts for assembly. Tires rest on angle beams, keeping them securely in place. Available in single or double-entry units. [See More]
- Category: Industrial; Commercial
- Type: Racking; Tire
from Akro-Mils, Inc.
Pick Rack,1-Sided,32 ShelfMax Bins. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; Angled shelves keep parts at the front of bin; includes 32 Shelf Bins; 400 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 400
- Type: Racking; Pick Rack
- Depth: 12
from UNARCO
Four wheel nesting carts allow pallets to be pushed back, 2-6 pallets deep [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Heavy Duty; Pallet
- Capacity: 77000
from LISTA AG
Shelf storage walls are suitable for every industry as well as for every workplace and ensure optimum use of space and smooth handling. They can be individually configured thanks to various shelving depths, unit widths and shelving heights. LISTA shelf storage walls meet every requirement with... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed; Open
- Type: Shelving
- Capacity: 1499 to 2315
from Strong Hold Products
All welded closed shelving unit with (4) slotted shelves and (10) vertical dividers. [See More]
- Category: Industrial; Commercial
- Depth: 31
- Type: Shelving; Partioned Shelves
- Length: 70
from R. S. Hughes Company, Inc.
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Rivet-Span goes together without nuts, clips, or bolts...and stores almost anything. Rivet-Span is easy to assemble, yet strong. A unit consists of posts, horizontal beams and wood decking. A variety of beams are available to accom- modate a wide range of loads...and in spans and depths wider and... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Boltless
- Depth: ? to 48
from Akro-Mils, Inc.
KIT SIN PICK RACK 30110. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; Angled shelves keep parts at the front of bin; includes 96 Shelf Bins; 400 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 400
- Type: Racking; Pick Rack
- Depth: 12
from LISTA AG
Shelving systems in classical unit widths of 1000 or 1300 mm are suitable for every application, for every inventory type and for every kind of storage organisation. The system meets every requirement – from a "simple" unit with shelves up to a completely equipped storage facility with... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed; Open
- Type: Shelving
- Capacity: 6174
from Strong Hold Products
Transport small parts with this bin cart. It measures 37" w x 28" d x 40" h, with the overall height 48". It contains 40 plastic bins, 8 1/4" w x 14 3/4" d x 7" h that hold up to 60 lbs each. There are 2 swivel 6" x 2" mold casters and 2 rigid mold on rubber casters with a 6" floor lock. The handle... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Heavy Duty; Pick Rack
- Depth: 28
from R. S. Hughes Company, Inc.
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors;... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Borroughs Book Depository Storage Systems provide versatile, secure storage for books of all sizes, from volumes to individual literary works. Our systems are based on the Harvard Book Depository model, and designed for high capacity, high efficiency archival storage. • Borroughs Book... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Bookcase
from Akro-Mils, Inc.
Pick Rack,Single,W36-3/4,H60-1/4,D12. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; Angled shelves keep parts at the front of bin; 400 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 400
- Type: Racking; Pick Rack
- Depth: 12
from LISTA AG
Storerooms in archives, in trade and industry, in the office and in the workshop are always too small. The sliding shelf unit provides double the storage space. The principle is simple: the individual shelf units are pushed together and opened only where something needs to be taken out. The... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Bookcase
- Capacity: 176 to 331
from Strong Hold Products
This bin rack is ideal if you are putting it up against a wall. The 210 bins measure 4 1/8" wide x 10 7/8" deep x 4" high. This allows for a lot of small parts all in one organized area. [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Depth: 14
from R. S. Hughes Company, Inc.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Flexi-Bins from Borroughs organize your small parts inventory. Designed for parts departments they are sturdy enough to support a mezzanine. Flexi-Bins slide-in shelves and sliding dividers adjust easily to match changing inventory. Shelves may be raised or lowered when fully loaded, reducing... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving
- Depth: 12
from Akro-Mils, Inc.
Pick Rack 2-Sided, 30120. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; includes 144 Shelf Bins; 800 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 800
- Type: Racking; Pick Rack
- Depth: 12
from LISTA AG
Large, bulky and very heavy items can be stored in a wide span shelving system. Stored in a horizontal or vertical position, the goods are optimally accommodated in the wide span shelving systems. Large-area storage options make it easy to store and retrieve goods. Single compartment loads up to 600... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving
- Capacity: 6615
from Strong Hold Products
These shelving units are built to hold heavy items. The shelves can hold up to 200 pounds per square foot. The uprights are 12-gauge steel punched on 1" centers. Side and back cross braces provide stability to the units. These units are shipped knocked down with hardware and assembly instructions. [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Heavy Duty; Solid Shelf
- Depth: 18
from R. S. Hughes Company, Inc.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Products within this category come in a variety... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Ideal for storing large, heavy or bulky parts. Constructed with a closed, welded box shape with lapped and welded corners for rigidity, strength and the ability to handle impact loads. Borroughs HD Drawers install easily into our Box Edge Plus steel storage equipment. Shelves adjust easily without... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving
- Material: Steel
from Akro-Mils, Inc.
Pick Rack 2-Sided, 30110 Bins. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; includes 192 Shelf Bins; 800 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 800
- Type: Racking; Pick Rack
- Depth: 12
from Strong Hold Products
This pass thru bin rack is used in storerooms when doors are not available to obtain small inventory parts. Keep your product safe inside and allocate to employees as needed. This item measures 60" w x 16" d x 72" h, overall height is 78." Each opening is 11" w x 10" h. Other sizes are available at... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Heavy Duty; Pick Rack
- Depth: 16
from R. S. Hughes Company, Inc.
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Items within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Borroughs Wilsonstak offers a nationwide group of library equipment specialists who are fully prepared to assist you in all phases of Library Bookstack planning. Our Borroughs Wilsonstak experts are pleased to offer assistance with floor plan layouts, engineering data, product information, and... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed
- Type: Shelving; Bookcase
- Depth: 8 to 24
from Akro-Mils, Inc.
Pick Rack,2-Sided,64 ShelfMax Bins. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; includes 64 Shelf Bins; 800 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 800
- Type: Racking; Pick Rack
- Depth: 12
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
Aisle-Saver is a modular space-saving solution that effectively increases filing and storage capacity by 50%. Aisle-Saver also eliminates the loss of essential office industrial floor space to overflowing filing and storage, or the need for costly investments in expansion construction or relocation. [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Enclosed (optional feature); Open (optional feature)
- Type: Shelving
- Features: Adjustable Shelving/Arms; Portable (optional feature)
from Akro-Mils, Inc.
Pick Rack,Double,W36-3/4,H60-1/4,D242. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; 800 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 800
- Type: Racking; Pick Rack
- Depth: 12
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. SKUs within this category come in a variety... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Pick Rack
- Length: 36
from Borroughs Corporation
RIVET-SPAN ® SYSTEMS offer open shelving areas for storing larger items such as sheet metal and tires. Shelves can be accessed from any side. Rivet-Span products are constructed of heavy-duty 14-gauge steel frames and sturdy rack-like beam-to-post connections. Low initial cost and fast, easy... [See More]
- Category: Industrial; Commercial
- Type: Shelving; Racking; Shee Metal Rack
from Akro-Mils, Inc.
Pick Rack,1-Sided,36-3/4Wx60-1/4Hx18D. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; Angled shelves keep parts at the front of bin; 900 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 900
- Type: Racking; Pick Rack
- Depth: 18
from R. S. Hughes Company, Inc.
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
Pick Rack,2-Sided,36-3/4Wx60-1/4Hx39D. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; 1800 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 1800
- Type: Racking; Pick Rack
- Depth: 18
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Double Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds 24 30120 Yellow shelf Bins. Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; includes 24 Shelf Bins; 250 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 250
- Type: Racking; Pick Rack
- Depth: 12
from R. S. Hughes Company, Inc.
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors;... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds Shelf Bins, ShelfMax ® Bins, System Bins Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; 250 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 250
- Type: Racking; Pick Rack
- Depth: 12
from R. S. Hughes Company, Inc.
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds 12 30150 Yellow shelf Bins. Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; includes 12 Shelf Bins; 250 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 250
- Type: Racking; Pick Rack
- Depth: 12
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
Louvered Floor Rack,One Sided,H 75 1/8. Single-sided floor racks can be placed against wall to save floor space. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support 36clear AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service. Made... [See More]
- Category: Industrial
- Capacity: 1000
- Type: Racking
- Length: 35.75
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
27" Wide Bench Rack for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; Keeps parts and supplies in easy reach; 120 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 120
- Type: Racking
- Length: 27.88
from R. S. Hughes Company, Inc.
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible. Open hopper front bins with label area, provide fast access to stored items. This all-in-one... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Single Sided
- Type: Racking; Pick Rack
- Length: 36
from Akro-Mils, Inc.
36" Wide Bench Rack for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; Keeps parts and supplies in easy reach; 120 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 120
- Type: Racking
- Length: 36
from R. S. Hughes Company, Inc.
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to stored items. Units can be made mobile with Mobile Kit (Model No. WR-00H) sold separately. Bins are... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 36
from Akro-Mils, Inc.
Single-Sided Louvered Rack 36" x 66" for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Beige. Made in the USA; Made of Heavy-duty 16 gauge, cold-rolled steel for strength and durability; Allows bins to... [See More]
- Category: Industrial
- Capacity: 500
- Type: Racking
- Length: 36.19
from R. S. Hughes Company, Inc.
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this... [See More]
- Category: Industrial
- Shelving/Racking Options: Double Sided
- Type: Racking
- Capacity: 1800
from Quantum Storage Systems
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to stored items. Units can be made mobile with Mobile Kit (Model No. WR-00H) sold separately. Bins are... [See More]
- Category: Industrial; Commercial
- Shelving/Racking Options: Open
- Type: Shelving; Racking; Pick Rack; Wire
- Length: 36
from Akro-Mils, Inc.
Made in the USA; 500 lb. Weight Capacity. Made in the USA; Made of Heavy-duty 16 gauge, cold-rolled steel for strength and durability500 lb. Weight Capacity [See More]
- Category: Industrial
- Capacity: 500
- Type: Racking
- Length: 25