Palladium / Palladium Alloys Precious Metals and Alloys
from Umicore Metal Deposition Solutions
Coating material. Palladium. Purity. 99.95%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. Theoretical density at 20 °C in g/cm ³. 12.0. Melting point in °C. 1555. 10 ⁻ ² mbar in °C. 1450. 10 ⁻ ¹ mbar in °C. 1620. Boiling point in °C. 2963. [See More]
- Nonferrous: Palladium
- Width / OD: 0.0394
-
Shape / Form: Wire;
Wire
- Length: 0.0394
from GFS Chemicals, Inc.
ITEM#:5055. Pd. CAS#:7440-05-3. F.W.:106.40. NFPA#: Specific Gravity: DOT:4.1/II. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.999% min. Properties. No properties. [See More]
- Nonferrous: Palladium
- Shape / Form: Powder, Granule or Flake
from Technic, Inc.
Palladium Flake [See More]
- Nonferrous: Palladium
- Shape / Form: Flake
from Tokusen Kogyo Co., Ltd.
Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor devices during the production process to test for conductivity. As today ’s LSI chips become... [See More]
- Nonferrous: Palladium
- Width / OD: 0.0020 to 0.0098
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Length: 0.9843 to 5.91
from Technic, Inc.
Silver-Palladium Powder, Atomized [See More]
- Nonferrous: Silver; Palladium
- Shape / Form: Powder, Granule or Flake