Polysulfide Conductive Compounds
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Chemical System: Polyphenylene Sulfide; Epoxy
- Composition: Filled
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]
- Chemical System: Polyphenylene Sulfide; Polyurethane; Epoxy
- Composition: Filled
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP21TPFL-1AO is an electrically insulative, two part epoxy polysulfide system with a thermal conductivity of 9-10 BTU •in/ft2 •hr • °F [1.30-1.44 W/(m •K)]. As a polysulfide based system, it has very good chemical resistance, particularly to fuels, oils, hydraulic... [See More]
- Chemical System: Polyphenylene Sulfide; Epoxy
- Composition: Unfilled
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]
- Chemical System: Polyphenylene Sulfide; Epoxy
- Composition: Unfilled
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing