Ester / Diester Specialty Fluids and Lubricants

2 Results
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester
  • Kinematic Viscosity: 28.0
  • Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.9700
Becker Vacuum Pump Flushing Oil -- FO-100
from Becker Pumps Corporation

Non-hazardous, contains no known carcinogens [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Ester / Diester
  • Specific Gravity: 0.9650
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other; Flushing Oil
  • Flash Point: 444