Visual Indicator Solid State Power Controllers (SSPC)
from E-T-A Circuit Breakers
The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay. electronic overcurrent prodection. status indication. The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. [See More]
- Features: Visual Indicator
- Mounting: DIN; rail to EN 50 022-35x7.5 when used with socket 17-P10-Si (accessory)
- SSPC Type: DC Controller
- Load Voltage Range: 9 to 32
from Chromalox
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a... [See More]
- Features: Built-in Heat Sink; Visual Indicator
- Mounting: DIN
- SSPC Type: AC Controller (optional feature); DC Controller (optional feature)
- Load Voltage Range: 600
from E-T-A Circuit Breakers Ltd.
The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a... [See More]
- Features: Visual Indicator
- Mounting: Socket or Plug-in Style
- SSPC Type: DC Controller
- Input Current (Control Signal) Range: 0.5000 to 4