Microcontroller based Solid State Power Controllers (SSPC)
1 Result
28V 4-Channel High-Power Solid-State Power Controller (RPC) -- RP-263xxN0
from Data Device Corporation (DDC)
from Data Device Corporation (DDC)
The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current of up to 75 amps. [See More]
- SSPC Type: DC Controller; Microcontroller based; Programmable
- Analog Channels: 4
- Mounting: PCBoard
- Maximum Switching Current: ? to 300