Overload Protection Clamp Meters

6 Results
Clamp Meter incl. ISO Calibration Certificate -- 5861573
from PCE Instruments / PCE Americas Inc.

Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power... [See More]

  • Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
  • DC Current: 4 to 1500
  • AC Voltage: 4 to 600
  • AC Current: 4 to 1500
Clamp on Tester incl. ISO Calibration Certificate -- 5861572
from PCE Instruments / PCE Americas Inc.

Clamp on tester with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The clamp on tester (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent... [See More]

  • Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
  • DC Current: 4 to 1500
  • AC Voltage: 4 to 600
  • AC Current: 4 to 1500
Compact DMM/AC Clamp Meter -- HHM61
from OMEGA Engineering, Inc.

The HHM61 combination DMM/ac current clamp meter/digital thermometer is a compact, lightweight, multi-function test and measurement instrument at an economical price. The HHM61 is ideal for electrician ’s and technicians who need a portable test instrument that is both accurate and reliable. [See More]

  • Options & Features: Overload Protection; Range Switch
  • DC Voltage: ? to 400
  • Measurement Type: AC / DC
  • AC Voltage: ? to 750
Clamp Meter, AC/DC -- C-201
from REED-Direct

Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]

  • Options & Features: Auto-ranging; Battery powered; Overload Protection
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
DMM/Thermometer With AC Clamp Feature -- HHM59
from OMEGA Engineering, Inc.

The Model HHM59 is a lightweight completely portable digital clamp meter with a 3 1 /2 digit LCD display. This meter is well suited for use by electricians and technicians who require a portable instrument that is accurate and reliable and that has full digital multimeter capabilities. The integral... [See More]

  • Options & Features: Overload Protection; Range Switch
  • DC Voltage: ? to 1000
  • Measurement Type: AC / DC
  • AC Voltage: ? to 750
Clamp Meter, AC/DC -- CM-9940
from REED-Direct

Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]

  • Options & Features: Auto-ranging; Overload Protection
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600