Gun / Iron / Torch Plastic Welding and Assembly Equipment
from Interstate Plastics, Inc.
Overview. The Leister DIODE PID offers electronically regulated welding temperature and an external air supply, making it perfect for mobile installation work. Features. Temperature electronically regulated and digitally displayed. Electronic heating element protection. Adaptor tube with heat... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from U.S. Plastic Corporation
Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating: 23 CFM at 3000 FPM gets the job done fast. Powerful high speed universal... [See More]
- Equipment Type: Gun / Iron
from Ritmo America, LLC
R - SB 20 is a compact and ergonomic extruder. It ’s the smallest of the STARGUN series and it ’s perfect for working in narrow places thanks to the easy handling and the reduced overall dimensions. R - SB 20 is equipped with an extrusion output regulator and a safety system that allows... [See More]
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
- Process Capability: Plastic Extrusion
- AC Input Voltage: 208-230/240V_60Hz
from Leister USA
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h. Robust design (suitable for construction site use). Stepless adjustment of preheating temperature and output quantity. Output regulation during welding possible. Motor starting protection protects the device... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HT35-2/-3 is suitable for manual welding operations from small to medium size. [See More]
- Equipment Type: Gun / Iron
- Material Capability: Blister Packs, Laminated Cardboard, Plastic Foils, Textiles
- Process Capability: Ultrasonic / Linear Friction
from Interstate Plastics, Inc.
The Leister DIODE S is a handy, high-powered welding tool with an external air supply. The tool ’s rotary temperature controls help to produce consistent, quality welds with every use. Features. Heating-element overheat protection. Adapter tube heat protection. Push-fit and screw-on nozzles... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Ritmo America, LLC
R - SB 30 is a compact and precise extruder which adds to the R - SB 20 ’s characteristics a higher extrusion capacity: 7.06 Ib/h of extruded material. R - SB 30 is equipped with an extrusion output regulator, a safety system that allows the operator to work only after the right temperature... [See More]
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
- Process Capability: Plastic Extrusion
- AC Input Voltage: 208-230/240V_60Hz
from Leister USA
Compact and handy with a maximum output of 3.5 kg/h. Robust design (suitable for construction site use). Stepless adjustment of preheating temperature and output quantity. Output regulation during welding possible. Motor starting protection protects the device against cold-starts. 360 °... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HG20-1 is suitable for large manual welding operations. [See More]
- Equipment Type: Gun / Iron
- Process Capability: Ultrasonic / Linear Friction
from Interstate Plastics, Inc.
Overview. Named after a hot African desert wind, the Leister GHIBLI has two-step airflow switching and an adjustable temperature control, making it the idea tool for both welding and shrinking. Features. Welding results independent of voltage fluctuations and ambient temperature. Two-step,... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power; Three Phase Power
from Ritmo America, LLC
R - SB 40 is a powerful but compact extruder, available with several handle types to give the operator a more practical, efficient and versatile instrument. STARGUN R - SB 40 is lighter if compared to our competitor ’s equivalent model; this characteristic makes of our extruder an... [See More]
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
- Process Capability: Plastic Extrusion
- AC Input Voltage: 208-230/240V_60Hz
from Leister USA
Extremely compact, handy and low-noise thanks to its non-screw transportation and plastification. The lightest hand extruder. Ideal for confined spaces. Seperate, stepless temperature control for plastification unit and preheated air. Complies with DVS (German Welding Association) standards [See More]
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
- Material Capability: Plastic
from Rinco Ultrasonics USA
The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size. [See More]
- Equipment Type: Gun / Iron
- Process Capability: Ultrasonic / Linear Friction
from Interstate Plastics, Inc.
Overview. The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT JET S, you get high-powered, fatigue-free welding. LEISTER Part# 100.861. Features. Simple, electronically controlled... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power; Three Phase Power
from Ritmo America, LLC
R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and geo-textiles, sheets, thick pipes and for all those welds that are required to resist to continuous stress. During the welding phase the... [See More]
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
- Process Capability: Plastic Extrusion
- AC Input Voltage: 208-230/240V_60Hz
from Leister USA
Very compact and easy to handle with a maximum output rate of 1.8 kg/h. Robust design (suitable for construction site use). Stepless adjustment of preheating temperature and output rate. Output regulation during welding possible. Motor starting protection protects the device against cold-starts. 360... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations. [See More]
- Equipment Type: Gun / Iron
- Process Capability: Ultrasonic / Linear Friction
from Interstate Plastics, Inc.
Overview. The Leister TRIAC AT is an intelligent and robust hot-air hand tool for plastic welding and shrinking. Built to satisfy the most demanding indoor and outdoor applications, each unit undergoes a stringent quality check prior to leaving Leister ’s Switzerland factory. Features. e-Drive... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power; Three Phase Power
from Leister USA
Multifunctional display. Double sided, twist free wire intake. Freely adjustable swivel-mounted handgrip. Ergonomic construction. Maintenance-free blower. 360 ° rotating welding shoe. Low-noise, high power transmission [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HW70-3 is suitable for very small manual welding and cutting operations. [See More]
- Equipment Type: Gun / Iron
- Process Capability: Ultrasonic / Linear Friction
from Interstate Plastics, Inc.
Overview. Even though the Leister MINOR is lightweight and compact, it is an extremely powerful blower. It is ideally suited to work with the DIODE PID and DIODE S and can provide mobile air supply for Leister plastic welding systems. Features. Portable, Lightweight and compact. Powerful. Mobile air... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power; Three Phase Power
from Leister USA
Multifunctional display. Double sided, twist free wire intake. Freely adjustable swivel-mounted handgrip. Ergonomic construction. Maintenance-free blower. Low-noise, high power transmission. Extruder screw ideal for PVC. Easily adjustable air duct for all welding positions [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Rinco Ultrasonics USA
The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts. [See More]
- Equipment Type: Gun / Iron
- Process Capability: Ultrasonic / Linear Friction
from Interstate Plastics, Inc.
Overview. This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140 °F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and is highly durable,... [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power; Three Phase Power
from Leister USA
Screw extruder with barrel heater and integrated hot air blower (brushless) for preheating welding seams. Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive. Terminal with illuminated graphic display and operating keys suitable for construction sites. [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Screw extruder with barrel heater and integrated hot air blower for preheating welding seams. Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive. Terminal with illuminated graphic display and operating keys suitable for construction sites. [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Temperature electronically regulated and digitally displayed. Electronic heating element protection. Adaptor tube with heat protection. Push-fit and screw-on nozzles for round and profile welding rods. Air supply provided by the ROBUST or MINOR blowers. Suitable for mobile assembling applications... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Plastic
from Leister USA
Electronic temperature control. Overheating protection for heating elements. Adaptor tube with heat protection. Push-fit and screw-on nozzles for round and profile welding rods. Air supply provided by the ROBUST or MINOR blowers. Suitable for mobile assembling applications when connected to the... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Plastic
from Leister USA
Powerful. Compact. Robust. Construction site tried and tested [See More]
- Equipment Type: Gun / Iron
- Material Capability: Plastic
from Leister USA
Powerful pallet-shrinking tool. Uniform shrinkage. May be used in the most confined spaces. Integrated tool stand [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Three Phase Power
from Leister USA
Universal tool for welding and shrinking. Welding results independent of voltage fluctuations and ambient temperature. Two-step selectable air flow. Extensive range of accessories [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
The smallest hand tool. Electronic steplessly controlled temperature. Electronic steplessly controlled air flow. Electronic heating element protection. Low noise. Integrated flexible tool stand [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Temperature adjustment via rotary knob. Very small and light device. Ideal for pull welding and stitching. Air supply with ROBUST blower, MINOR or compressed air. Ideal for mobile use when coupled with MINOR blower. Wide range of accessories [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Lightweight and compact. Powerful. Mobile air supply for Leister welding machines [See More]
- Equipment Type: Gun / Iron
- Material Capability: Plastic
from Leister USA
High quality (ball bearing, silicone roller, wooden handle). Durability (silicone roller distance in the test over 65 000 m). Improved ergonomics, suitable for both left and right handed operators. Newly developed bow shape for higher pressure and work without strain. The optimum roller width for... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Plastic
from Leister USA
Compact device weighing just 600 grammes. Low in vibrations and noise, perfect for inside applications. Power saving thanks to standby mode. Increased safety upon power failure through start-up protection. Constant temperature with clear display [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
The TRIAC AT is the successor to the popular TRIAC PID and a cost-effective alternative to the widely used TRIAC S. It is designed for demanding plastic welding and shrinking jobs that require precise temperature and processing control. •Closed-loop control •Save preferred parameters for... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Plastic
- Process Capability: 0
- AC Input Voltage: 115/120V_60Hz
from Leister USA
Light and easy to handle. Ergonomic handle for welding without strain. Electronically protected heating element. Integral precision nozzle. Built-in start up protection in case of power interruption. Complete kit including accessories tool box and spare heating element [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Light and easy to handle. Ergonomic handle for welding without strain. Electronically protected heating element. Integral precision nozzle. Built-in start up protection in case of power interruption. Complete kit including accessories tool box and spare heating element [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Light and easy to handle. Ergonomic handle for welding without strain. Electronically protected heating element. Integral precision nozzle. Built-in start up protection in case of power interruption. Complete kit including accessories tool box and spare heating element [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Adaptor tube with heat protection. Electronic heating element protection. Motor shut-off at minimal carbon level. Multiple replacement of carbon brushes possible. Suitable for continuous operation [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Worldwide the smallest hand tool with digital display of set and actual temperature. Fatigue-free working thanks to its ergonomic handle. Heating element protection. Cooled heating element tube. Exact temperature control thanks to micro processor [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power
from Leister USA
Ultra-compact and flexible to use. Fatigue-free working thanks to its ergonomic handle. Heating element protection. Cooled protective tube [See More]
- Equipment Type: Gun / Iron
- AC Input Voltage: 115/120V_60Hz
- Material Capability: Plastic
- Input Phase: Single Phase Power