Resistance - Flash / Upset Butt Arc and Resistance Welding Equipment
from WeldComputer Corporation
Resistance Welding Diagnostics In A Suitcase. The Portable WeldView ® Monitor is designed to monitor any resistance welding application: 50/60 Hz; AC/DC single and three phase; capacitive discharge; inverter power supply; spot, seam, projection, flash/butt welders. NIST-traceable electronics... [See More]
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Equipment Type: Weld Monitor or Controller
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from DCC Corporation
The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators alert... [See More]
- Process Capability: Flash / Upset Butt; Welding
- Material Capability: Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from WeldComputer Corporation
WeldComputer Corporation ’s economical and easy-to-use WeldAware ® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts... [See More]
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Weld Monitor or Controller
- Input Phase: Single Phase Power
from DCC Corporation
The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire harness attachment... [See More]
- Process Capability: Flash / Upset Butt; Welding
- Material Capability: Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from WeldComputer Corporation
The WeldComputer ® Integrated Control-Monitor represents the best value solution for manufacturer looking for both a control to deliver consistent welding performance AND a monitor to prevent abnormal welds from passing through production undetected. Control any type of resistance welding... [See More]
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Equipment Type: Weld Monitor or Controller
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from DCC Corporation
The HotSpot PLUS is the newest member of DCC's HotSpot Capacitive Discharge welder family. It broadens the power range of the HotSpot series and offers several fixturing and welding attachments to facilitate simple spot welding, stud welding, and pin welding modes. In addition, the HotSpot PLUS... [See More]
- Process Capability: Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from WeldComputer Corporation
The WeldView ® Monitor for Resistance Welders. The WeldView ® Monitor for resistance welders provides a comprehensive and cost effective means of ensuring the integrity of every welded product. It typically performs more than a thousand separate checks on every production weld to verify the... [See More]
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Equipment Type: Weld Monitor or Controller
- Input Phase: Single Phase Power; Three Phase Power (optional feature)