Analog Front Panel Rotor-Stator Mixers
3 Results
Inline Dispersers -- MaxShear
from NETZSCH Premier Technologies LLC
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- User Interface: Analog
- Market / Application Trigger: Industrial
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Operating Condition: Continuous / In-Line
UTL Series Economy Line Inline ULTRA-TURRAX®
from IKA Works, Inc.
from IKA Works, Inc.
The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]
- User Interface: Analog
- Market / Application Trigger: Industrial
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
Batch Mixer -- Model BX/60
from Silverson Machines, Inc.
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- User Interface: Analog
- Capacity (volumetric): 0.1337 to 1069
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial; Laboratory