Pulse Transformer Electronic Transformers
2 Results
Pulse Transformer with Double Secondary Winding -- IT series
from Schaffner EMC Inc.
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 4kV. Ignition current up to 1A. Turns ratio up to 3:1:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 1 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.4 to 4 µs [See More]
- Other Transformer Types / Applications: Pulse Transformers
- Mounting: PCB/SMD
- Winding Turns: Step-Down Transformer; One to One
- Operating Frequency: 40000 to 500000
Pulse Transformer with Single Secondary Winding -- IT series
from Schaffner EMC Inc.
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 8 kV. Ignition current up to 3 A. Turns ratio up to 3:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 3 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.3 to 2.3 µs [See More]
- Other Transformer Types / Applications: Pulse Transformers
- Mounting: PCB/SMD
- Winding Turns: Step-Down Transformer; One to One
- Operating Frequency: 40000 to 500000