Computer Interface Motor Test Equipment

3 Results
Motor Testing
from ATS Automation

Motor testers measure motor performance at no load and at pre-defined load(s). Setting parameters for motor voltage, applied torque, and measure resulting motor current and speed while ramping applied motor torque to develop the complete motor performance characteristic graphs. All tests can be... [See More]

  • Features: Computer Interface
  • Online Test Parameters: Speed; Torque
  • Form Factor: Floor Mount
  • Input Voltage: 650
5 kV Electric Motor Analyzer -- MCE™ (Motor Circuit Evaluator)
from PdMA Corporation

The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]

  • Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
  • Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
  • Form Factor: Mobile
  • Input Voltage: 250 to 5000
E-Motor Testing -- TITAN eDrive
from HORIBA Instruments, Inc.

The progressive electrification of the powertrains in the mobility sector makes it necessary to test the individual drive motor and its inverter on the test bench in addition to complete powertrain investigations. In addition, electrified drives are now being used in a wide variety of vehicles on... [See More]

  • Features: Computer Interface
  • Online Test Parameters: Efficiency; Noise, Vibration, Harshness (NVH), Endurance
  • Form Factor: Stand Alone / Bench; Modular Test Bench Concept