Printer / Plotter Interface Motor Test Equipment
2 Results
5 kV Electric Motor Analyzer -- MCE (Motor Circuit Evaluator)
from PdMA Corporation
from PdMA Corporation
The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
- Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
- Form Factor: Mobile
- Input Voltage: 250 to 5000
5 kV Electric Motor Analyzer -- MCEMAX
from PdMA Corporation
from PdMA Corporation
MCEMAX ™ powered by MCEGold ® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables... [See More]
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
- Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
- Form Factor: Mobile
- Input Voltage: 250 to 5000