Controller Digital Counters

5 Results
Series Preset Counter and Ratemeter, PS2 CR -- PS2CRA
from Fargo Controls, Inc.

The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5... [See More]

  • Functions: Arithmetic Functions; Controller; Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Number of Functions: Multi
  • Reset: 4-30 VDC Negative Edge, Rear Terminal
1/16 DIN Counter and Batch Controller -- DPF940000
from OMEGA Engineering, Inc.

The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to... [See More]

  • Functions: Controller; Batch Counter (optional feature)
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Number of Functions: Multi
  • Reset: Manual
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Functions: Controller; Batch Counter
  • Display Type: LED
  • Direction: Bi-directional Counter
  • Number of Digits: 5 to 6
6-digit Panel Meter/Controller, Counter/Rate Indicator -- TEX-CTR10
from Define Instruments

This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]

  • Functions: Controller; Rate Indication
  • Display Type: LED
  • Direction: Bi-directional Counter
  • Number of Digits: 6
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Functions: Controller; Batch Counter
  • Display Type: LED
  • Direction: Bi-directional Counter
  • Number of Digits: 6