Computer Programmable Digital Counters
from Fargo Controls, Inc.
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]
- Programming: Computer Programmable
- Direction: Bi-directional Counter
- Number of Functions: Multi
- Functions: Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
from Specialty Product Technologies
The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the high alarm value. [See More]
- Programming: Keypad; Computer Programmable
- Display Type: LED
- Functions: Position Indicator
- Number of Digits: 5
from CARLO GAVAZZI Automation Components
24x48mm up to 2 inputs up-down counters for flush mounting. NPN, PNP or voltage inputs allow connection to any type of sensors or open collector output. The front key, which can be locked, allows fast and easy counting reset. 8 digit LCD display. 8mm digits. Reset button with locking function. [See More]
- Programming: Keypad; Computer Programmable
- Direction: Up Count; Down Count; Bi-directional Counter; Quad
- Number of Functions: Single
- Functions: Pulse Counter