Vibratory / Oscillating Viscometry Viscometers
from PCE Instruments / PCE Americas Inc.
Viscolite d15 is a portable resonant or vibrational viscometer used in industrial and research applications to measure viscosity in very small samples 10 ml / 0.34 oz and up. Featuring a built-in thermometer and a nearly maintenance-free design with no openly rotating parts, this handheld viscometer... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Display & Special Features: Handheld, Portable or Field
- Dynamic Viscosity Range: 0.0 to 5000
from PCE Instruments / PCE Americas Inc.
Viscolite d21 is a portable resonant or vibrational viscometer used in industrial and research applications to measure viscosity in samples 100 ml (100 cc) / 3.39 oz and up. Featuring a built-in thermometer with automatic temperature compensation and a nearly maintenance-free design with no openly... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Display & Special Features: Handheld, Portable or Field
- Dynamic Viscosity Range: 0.0 to 10000
from TDCollaborative, LLC
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
from Saint Clair Systems, Inc.
The VTS a proven technology, high frequency, intrinsically safe, vibrational viscosity and temperature sensor. Designed for use in printing, coating and industrial applications; the VTS is manufactured to provide reliable, repeatable viscosity measurement in the harshest of environments for years to... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Industry / Application: Coatings / Paints
- Dynamic Viscosity Range: 0.2000 to 200
from Cambridge Viscosity by PAC
The Model SPL374 is a flow-thru sanitary viscometer that is installed in laboratory and process fluid lines to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry; Electromagnetic Piston or Falling Ball; Other; Oscillating Piston
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring
from CSC Scientific Company, Inc.
The B-One TOUCH has a 7" touch screen. The B-ONE TOUCH lets you set measuring times for thixotropic products. Includes L1-L4 spindles. [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Display & Special Features: PC Interface / Networkable
from Automation Products, Inc.
Dynatrol ® Viscosity Systems provide fast, precise viscosity measurement for use on a wide variety of process industry applications: plastics, chemicals, inks, paper, oils, paints, shampoos, adhesives, coatings, foods, etc. The Dynatrol viscometer utilizes a unique vibratory principle to provide... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
- Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
- Dynamic Viscosity Range: 1 to 100000
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
from TDCollaborative, LLC
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
from CSC Scientific Company, Inc.
The EMS-1000 Vicsometer provides contact-free measurement. The sample is placed in a disposable tube, and an aluminum sphere - also disposable - is dropped in. Inside the instrument, magnets surrounding the tube create a rotating magnetic field that drives the motion of the sphere within the sample. [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Automation Products, Inc.
Dynatrol ® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections. Integral Temperature Measurement via... [See More]
- Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
- Display & Special Features: Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
- Dynamic Viscosity Range: 1 to 100000
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics