Unfilled Rubber Sheets and Films
from Saint-Gobain Composite Solutions
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Filler: Unfilled
- Industry: OEM or Industrial
- Chemical System: Polyethylene; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Styrene or Polystyrene; Vinyl / PVC
- Thickness: 9.20E-4 to 0.0230
from Wacker Chemical Corp.
ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]
- Filler: Unfilled
- Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Semiconductors or IC Packaging; Sanitary
- Chemical System: Silicone
- Thickness: 7.87E-4 to 0.0016
from Redwood Plastics
Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering. Sheet Rubber. Extruded Profiles. Rubber Lining Fabricated Parts. [See More]
- Filler: Unfilled
- Industry: OEM or Industrial
- Chemical System: Isoprene or Polyisoprene; Natural Rubber
- Thickness: 0.0312 to 1
from Elasto Proxy Inc.
We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]
- Filler: Unfilled
- Thickness: 0.0630
- Chemical System: Neoprene
- Width / O.D.: 42