Bowed / Curved Washer Spring Washers
from Stock Drive Products & Sterling Instrument - SDP/SI
Spring Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws [See More]
- Washer Type: Bowed or Curved
- Thickness: 10.000
- Outside Diameter: 0.322
- Material: Spring Steel
from Gardner Spring, Inc.
Curved Disc Springs exert relatively light thrust loads and are often used to absorb axial endplay. This disc has an outside diameter of 0.225 in. (5.715 mm) and an inside diameter of 0.11 in. (2.794 mm). It is made from Carbon Steel with 0.004 in. (0.10 mm) thinkness. [See More]
- Washer Type: Bowed or Curved
- Outside Diameter: 0.215
- Inside Diameter: 0.100
- Thickness: 0.004
from Stock Drive Products & Sterling Instrument - SDP/SI
Curved Spring Washer, 2.2mm Inside Diameter, 4.5mm Outside Diameter, M2 Screw Size, Material- Spring Steel HRC 43-50. [See More]
- Washer Type: Bowed or Curved
- Outside Diameter: 0.177
- Inside Diameter: 0.087
- Thickness: 0.012
from Gardner Spring, Inc.
Curved Disc Springs exert relatively light thrust loads and are often used to absorb axial endplay. This disc has an outside diameter of 0.225 in. (5.715 mm) and an inside diameter of 0.11 in. (2.794 mm). It is made from Carbon Steel with 0.004 in. (0.10 mm) thinkness. [See More]
- Washer Type: Bowed or Curved
- Outside Diameter: 0.225
- Inside Diameter: 0.110
- Thickness: 0.004
from Century Spring Corp.
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage... [See More]
- Washer Type: Bowed or Curved
- Material: Spring Steel; Spring Steel - SPR
from ASRaymond
Stock sizes in music wire and stainless steel. Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during... [See More]
- Washer Type: Bowed or Curved
- Outside Diameter: 0.215
- Inside Diameter: 0.100
- Thickness: 0.004