Control Panel Stepper Motor Drives

3 Results
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid