Class II/IIa Optical Triangulation Position Sensors
from Micro-Epsilon Group
The optoNCDT 1220 laser displacement sensor offers an attractive price/performance ratio, high measurement accuracy and ease of use. "Ready to use", the sensor can be easily integrated without having to make any further settings. [See More]
- Laser Safety: Class II/IIa
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 1
from Micro-Epsilon Group
The optoNCDT 1900 laser sensor offers a unique combination of high speed, size, accuracy and application versatility for displacement, distance and position measurements. The integrated high-performance controller enables fast and highly precise processing and output of measurement values. The... [See More]
- Laser Safety: Class II/IIa
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 10
from Micro-Epsilon Group
The powerful optoNCDT 1750 laser triangulation sensor is used for precise, high speed measurements in industrial applications. Due to its compact, robust design and different interfaces, the optoNCDT 1750 is ideal for industrial applications in automated machines and production plants. [See More]
- Laser Safety: Class II/IIa
- Standoff: 7.87 to 27.56
- Measurement Range: 3.94E-4 to 19.69
- Sampling Frequency: 0.3000 to 7.5
from Micro-Epsilon Group
The compact optoNCDT 1320 triangulation sensor from sensor specialist Micro-Epsilon offers maximum precision in a minimum of space. Due to its low weight combined with compact size, the optoNCDT 1320 can be easily integrated into restricted installation spaces and is ideally suitable for dynamic... [See More]
- Laser Safety: Class II/IIa
- Standoff: 0.7874 to 1.18
- Measurement Range: 3.94E-4 to 0.3937
- Sampling Frequency: 0.2500 to 2
from Micro-Epsilon Group
The compact optoNCDT 1420 triangulation sensor from sensor specialist Micro-Epsilon offers a unique combination of speed, size, performance and application versatility for displacement, distance and position measurements. The compact triangulation sensor achieves a high measurement accuracy and... [See More]
- Laser Safety: Class II/IIa
- Standoff: 0.7874 to 1.18
- Measurement Range: 3.94E-4 to 0.3937
- Sampling Frequency: 0.2500 to 4
from Micro-Epsilon Group
optoNCDT 1750DR sensors are designed for measurements with strongly reflecting objects and are used for distance measurements with reflecting plastics, mirror glass or polished metal. [See More]
- Laser Safety: Class II/IIa
- Standoff: 1.2 to 1.59
- Measurement Range: 0.3937
- Sampling Frequency: 0.3000 to 7.5
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Laser Safety: Class II/IIa; Class 2/2M
- Sampling Frequency: 200 to 3030
- Measurement Range: 39.37 to 138
- Linearity: 0.1600
from WDI Wise Device Inc.
The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and measures the distance... [See More]
- Laser Safety: Class II/IIa
- Sampling Frequency: 2
- Measurement Range: 0.0984
- Scan Field: Line
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Laser Safety: Class II/IIa; Class 2/2M
- Sampling Frequency: 0.0028 to 1.5
- Measurement Range: 0.2300 to 0.2500
- Linearity: 0.5000
from WDI Wise Device Inc.
The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]
- Laser Safety: Class II/IIa
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
- Source: Laser
from KEYENCE
LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]
- Laser Safety: Class II/IIa; Class 2/2M
- Sampling Frequency: 0.0 to 0.2630
- Measurement Range: 0.4900 to 0.6900
- Linearity: 0.1000
from WDI Wise Device Inc.
WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]
- Laser Safety: Class II/IIa
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
- Source: Laser
from KEYENCE
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]
- Laser Safety: Class II/IIa; Class 2/2M
- Sampling Frequency: 0.0 to 64000
- Measurement Range: 0.6800 to 0.8900
- Linearity: 0.1000
from WDI Wise Device Inc.
Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the protective... [See More]
- Laser Safety: Class II/IIa
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
- Source: Laser
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Laser Safety: Class II/IIa; Class 2/2M
- Sampling Frequency: 0.2000 to 3.03
- Measurement Range: 2.17 to 4.13
- Linearity: 0.1000
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Laser Safety: Class II/IIa; Class 2/2M
- Sampling Frequency: 0.4880 to 7.8
- Measurement Range: 0.3500 to 0.4300
- Linearity: 0.2500