Type 1 Surge Protective Devices (SPDs)
from CITEL SURGE PROTECTION
The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]
- Type Designation: Type 1
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Type Designation: Type 1
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Surge Suppression Incorporated
Advantage Panel Protection Series, Nema 1, Voltage Responsive Circuitry (Threshold Level Protection) [See More]
- Type Designation: Type 1
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from Zhejiang Benyi Electrical Co., Ltd
Lightning/ Surge Protector type 1 + type 2 at 1000VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1000V T1+2 DC SPD BUD-S1000 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]
- Type Designation: Type 1; Type 2
- Features: Simple visual indicators (e.g. LEDs)
- Standards: CE Marking; RoHS; TUV
from CITEL SURGE PROTECTION
Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]
- Type Designation: Type 1
- Mounting: In-line or Integrally Attached
- TVSS Signal Protection: Single Phase; Three Phase
- Nominal Discharge Current: 20 kA
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Type Designation: Type 1
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage Panel Protection Series, Nema 1, Voltage Responsive Circuitry (Threshold Level Protection) [See More]
- Type Designation: Type 1
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from Zhejiang Benyi Electrical Co., Ltd
Lightning/ Surge Protector type 1 + type 2 at 1500VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1500V T1+2 DC SPD BUD-S1500 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]
- Type Designation: Type 1; Type 2
- Features: Simple visual indicators (e.g. LEDs)
- Standards: CE Marking; RoHS; TUV
from CITEL SURGE PROTECTION
CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]
- Type Designation: Type 1; Type 2; Type 3
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Type Designation: Type 1
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage Panel Protection Series, Nema 1, Voltage Responsive Circuitry (Threshold Level Protection) [See More]
- Type Designation: Type 1
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Type Designation: Type 1; Type 2
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Type Designation: Type 1
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from CITEL SURGE PROTECTION
DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid Metal... [See More]
- Type Designation: Type 1; Type 2
- Connection: Screw Down Terminals
- Mounting: Symmetrical Rail 35 mm
- Nominal Discharge Current: 20 kA
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Type Designation: Type 1
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals