Buffer Amplifier and Comparator Chips
from Utmel Electronic Limited
1 TO 4 SINGLE ENDED BUFFER [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Win Source Electronics
Manufacturer: Integrated Circuit Systems. Win Source Part Number: 1183660-ICS8308AGILFT. Manufacturer Homepage: www.icst.com. Is this a common-used part?: Yes. Popularity: High. Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance [See More]
- Device Type: Buffer
from Quarktwin Technology Ltd.
Element Bit per Element Output [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Acme Chip Technology Co., Limited
HIGH SPEED OPERATIONAL AMPLIFIER [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: SOT-23-6
from Rochester Electronics
100113 - Logic Buffer/Driver, OR and NOR Outputs, Enable,4 Driver, ECL100K, CDIP24 [See More]
- Device Type: Buffer; StndLgc
- Package Type: DIP; CDIP; CDIP24
from DigiKey
IC BUF NON-INVERT 5.5V SOT353 [See More]
- Device Type: Buffer
- Package Type: SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from Lingto Electronic Limited
IC REDRIVER 2CH 20VFQFPN [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 2 CIRCUIT 8SOIC [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 8-SOIC (0.154, 3.90mm Width)
from LIXINC Electronics Co., Limited
IC BUF NON-INVERT 5.5V SC70-5 [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: SSOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from RS Components, Ltd.
A range of NXP Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2... [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: VSSOP
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from VAST STOCK CO., LIMITED
LCD Gamma Buffers 12 Channel Gamma Buffer [See More]
- Device Type: Buffer; LCD Gamma Buffers
from Utmel Electronic Limited
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85 [See More]
- Device Type: Buffer
from Win Source Electronics
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851691-SI53340-B-GM. Features: Clock IC 1.25 GHz. Package: Tray. Family Name: SI53340. Categories: Integrated Circuits (ICs). ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited. [See More]
- Device Type: Buffer
from Quarktwin Technology Ltd.
Address Driver 1 Element 1:2 Bit per Element 3-State Output 80-TSSOP [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOP; 80-TFSOP (0.240\", 6.10mm Width)
from Rochester Electronics
100122 - Buffer, 100K Series, 9-Func, 1-Input, ECL, CQFP24 [See More]
- Device Type: Buffer; StndLgc
- Package Type: QFL24
from DigiKey
IC BUFFER NON-INVERT 5.5V SOT25 [See More]
- Device Type: Buffer
- Package Type: SOT; SC-74A, SOT-753
from Lingto Electronic Limited
IC REDRIVER I2C 4CH 36VFQFPN [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 3 CIRCUIT 14SOIC [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 14-SOIC (0.154, 3.90mm Width)
from LIXINC Electronics Co., Limited
IC BUF NON-INVERT 5.5V SC70-5 [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: SSOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from RS Components, Ltd.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS. Logic Family = HCT. Logic Function = Buffer, Line Driver. Number of Channels = 8. Schmitt Trigger Input = Yes. Input Type = Single Ended. Output Type = 3 State. Polarity = Non-Inverting. Mounting Type =... [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
4 Channel LCD Gamma Correction Buffer +Vcom 14-TSSOP -40 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: TSSOP
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
74AHCT Series 5 V Push-Pull Quad Surface Mount Buffer/Line Driver - DHVQFN-14 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 14-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Silicon Labs. Win Source Part Number: 809537-SI53365-B-GTR. Packaging: Reel. Type: Fanout Buffer (Distribution). Mounting Style: SMD. Frequency - Max: 200MHz. Number of Circuits: 1. Input: LVCMOS. Output: LVCMOS. Supplier Device Package: 16-TSSOP. Temperature Range - Operating: -40... [See More]
- Device Type: Buffer
from Quarktwin Technology Ltd.
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-VFBGA (4.5x7) [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 56-VFBGA
from Rochester Electronics
100122 - Buffer, ECL100K, CDFP24 [See More]
- Device Type: Buffer; StndLgc
- Package Type: FL24
from DigiKey
IC BUF NON-INVERT -5.5V 28PLCC [See More]
- Device Type: Buffer
- Package Type: 28-LCC (J-Lead)
from Lingto Electronic Limited
IC REDRIVER I2C 4CH 100BGA [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 1 CIRCUIT 8SOIC [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 8-SOIC (0.154, 3.90mm Width)
from LIXINC Electronics Co., Limited
IC BUF NON-INVERT 5.5V SOT23-5 [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: SOT; SOT23; SC-74A, SOT-753
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Logic Family = LVC. Logic Function = Buffer. Number of Channels = 1. Schmitt Trigger Input = Yes. Input Type = Schmitt Trigger. Output Type = Single Ended. Polarity =... [See More]
- Device Type: Buffer
- Package Type: TSSOP; TSSOP
from Texas Instruments
18-V Supply Multi-Channel Gamma Correction Buffer 14-HTSSOP [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-SOIC (0.154 [See More]
- Device Type: Buffer
- Package Type: SOIC
from Utmel Electronic Limited
74LVC Series 5.5 V Triple Buffer Surface Mount - VSSOP-8 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOP; 8-VFSOP (0.091, 2.30mm Width)
from Win Source Electronics
Manufacturer: Micrel. Win Source Part Number: 1263193-SY89832UMITR. Manufacturer Homepage: www.micrel.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited [See More]
- Device Type: Buffer
from Quarktwin Technology Ltd.
Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5) [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 96-LFBGA
from Rochester Electronics
100322 - Buffer, 100K Series, 9-Func, 1-Input, ECL, PDIP24 [See More]
- Device Type: Buffer; StndLgc
- Package Type: DIP; DIP24
from DigiKey
IC BUF NON-INVERT 5.5V 14TSSOP [See More]
- Device Type: Buffer
- Package Type: TSSOP; 14-TSSOP (0.173", 4.40mm Width)
from Lingto Electronic Limited
IC REDRIVER I2C 4CH 100BGA [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 2 CIRCUIT 8UMAX [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
from LIXINC Electronics Co., Limited
IC BUFFER NON-INVERT 5.5V 6SON [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: 6-UFDFN
from RS Components, Ltd.
A range of NXP Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2... [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
5 Channel LCD Gamma Correction Buffer +Vcom 16-TSSOP -40 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: TSSOP
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
74LVC125A - Quad buffer/line driver with 5 V tolerant input/outputs; 3-state [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1031793-PCA9517AD,118. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Package: Tape & Reel. Applications: I2C. Standard Package: 2,500. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. Current -... [See More]
- Device Type: Buffer
- Operating Range: I2C
- Package Type: 8-SOIC (0.154", 3.90mm Width)
from Quarktwin Technology Ltd.
Element Bit per Element Output [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Rochester Electronics
100322 - Buffer, 100K Series, 9-Func, 1-Input, ECL, PQCC28 [See More]
- Device Type: Buffer; StndLgc
- Package Type: LDCC28
from DigiKey
IC BUFFER NON-INVERT 6V 20TSSOP [See More]
- Device Type: Buffer
- Package Type: TSSOP; 20-TSSOP (0.173", 4.40mm Width)
from Lingto Electronic Limited
IC REDRIVER 4GBPS 655FCBGA [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 2 CIRCUIT 8SOIC [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 8-SOIC (0.154, 3.90mm Width)
from LIXINC Electronics Co., Limited
SN54ACT374 OCTAL D-TYPE EDGE-TRI [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: -
from RS Components, Ltd.
Offering small package sizes, the NLU series from ON Semiconductors are a range of advanced CMOS high â speed non â inverting buffer. These CMOS logic gates provide protection when voltages of up to 7V are applied. Low Power Dissipation. Power down protection... [See More]
- Device Type: Buffer
- Package Type: ULLGA
from Texas Instruments
6-Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP -25 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
74LVC1G17 - Single Schmitt trigger buffer [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 6-XFDFN
from Win Source Electronics
Win Source Part Number: 1072523-LTC4300A-3IDD#PBF. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, Accelerator. Package: Tube. Applications: I2C - Hotswap. Standard Package: 121. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. [See More]
- Device Type: Buffer
- Operating Range: I2C - Hotswap
- Package Type: 8-WFDFN Exposed Pad
from Quarktwin Technology Ltd.
Element Bit per Element Output [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Rochester Electronics
2966 - Buffer/Driver [See More]
- Device Type: Buffer; BridGateDr
- Package Type: DIP; CDIP; CDIP14
from DigiKey
IC BUF NON-INVERT 5.5V 5TSSOP [See More]
- Device Type: Buffer
- Package Type: SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from Lingto Electronic Limited
IC DIMM MEM BUFFER 655FCBGA [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 2 CIRCUIT 8UMAX [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
from LIXINC Electronics Co., Limited
IC OPAMP GP 4 CIRCUIT 20CLCC [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: 28-LCC
from RS Components, Ltd.
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs. Logic Family = LCX. Logic Function = Buffer. Number of Channels = 4. Schmitt Trigger Input = No. Input Type = Single Ended, TTL. Output Type = 3 State. Polarity = Non-Inverting. Mounting... [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
10+1 Channel High Current Buffer 28-HTSSOP 0 to 70 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154 [See More]
- Device Type: Buffer
- Package Type: SOIC
from Utmel Electronic Limited
74LVTH Series 3.3 V 3-State Octal Buffer/Line Driver Surface Mount - TSSOP-20 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 20-TSSOP (0.173, 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1072525-LTC4303IDD#TRPBF. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, Accelerator. Package: Tape & Reel (TR). Applications: I2C - Hotswap. Standard Package: 2,500. Mounting: SMD (SMT). Input: 2-Wire Bus. Output:... [See More]
- Device Type: Buffer
- Operating Range: I2C - Hotswap
- Package Type: 8-WFDFN Exposed Pad
from Quarktwin Technology Ltd.
Element Bit per Element Output [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Rochester Electronics
2966 - Buffer/Driver [See More]
- Device Type: Buffer; BridGateDr
- Package Type: DIP; PDIP; PDIP20
from DigiKey
IC BUFFER NON-INVERT 5.5V SC74A [See More]
- Device Type: Buffer
- Package Type: SOT; SC-74A, SOT-753
from Lingto Electronic Limited
17G DATA/CLK DISTRIBUTOR 1-TO-2 [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 3 CIRCUIT 16QSOP [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: 16-SSOP (0.154, 3.90mm Width)
from LIXINC Electronics Co., Limited
IC OPAMP GP 4 CIRCUIT 14CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 14-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Texas Instruments range of Inverters and Buffers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family... [See More]
- Device Type: Buffer
- Package Type: PDIP; PDIP
from Texas Instruments
18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-TSSOP (0.173 [See More]
- Device Type: Buffer
- Package Type: SSOP; SOP; TSSOP
from Utmel Electronic Limited
74LVX Series 3.6 V Low Voltage Quad Buffer with 3-STATE Outputs - SOIC-14 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
from Win Source Electronics
Win Source Part Number: 1072526-LTC4307IDD#PBF. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, Accelerator. Package: Tube. Applications: I2C - Hotswap. Standard Package: 121. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. Current... [See More]
- Device Type: Buffer
- Operating Range: I2C - Hotswap
- Package Type: 8-WFDFN Exposed Pad
from Quarktwin Technology Ltd.
Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48) [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 28-LCC (J-Lead)
from Rochester Electronics
4050B - Buffer, CDIP16 [See More]
- Device Type: Buffer; StndLgc
- Package Type: DIP; CDIP; CDIP16
from DigiKey
IC BUFFER NON-INVERT 6V 20SO [See More]
- Device Type: Buffer
- Package Type: SOIC; 20-SOIC (0.295", 7.50mm Width)
from Lingto Electronic Limited
17G DATA/CLK DISTRIBUTOR 1-TO-3 [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 3 CIRCUIT 14SOIC [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: Surface Mount
from LIXINC Electronics Co., Limited
IC OPAMP JFET 1 CIRCUIT TO99 [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; J-FET
- Package Type: TO-99-8 Metal Can
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22. Logic Family = LVC. Logic Function = Schmitt Trigger Buffer. Number of Channels = 1. [See More]
- Device Type: Buffer
- Package Type: SOT-23
from Texas Instruments
22-V Supply, 10+1 Channel Gamma Correction Buffer 28-HTSSOP -25 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: HTSSOP
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-SOIC (0.154 [See More]
- Device Type: Buffer
- Package Type: SOIC
from Utmel Electronic Limited
ANALOG DEVICES - AD8074ARUZ - AMP TRIPLE BUFFER, 8074, TSSOP16 [See More]
- Device Type: Buffer
- Operating Range: Buffer
- Package Type: SSOP; SOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Standards and Certifications: RoHS
from Win Source Electronics
Win Source Part Number: 1072528-LTC4308IDD#PBF. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, Accelerator. Package: Tube. Applications: I2C - Hotswap. Standard Package: 121. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. Current... [See More]
- Device Type: Buffer
- Operating Range: I2C - Hotswap
- Package Type: 8-WFDFN Exposed Pad
from Quarktwin Technology Ltd.
Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154", 3.90mm Width) [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
from Rochester Electronics
5407 - Hex Buffer/Driver Open Collector Outputs. Dual Marked M38510/00803BDA [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: CFP14
from DigiKey
IC BUF NON-INVERT 3.6V 48TSSOP [See More]
- Device Type: Buffer
- Package Type: 48-TFSOP (0.240", 6.10mm Width)
from Lingto Electronic Limited
35G DATA/CLK DISTRIBUTOR 1-TO-3 [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
GAIN OF 2 BUFFER WITH R-R O/P [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: Surface Mount
from LIXINC Electronics Co., Limited
IC OPAMP JFET 1 CIRCUIT 8CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; J-FET
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
High Slew Rate 1800 V/ Î ¼s. Wide Bandwidth 110 MHz. Continuous Output Current ±300 mA. Output Current Limit Tolerance ±5 mA, ±5%. Power Supply Voltage from +5 V to ±15 V. Logic Family = CMOS, TTL. Number of Channels = 1. Schmitt Trigger Input = No. Output... [See More]
- Device Type: Buffer
- Package Type: PSOP; PSOP
from Texas Instruments
12 Channel Gamma Buffer with Dual Memory Banks 24-VQFN -40 to 95 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: VQFN
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 16-TSSOP (0.173 [See More]
- Device Type: Buffer
- Package Type: SSOP; SOP; TSSOP
from Utmel Electronic Limited
Buffer 2-CH Non-Inverting CMOS 6-Pin MicroPak2 T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 6-UFDFN
from Win Source Electronics
Win Source Part Number: 1107434-DS25BR101TSDX/NOPB. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Package: Tape & Reel (TR). Applications: LVDS. Standard Package: 4,500. Mounting: SMD (SMT). Input: CML, LVDS, LVPECL. Output:... [See More]
- Device Type: Buffer
- Operating Range: LVDS
- Package Type: 8-WFDFN Exposed Pad
from Quarktwin Technology Ltd.
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3 GHz 44-VFQFN Exposed Pad, 44-MLF ® [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 44-VFQFN Exposed Pad, 44-MLF®
from Rochester Electronics
54ACTQ244 - Buffer & Line Driver, Non-Inverting. Dual Marked 5962-9218601M2A [See More]
- Device Type: Buffer
- Package Type: CLCC20
from DigiKey
IC BUFFER NON-INVERT 6V 6TSSOP [See More]
- Device Type: Buffer
- Package Type: SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
from Lingto Electronic Limited
DATA SIGNAL DISTRIBUTOR 1-TO-3 [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
CLOSED-LOOP, R-R BUFFER [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
- Package Type: -40degC ~ 85degC
from LIXINC Electronics Co., Limited
IC OPAMP JFET 2 CIRCUIT 8CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; J-FET
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
High Slew Rate 1800 V/ Î ¼s. Wide Bandwidth 110 MHz. Continuous Output Current ±300 mA. Output Current Limit Tolerance ±5 mA, ±5%. Power Supply Voltage from +5 V to ±15 V. Logic Family = CMOS, TTL. Number of Channels = 1. Schmitt Trigger Input = No. Output... [See More]
- Device Type: Buffer
- Package Type: TO-263
from Texas Instruments
High Speed, Closed Loop Buffer 8-SOIC -45 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC,SOT-23
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:5 133.33 MHz 8-SOIC (0.154 [See More]
- Device Type: Buffer
- Package Type: SOIC
from Utmel Electronic Limited
Buffer 6-CH Non-Inverting Bipolar 14-Pin PDIP Tube [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: DIP; 14-DIP (0.300, 7.62mm)
from Win Source Electronics
Win Source Part Number: 1260946-SN75LVPE4410RNQT. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Package: Tape & Reel. Applications: PCI Express. Standard Package: 250. Mounting: SMD (SMT). Input: Differential. Output:... [See More]
- Device Type: Buffer
- Operating Range: PCI Express
- Package Type: 40-WFQFN Exposed Pad
from Quarktwin Technology Ltd.
Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5 GHz 16-VFQFN Exposed Pad, 16-MLF ® [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 16-VFQFN Exposed Pad, 16-MLF®
from Rochester Electronics
54F365 - Hex Buffer/Driver with TRI-STATE Outputs [See More]
- Device Type: Buffer; StndLgc
- Package Type: FL16
from DigiKey
IC TXRX NON-INVERT 5.5V 20SSOP [See More]
- Device Type: Buffer
- Package Type: SSOP; 20-SSOP (0.209", 5.30mm Width)
from Lingto Electronic Limited
1 TO 2 ANALOG SPLITTER DIFF. [See More]
- Device Type: Buffer
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 4 CIRCUIT 16QSOP [See More]
- Device Type: Buffer; Buffer, Voltage Feedback
from LIXINC Electronics Co., Limited
IC OPAMP GP 4 CIRCUIT 14CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 14-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22. Logic Family = LVC. Logic Function = Schmitt Trigger Buffer. Number of Channels = 1. [See More]
- Device Type: Buffer
- Package Type: SC-70; SC-70
from Texas Instruments
250mA High-Speed Buffer 5-DDPAK/TO-263 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: DDPAK/TO-263,PDIP,SOIC,TO-220
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154 [See More]
- Device Type: Buffer
- Package Type: SOIC
from Utmel Electronic Limited
Buffer, ReDriver 2 Channel 5Gbps 18-QFN (2x2) [See More]
- Device Type: Buffer
- Operating Range: USB 3.0
- Package Type: 18-XFQFN Exposed Pad
- Standards and Certifications: RoHS
from Win Source Electronics
Win Source Part Number: 1260955-SN75LVPE4410RNQR. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Applications: PCI Express. Standard Package: 3,000. Mounting: SMD (SMT). Input: Differential. Output: Differential. Current - Supply:... [See More]
- Device Type: Buffer
- Operating Range: PCI Express
- Package Type: 40-WFQFN Exposed Pad
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit TO-99-8 [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: TO-99-8 Metal Can
from Rochester Electronics
54FCT827 - 10-Bit Non-inverting Buffer [See More]
- Device Type: Buffer; StndLgc
- Package Type: LCC28
from DigiKey
IC BUF NON-INVERT 2.75V 6XSON [See More]
- Device Type: Buffer
- Package Type: 6-XFDFN
from Lingto Electronic Limited
IC REDRIVER I2C 2CH 8SOP [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 4 CIRCUIT 14CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 14-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Logic Family = LVC. Logic Function = Schmitt Trigger Buffer. Number of Channels = 3. Schmitt Trigger Input = Yes. Input Type = Single Ended. Polarity = Non-Inverting. [See More]
- Device Type: Buffer
- Package Type: SSOP; SSOP
from Texas Instruments
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70 [See More]
- Device Type: Buffer; Operational Amplifiers
- Package Type: PDIP,SOIC
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295 [See More]
- Device Type: Buffer
- Package Type: SOIC
from Utmel Electronic Limited
Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
from Win Source Electronics
Win Source Part Number: 1260958-PCA9600D,112. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Package: Tube. Applications: I2C. Standard Package: 100. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. Current - Supply:... [See More]
- Device Type: Buffer
- Operating Range: I2C
- Package Type: 8-SOIC (0.154", 3.90mm Width)
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit TO-3-8 [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: TO-3; TO-3-8
from Rochester Electronics
SN54AC244 Octal Buffers/Drivers With 3-State Outputs [See More]
- Device Type: Buffer; StndLgc
- Package Type: DIP; CDIP; CDIP20
from DigiKey
IC TXRX NON-INVERT 5.5V 48SSOP [See More]
- Device Type: Buffer
- Package Type: 48-BSSOP (0.295", 7.50mm Width)
from Lingto Electronic Limited
IC REDRIVER 1CH 8MLP [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 2 CIRCUIT 8CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Logic Family = 74LVC. Logic Function = Buffer. Number of Channels = 1. Schmitt Trigger Input = Yes. Input Type = Schmitt Trigger. Output Type = Push-Pull. Polarity =... [See More]
- Device Type: Buffer
- Package Type: SOT-353
from Texas Instruments
TFT 18 Gamma Buffer + Vcom Driver + Voltage Reference 48-TSSOP -40 to 105 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:5 20-CDIP (0.300 [See More]
- Device Type: Buffer
- Package Type: CDIP
from Utmel Electronic Limited
Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
from Win Source Electronics
Win Source Part Number: 1260959-P82B96DPZ. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Package: Tape & Reel (TR). Applications: I2C. Standard Package: 2,500. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. Current... [See More]
- Device Type: Buffer
- Operating Range: I2C
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
from Quarktwin Technology Ltd.
Instrumentation Amplifier 1 Circuit 32-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 32-CDIP (0.900\", 22.86mm)
from Rochester Electronics
HA-5002 - WIDEBAND, HIGH SLEW RATE, HIGH OUTPUT CURRENT BUFFER [See More]
- Device Type: Buffer; Current Sense Amplifier; Video / Wideband Amplifiers; Amplifiers
- Standards and Certifications: RoHS
- Package Type: CAN8
from DigiKey
IC BUFFER NON-INVERT 3.6V 14SO [See More]
- Device Type: Buffer
- Package Type: SOIC; 14-SOIC (0.154", 3.90mm Width)
from Lingto Electronic Limited
IC REDRIVER 1CH 16MLP [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 2 CIRCUIT 8CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
ON Semi, NB3F8L3005CMNTBG - Standard Logic - Buffers [See More]
- Device Type: Buffer
- Package Type: QFN
from Texas Instruments
High Performance, High Fidelity, High Current Audio Buffer 5-DDPAK/TO-263 -40 to 85 [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: DDPAK/TO-263
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:5 20-LCC (J-Lead) [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Converter 6-CH Inverting CMOS 16-Pin SSOP T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Win Source Electronics
Win Source Part Number: 1260962-PCA9600D,118. Category: Integrated Circuits (ICs) >Interface - Signal Buffers, Repeaters, Splitters. Type: Buffer, ReDriver. Package: Tape & Reel. Applications: I2C. Standard Package: 2,500. Mounting: SMD (SMT). Input: 2-Wire Bus. Output: 2-Wire Bus. Current -... [See More]
- Device Type: Buffer
- Operating Range: I2C
- Package Type: 8-SOIC (0.154", 3.90mm Width)
from Quarktwin Technology Ltd.
Isolation Amplifier 1 Circuit 48-LQFP (7x7) [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFP; 48-LQFP Exposed Pad
from Rochester Electronics
SN54ABT16240A 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS [See More]
- Device Type: Buffer; StndLgc
- Package Type: CFP48
from DigiKey
IC TRANSLATION TXRX 3.6V 16TSSOP [See More]
- Device Type: Buffer
- Package Type: TSSOP; 16-TSSOP (0.173", 4.40mm Width)
from Lingto Electronic Limited
IC MULTIPLEXER LVDS 4CH 48WQFN [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 1 CIRCUIT 8CDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Logic Family = LVC. Logic Function = NOT. Schmitt Trigger Input = No. Input Type = CMOS. Output Type = Open Drain. Mounting Type = Surface Mount. Package Type = TSSOP. Pin... [See More]
- Device Type: Buffer
- Package Type: TSSOP; TSSOP
from Texas Instruments
300 mA High Speed Buffer with Adjustable Current Limit 8-SO PowerPAD -40 to 125 [See More]
- Device Type: Buffer
- Package Type: DDPAK/TO-263,SO PowerPAD
from Nova Technology(HK) Co.,Ltd
Clock Clock Buffer IC 1:4 200 MHz 8-UFDFN [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin TSSOP [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
from Win Source Electronics
Win Source Part Number: 1000034-AD545ALH. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Bulk. Number of Circuits: 1. Standard Package: 1. Amplifier Type: General Purpose. Slew Rate: 2V/ µs. Gain Bandwidth Product: 1 MHz. Current -... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: TO-99-8 Metal Can
from Quarktwin Technology Ltd.
Isolation Amplifier 1 Circuit 20-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 20-CDIP (0.900\", 22.86mm)
from Rochester Electronics
74ABT126 - Quad buffer, 3-state [See More]
- Device Type: Buffer; AddLogFunc
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; TSSOP14
from DigiKey
IC BUFFER NON-INVERT 6V 14SSOP [See More]
- Device Type: Buffer
- Package Type: SSOP; 14-SSOP (0.209", 5.30mm Width)
from Lingto Electronic Limited
IC REDRIVER SATA 2CH 24WQFN [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 50MHZ LP 8CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A variety of types are available including standard logic gates, hex inverters, buffers, decoders & demultiplexers, Schmitt trigger... [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
High-Speed, Closed-Loop Buffer 8-SOIC -40 to 85 [See More]
- Device Type: Buffer
- Package Type: SOIC,SOT-23
from Nova Technology(HK) Co.,Ltd
Clock Clock Buffer IC 1:4 200 MHz 8-UFDFN [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-23 T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOT; SC-74A, SOT-753
from Win Source Electronics
Win Source Part Number: 1000401-LTC6268HS6-10#TRMPBF. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 500. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: J-FET. [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: SOT-23-6 Thin, TSOT-23-6
from Quarktwin Technology Ltd.
Isolation Amplifier 1 Circuit 20-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 20-CDIP (0.900\", 22.86mm)
from Rochester Electronics
Buffer, AC Series, 6-Func, 1-Input, PDIP20 [See More]
- Device Type: Buffer; StndLgc
- Package Type: DIP; DIP20
from DigiKey
IC BUFFER INVERT 6V 16SO [See More]
- Device Type: Buffer
- Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
from Lingto Electronic Limited
IC REDRIVER 8CH 10.3GBPS 54WQFN [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 4 CIRCUIT 14CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: CDIP; 14-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from low power consumption. The variety of types available include standard logic gates, hex inverters, buffers,... [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
650 MHz Selectable Gain Buffer with Disable 8-SOIC -40 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC,SOT-23
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin TSSOP T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1000504-OP462DRUZ-REEL. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Bulk. Number of Circuits: 4. Standard Package: 2,500. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 14-TSSOP (0.173", 4.40mm Width)
from Quarktwin Technology Ltd.
Logarithmic Amplifier 2 Circuit 24-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 24-CDIP (0.600\", 15.24mm)
from Rochester Electronics
Octal Buffer/Line Driver with 3-STATE Outputs [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; SOIC20
from DigiKey
IC BUF NON-INVERT 2.75V 5X2SON [See More]
- Device Type: Buffer
- Package Type: 4-XFDFN Exposed Pad
from Lingto Electronic Limited
IC MULTIPLEXER LVDS 1CH 40WQFN [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP JFET 4 CIRCUIT 14CERDIP [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; J-FET
- Package Type: CDIP; 14-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Logic Family = 74LVC. Logic Function = Buffer. Number of Channels = 1. Schmitt Trigger Input = Yes. Input Type = Schmitt Trigger. Output Type = Push-Pull. Polarity =... [See More]
- Device Type: Buffer
- Package Type: SOT-25
from Texas Instruments
Very Wideband, Low Distortion Triple Video Buffer 16-SSOP -40 to 85 [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Inverter Based Peripheral Driver, [See More]
- Device Type: Buffer
from Win Source Electronics
Win Source Part Number: 1000695-TLV9062IDGKT. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Tape & Reel. Number of Circuits: 2. Standard Package: 250. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: CMOS. Slew Rate:... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
from Quarktwin Technology Ltd.
Logarithmic Amplifier 2 Circuit 24-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 24-CDIP (0.600\", 15.24mm)
from Rochester Electronics
74ACT244 - Octal Buffer/Line Driver with 3-STATE Outputs [See More]
- Device Type: Buffer; StndLgc
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; TSSOP20
from DigiKey
IC BUF NON-INVERT 3.6V 56TSSOP [See More]
- Device Type: Buffer
- Package Type: 56-TFSOP (0.240", 6.10mm Width)
from Lingto Electronic Limited
DS125BR800A LOW-POWER 12.5-GBPS [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
CD54HCT126 QUAD 3-STATE BUFFER [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: -
from RS Components, Ltd.
HEX non-inverting buffer,HEF4050BT SO16 - Standard Logic - Buffers [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: VSON
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-UFDFN [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Inverter Based Peripheral Driver, 0.7A, PDSO4, ROHS COMPLIANT, PLASTIC, SOT-223, 4 PIN [See More]
- Device Type: Buffer
from Win Source Electronics
Win Source Part Number: 1000696-TLV9354QDYYRQ1. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Series: Automotive, AEC-Q100. Package: Tape & Reel (TR). Number of Circuits: 4. Standard Package: 3,000. Mounting: SMD (SMT). Output Type:... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Operating Range: Automotive
- Package Type: SOT-23-14 Thin, SOT-23 Variant
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail 20-LCCC (8.89x8.89) [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: 20-CLCC
from Rochester Electronics
74ACTQ16240SSC-G - 16-Bit Inverting Buffer/Line Driver with 3-STATE Outputs [See More]
- Device Type: Buffer; StndLgc
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; TSSOP48
from DigiKey
IC TRANSLATOR UNIDIR 8VSSOP [See More]
- Device Type: Buffer
- Package Type: 8-VFSOP (0.091", 2.30mm Width)
from Lingto Electronic Limited
IC REDRIVER LVDS 4CH 32WQFN [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
SN54BCT8373A SCAN TEST DEVICES W [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: -
from RS Components, Ltd.
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to... [See More]
- Device Type: Buffer
- Package Type: TSOP
from Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85 [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: VSON
from Nova Technology(HK) Co.,Ltd
Clock Multiplexer IC 2:8 200 MHz 16-UFQFN [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Line Driver 1-CH Inverting 3-ST CMOS 20-Pin SO Tube [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC; 20-SOIC (0.209, 5.30mm Width)
from Win Source Electronics
Win Source Part Number: 1001008-AD5750ACPZ. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Tray. Number of Circuits: 1. Standard Package: 1. Mounting: SMD (SMT). Amplifier Type: Instrumentation. Slew Rate: 2V/ µs. Current - Supply:... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 32-WFQFN Exposed Pad, CSP
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
from Rochester Electronics
74AHC125PW - Quad buffer/line driver; 3-state [See More]
- Device Type: Buffer; StndLgc
- Standards and Certifications: RoHS
- Package Type: SOT402
from DigiKey
IC TRANSLTR UNIDIRECTIONAL 8XSON [See More]
- Device Type: Buffer
- Package Type: 8-XFDFN
from Lingto Electronic Limited
LINE TRANSCEIVER, 1 FUNC, 4 DRIV [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
HIGH PERFORMANCE VIDEO OPERATION [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; General Purpose
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit. Logic Family = TinyLogic UHS. Logic Function = Buffer, Line Driver. Number of Channels = 1. Schmitt Trigger Input = No. Input Type = Single Ended. Output Type = 3 State. Polarity =... [See More]
- Device Type: Buffer
- Package Type: MicroPak
from Texas Instruments
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SOIC -40 to 85 [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC,SSOP
from Nova Technology(HK) Co.,Ltd
Clock Clock Buffer IC 2:8 200 MHz 16-TSSOP (0.173 [See More]
- Device Type: Buffer
- Package Type: SSOP; SOP; TSSOP
from Utmel Electronic Limited
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from Win Source Electronics
Win Source Part Number: 1001426-ISL28325FUZ-T7. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 1,000. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail 10-CFP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: 10-CDFF
from Rochester Electronics
74AHC126 - Quad buffer/line driver; 3-state [See More]
- Device Type: Buffer; AddLogFunc
- Standards and Certifications: RoHS
- Package Type: SOT762
from DigiKey
IC TRANSLATION TXRX 3.6V 16XQFN [See More]
- Device Type: Buffer
- Package Type: 16-XFQFN
from Lingto Electronic Limited
IC REDRIVER LVDS 4CH 48TQFP [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
IC OPAMP GP 4 CIRCUIT 20CLCC [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers; Operational Amplifiers; General Purpose
- Package Type: 20-CLCC
from RS Components, Ltd.
Hex Buffer Inverting TTL SO-16 - Standard Logic - Buffers [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable 16-SSOP -40 to 85 [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP
from Nova Technology(HK) Co.,Ltd
Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-UFDFN [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOT; SC-74A, SOT-753
from Win Source Electronics
Win Source Part Number: 1001488-LT1819IS8#PBF. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Series: LT ®. Package: Tube. Number of Circuits: 2. Standard Package: 100. Mounting: SMD (SMT). Amplifier Type: General Purpose. Slew Rate: 2500V/... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 8-SOIC (0.154", 3.90mm Width)
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
from Rochester Electronics
Nexperia 74AHC1G07GW - Buffer, AHC Series, 1-Func, 1-Input, CMOS, PDSO5 [See More]
- Device Type: Buffer; StndLgc
- Standards and Certifications: RoHS
- Package Type: SOT353
from DigiKey
IC TXRX NON-INVERT 6V 20DHVQFN [See More]
- Device Type: Buffer
- Package Type: 20-VFQFN Exposed Pad
from Lingto Electronic Limited
LINE TRANSCEIVER, 1 FUNC, 4 DRIV [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
LINEAR, 800 MHZ, CURRENT FEEDBAC [See More]
- Device Type: Audio Amplifiers; Buffer; Current Sense Amplifier; Instrumentation Amplifiers; Current Feedback
- Package Type: CDIP; 8-CDIP (0.300\", 7.62mm)
from RS Components, Ltd.
Hex Buffer Inverting TTL SO-16 - Standard Logic - Buffers [See More]
- Device Type: Buffer
- Package Type: SOIC; SOIC
from Texas Instruments
High Speed Buffer Amplifier 8-PDIP [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: PDIP
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 6-Pin X2SON T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: 6-XFDFN
from Win Source Electronics
Win Source Part Number: 1001934-LTC2057HVHS8#PBF. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Tube. Number of Circuits: 1. Standard Package: 100. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: Zero-Drift. Slew Rate:... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 8-SOIC (0.154", 3.90mm Width)
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail 14-CDIP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; 14-CDIP (0.300\", 7.62mm)
from Rochester Electronics
74AHC1G07 - Buffer, AHC Series, 1-Func, 1-Input, CMOS [See More]
- Device Type: Buffer; StndLgc
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; TSSOP5
from DigiKey
IC BUFFER NON-INVERT 6V 16SSOP [See More]
- Device Type: Buffer
- Package Type: SSOP; 16-SSOP (0.209", 5.30mm Width)
from Lingto Electronic Limited
LINE TRANSCEIVER, 2 FUNC, 2 DRIV [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
TLV2262AM LOW VOLTAGE RAIL-TO-RA [See More]
- Device Type: Audio Amplifiers; Buffer; Instrumentation Amplifiers
from RS Components, Ltd.
Hex Buffer Inverting TTL SO-16 - Standard Logic - Buffers [See More]
- Device Type: Buffer
- Package Type: SO
from Texas Instruments
Wideband, Fixed Gain Buffer Amplifier with Disable 8-SOIC [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOIC,SOT-23
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Utmel Electronic Limited
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin SSOP T/R [See More]
- Device Type: Buffer
- Standards and Certifications: RoHS
- Package Type: SOP; 8-VFSOP (0.091, 2.30mm Width)
from Win Source Electronics
Win Source Part Number: 1002125-LTC6248CMS#PBF. Category: Integrated Circuits (ICs) >Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps. Package: Tube. Number of Circuits: 4. Standard Package: 37. Mounting: SMD (SMT). Output Type: Rail-to-Rail. -3db Bandwidth: 120 MHz. Amplifier Type:... [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Package Type: 16-TFSOP (0.118", 3.00mm Width)
from Quarktwin Technology Ltd.
Differential Amplifier 1 Circuit Differential 16-CFP [See More]
- Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: 16-CFlatpack
from Rochester Electronics
74AHC1G125 - Bus buffer/line driver, 3-state [See More]
- Device Type: Buffer; AddLogFunc
- Standards and Certifications: RoHS
- Package Type: SOT886
from DigiKey
IC BUF NON-INVERT 5.5V 14DHVQFN [See More]
- Device Type: Buffer
- Package Type: 14-VFQFN Exposed Pad
from Lingto Electronic Limited
16G PCIE-4 REDRIVER [See More]
- Device Type: Buffer
from LIXINC Electronics Co., Limited
SN54ABTH32245 36-BIT BUS TRANSCE [See More]
- Device Type: Audio Amplifiers; Buffer
- Package Type: -
from RS Components, Ltd.
Hex Buffer Inverting TTL SO-16 - Standard Logic - Buffers [See More]
- Device Type: Buffer
- Package Type: SO
from Texas Instruments
Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 8-SOIC -40 to 85 [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC,SOT-23
from Nova Technology(HK) Co.,Ltd
Clock IC [See More]
- Device Type: Buffer
from Lansdale Semiconductor, Inc.
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900. These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR"... [See More]
- Device Type: Buffer
- Operating Range: Commercial; Industrial
- Package Type: DIP; Lead CAN / Flat Pack
from Renesas Electronics Corporation
The HA-5002 is a monolithic, wideband, high slew rate, high output current, buffer amplifier. Utilizing the advantages of the Intersil D.I. technologies, the HA-5002 current buffer offers 1300V/ µs slew rate with 110MHz of bandwidth. The ±200mA output current capability is enhanced by a... [See More]
- Device Type: Buffer
from Maxim Integrated
The MAX4285/MAX4286 single and MAX4287/MAX4288/MAX4387/MAX4388 dual ADC buffer amplifiers feature high-speed performance and single +3V supply operation. The MAX4285/MAX4286/MAX4288 and MAX4388 offer a disable feature that reduces power-supply current and places the outputs in a high-impedance... [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; SOT; SOIC(N), SOT
from Allied Electronics, Inc.
Buffer; 110 MHz (Typ.); 44 V (Between Vand V- Terminals); [See More]
- Device Type: Buffer
- Package Type: PDIP
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Device Type: Buffer
- Package Type: TO-5(8 Lead)
from Renesas Electronics Corporation
The HA-5002 is a monolithic, wideband, high slew rate, high output current, buffer amplifier. Utilizing the advantages of the Intersil D.I. technologies, the HA-5002 current buffer offers 1300V/ µs slew rate with 110MHz of bandwidth. The ±200mA output current capability is enhanced by a... [See More]
- Device Type: Buffer
from Maxim Integrated
The MAX4356 is a 16 x 16 highly integrated video crosspoint switch matrix with input and output buffers and On-Screen Display (OSD) Insertion. This device operates from dual ±3V to ±5V supplies or from a single +5V supply. Digital logic is supplied from an independent single +2.7V to... [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: LQFP
from Renesas Electronics Corporation
The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a... [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
from Maxim Integrated
The MAX4214/MAX4215/MAX4217/MAX4219/MAX4222 are precision, closed-loop, gain of +2 (or -1) buffers featuring high slew rates, high output current drive, and low differential gain and phase error. They operate with a single 3.15V to 11V supply or with ±1.575V to ±5.5V dual supplies. The... [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOT
from Renesas Electronics Corporation
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. [See More]
- Device Type: Buffer; Video / Wideband Amplifiers
from Maxim Integrated
The single MAX4036/MAX4037 and dual MAX4038/MAX4039 operational amplifiers operate from a single +1.4V to +3.6V (without reference) or +1.8V to +3.6V (with reference) supply and consume only 800nA of supply current per amplifier, and 1.1 µA for the optional reference. The MAX4036/MAX4038... [See More]
- Device Type: Buffer; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SC-70
from Renesas Electronics Corporation
The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]
- Device Type: Buffer; Operational Amplifiers; Video / Wideband Amplifiers
from Maxim Integrated
The MAX4200 –MAX4205 are ultra-high-speed, open-loop buffers featuring high slew rate, high output current, low noise, and excellent capacitive-load-driving capability. The MAX4200/MAX4201/MAX4202 are single buffers, while the MAX4203/MAX4204/MAX4205 are dual buffers. The MAX4201/MAX4204 have... [See More]
- Device Type: Buffer; Power Operational Amplifiers; Video / Wideband Amplifiers; Low-Noise Amplifier
- Standards and Certifications: RoHS
- Package Type: SOIC; SOT; SOIC(N), SOT
from Renesas Electronics Corporation
The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V... [See More]
- Device Type: Buffer; Operational Amplifiers; Video / Wideband Amplifiers
from Maxim Integrated
The MAX4208/MAX4209 ultra-low offset and drift instrumentation amplifiers feature exceptional precision specifications, low power consumption, rail-to-rail output, excellent gain-bandwidth product, and buffered REFIN/MODE input in a very small µMAX ® package. These devices use a... [See More]
- Device Type: Buffer; Instrumentation Amplifiers
- Standards and Certifications: RoHS
- Package Type: µMAX
from Renesas Electronics Corporation
The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating... [See More]
- Device Type: Buffer; Operational Amplifiers; Video / Wideband Amplifiers
from Renesas Electronics Corporation
The VCOM voltage of an LCD panel needs to be adjusted to remove flicker. This part provides a digital interface to control the sink current output that attaches to an external voltage divider. The increase in output sink current lowers the voltage on the external divider, which is applied to an... [See More]
- Device Type: Buffer; Video / Wideband Amplifiers