Compact AOTF module with fast wavelength tuning, high diffraction efficiency, and precise spectral resolution for spectroscopy, imaging, and laser-based optical systems. Read more...
More Product Announcements from CASTECH, Inc.The 1535nm Bonded Crystal delivers high efficiency and eye-safe laser performance, ideal for laser lidar, rangefinders, and miniature lasers with excellent energy stability and compact design. Read more...
More Product Announcements from CRYSTECH, Inc.Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Read more...
More Product Announcements from Accurate Bushing Company, Inc.RTP electro-optic Q-switches combine low operating voltage, high damage threshold, and up to 100 kHz repetition rates for pulsed lasers, phase modulation, and advanced photonics systems. Read more...
More Product Announcements from CRYSTECH, Inc.CASTECH's 2D Acousto-Optic Deflector delivers nRad-level positioning accuracy, scan rates exceeding 200 MHz, and inertia-free beam steering for semiconductor, photonics, and biomedical applications. Read more...
More Product Announcements from CASTECH, Inc.CASTECH AO Q-Switches offer high damage thresholds and fast switching for precise, high-energy laser pulses in marking, medical, and processing applications. Read more...
More Product Announcements from CASTECH, Inc.KD*P Pockels cells provide high electro-optic efficiency, wide spectral transmission (0.2–2.1 μm), and high damage threshold for laser Q-switching and optical modulation systems. Read more...
More Product Announcements from CRYSTECH, Inc.Vlier knurled knob quick release devices support precise manual adjustment in medical device assemblies where control, repeatability and durability matter. Available in stainless steel and two standard configurations Read more...
More Product Announcements from VlierHow to Reduce Vibration and Noise in High-Speed Railway Vehicles
Practical Vibration and Noise Control Approaches for Modern Railway Applications
In railway vehicles, vibration and noise can directly affect passenger comfort. In high-speed rail systems especially, even relatively small vibrations may influence:
- Interior noise levels
- Passenger comfort
... Read more...
More Product Announcements from Links-Japan, LLCKD*P Pockels Cells deliver stable Q-switching performance with high extinction ratio, low insertion loss, and high laser damage resistance, helping engineers improve pulse quality and reliability in medical, industrial, and scientific laser systems. Read more...
More Product Announcements from CRYSTECH, Inc.