Magnetic bearings operate best in vacuum or pressurized environments, leaving no room for leaks. Douglas Electrical Components provides custom hermetic feedthroughs and cable harnesses that isolate power, control, and monitoring signals. Our advanced epoxy sealing technology supports everything from fiber optics to high-power cables, maximizing signal integrity for turbines and flywheels. Read more...
More Product Announcements from Douglas Electrical ComponentsSqueezing rubber dams on wellhead cables ignores a deadly risk: internal gas migration. Under wellbore pressure, natural gas flows through cable interiors straight into electrical control boxes, risking catastrophic explosions. Douglas Electrical Components solves this with epoxy-sealed hermetic feedthroughs. They seal the cable's interior, block gas pathways, and adapt to any ESP config... Read more...
More Product Announcements from Douglas Electrical ComponentsChoosing the right hermetic seal for semiconductor equipment is a balance of temperature, density, and material needs. While traditional glass-to-metal (GTMS) and ceramic (HTCC) seals excel in high-temperature plasma environments, epoxy seals offer superior cryogenic performance, the highest conductor density, broad material compatibility, and extreme design flexibility without costly to... Read more...
More Product Announcements from Douglas Electrical ComponentsSemiconductor manufacturing demands extreme precision and ultra-clean vacuum environments. Douglas Electrical Components provides hermetic electrical feedthroughs engineered for UHV systems down to 10⁻⁹ Torr, enabling reliable power, signal, and fiber connectivity with ultra-low outgassing, high-voltage capability, and custom integration for semiconductor equipment. Read more...
More Product Announcements from Douglas Electrical ComponentsThis porous ceramic chuck is engineered for uniform suction and damage-free holding, providing micron-level flatness and cross-contamination prevention in high-precision semiconductor manufacturing. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.Porous ceramic chuck features uniform permeability, high strength, and excellent thermal resistance, ideal for semiconductor wafer grinding and precision processing applications. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.High-precision SiC prealigner chuck with superior thermal and chemical resistance for wafer clamping, inspection, and transport in semiconductor manufacturing. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.Why Choose Ceramic Glue Dispensing Nozzle for Die bonding machine? Read more...
More Product Announcements from Suntech Applied Materials (Hefei) Co.,LtdDouglas Electrical Components manufactures custom hermetic high voltage feedthroughs for wires, cables, terminals, studs, and connector applications. Utilizing proprietary epoxy sealing technology, these feedthroughs support voltages up to 30kV+ while maintaining reliable hermetic sealing in vacuum, pressure, hazardous, and harsh-environment applications. Read more...
More Product Announcements from Douglas Electrical Components