In this Sample Club project, we’re sharing a free downloadable design for a beautiful laser-cut wall hanging made from basswood plywood. Download the AI, CDR, or SVG file below and create the project on your own laser system from start to finish! Read more...
More Product Announcements from Epilog Laser Corp.Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. Read more...
More Product Announcements from World Star TechApplications:
- Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs
- Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light
- Life Science Research: Applications such as Raman spectroscopy and confocal microscopy
- Medical and Healthcare Devices: Instruments requiring precise and powerful red.../li>
Laser Machines: Our mission is to provide reliable, high-quality laser machines filled with the features you need to meet your business goals. Read more...
More Product Announcements from Epilog Laser Corp.With both CO2 and fiber laser capabilities in the dual-source Fusion Pro machines, you can move seamlessly from engraving wood and acrylic to permanently marking metals and plastics without changing platforms. Read more...
More Product Announcements from Epilog Laser Corp.- Industrial Measurement and Alignment
- Positioning and Sensing
- Machine Vision
- Scanning
The HL85023MG 850 nm infrared laser diode delivers up to 260 mW continuous output with stable single-mode operation and low threshold current. Designed for reliability across -40°C to +75°C, it is ideal for night vision, optical sensing, and laser module applications requiring precise IR illumination. Read more...
More Product Announcements from World Star TechThe OSRAM PLPT9 450LB_E is a compact 9mm TO-can 5W blue laser diode (447 nm) with ESD protection and high-temperature operation. Ideal for stage lighting, projection, and electronic equipment, it delivers long life, excellent beam quality, and reliability. Available from stock with full characterization for engineering applications. Read more...
More Product Announcements from World Star TechThe HL40033G is a high-power 1W violet laser diode (405 nm) in a compact 9 mm TO package. Ideal for imaging, biomedical, industrial, and display applications, it features low operating current and voltage, multiple transverse modes, and TE mode oscillation, offering reliable performance with full characterization available. Read more...
More Product Announcements from World Star TechThe HL65303HD high-power red laser diode emits 665 nm light with 1.3 W output, ideal for medical and healthcare applications. Its focused, efficient beam supports photodynamic therapy, diagnostic devices, and life science research, providing precise, reliable performance in demanding clinical and laboratory settings. Read more...
More Product Announcements from World Star Tech