RF Product Model 5o0156630150170 (150~170MHz): Advantages include low insertion loss (0.6dB), high isolation (18dB), and excellent VSWR (1.3). Supports 300W forward/150W reverse power, adopts TAB connector, operates stably at -10~+70°C, and features compact size (56*63.5*15mm). Suitable for RF power amp protection, widely used in communication, medical, security, military fields. Read more...
More Product Announcements from 5o.com5o.com 500W High Power VHF 150–180MHz Coaxial RF Isolator; low IL, high isolation, safeguards radio comms transmitters against reflected power Read more...
More Product Announcements from 5o.com5o.com high-performance C Band 5.0-6.0GHz RF Ferrite Coaxial Isolator with low insertion loss & high isolation. Protect microwave radio systems & transmitters from reflected power damage. Custom specs available. Read more...
More Product Announcements from 5o.com1950MHz to 2600MHz UHF band RF coaxial circulator with high isolation, low insertion loss & excellent temperature stability. Supports SMA/N connectors, ideal for 5G, LTE, radar & wireless infrastructure. Read more...
More Product Announcements from 5o.comHigh-performance C Band 4.0~8.0GHz RF coaxial isolator designed for telecommunication systems. Features low insertion loss, high isolation, and excellent stability for 5G, base stations and wireless communication equipment. Read more...
More Product Announcements from 5o.comPrecision OEM components: From Micro-SMD modules to ultra-low noise modular assemblies Read more...
More Product Announcements from Corech MicrowaveNon-contact, friction-free fiber optic rotary joint for single-mode systems, with ±50nm bandwidth, EMI immunity and no signal leakage. Suitable for high-end robotics, military turrets, medical equipment, surveillance and material handling. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.High RF performance, ultra-competitive price.
Military, space and commercial applications.
Custom design available upon request.
Support one year standard warranty Read more...
More Product Announcements from UIY Inc.UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Read more...
More Product Announcements from UIY Inc.UIYDI2531A800T1000, high-perf Drop-in Isolator for 800-1000MHz, crucial in wireless systems. Read more...
More Product Announcements from UIY Inc.