We are proud of our top-class technical capabilities among manufacturers of ceramics and high-melting-point metals in terms of both dimensional and geometric accuracy. There is no limit to the precision demanded by our customers, which is becoming more and more sophisticated as time and technology change. In order to keep up with such demands, we are constantly pursuing stable high-preci... Read more...
More Product Announcements from Top Seiko Co., Ltd.Abrisa Technologies offers Precision XY Saw Cutting services utilizing processes originally developed for semiconductor wafer dicing. The camera assisted array saw cutting method is ideal when parts are rectangular and volumes high as well as when parts are small or when parts require XY dimensional tolerances such as 0.025mm with consistent perpendicularity of edges to faces. Read more...
More Product Announcements from Abrisa TechnologiesPyroid® pyrolytic graphite offers superior heat conduction and insulating capability in one material. And it resists erosion under vacuum. Read more...
More Product Announcements from MINTEQ® International Inc, Pyrogenics GroupAbrisa Technologies offers convenient total solution services for the application of mounting tapes and gaskets to coated, screen printed and fabricated optical commponents. Well-suited for when parts need to be mounted, installed into brackets or require an environemtal seal. Read more...
More Product Announcements from Abrisa TechnologiesAbrisa Technologies provides precision custom fabrication & machining of flat glass components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. Cutting, edging, machining, grinding, polishing, screen printing, laser etching, strengthening as thin as 0.1mm. Read more...
More Product Announcements from Abrisa TechnologiesWatch our NEW Abrisa Technologies Capabilities Video detailing our Total Solution and Single-Point Accountability approach for custom precision optical coatings, specialty glass fabricartion and more. Read more...
More Product Announcements from Abrisa TechnologiesDownload from the URL our documents about Diffusion Bonding Service Examples Read more...
More Product Announcements from Top Seiko Co., Ltd.Mechanical Research & Design, Inc. is an industry leader in the supply of temporary to permanent Outage Equipment Hatches [OEH] to supply quick and easy to install isolation barriers into the entrance tube of missile walls during outages in the event of reactor boiling. We have several custom designs, including: semi-permanent (can be removed with hand tools if needed) enclosures tha... Read more...
More Product Announcements from Mechanical Research & Design, Inc.The services offered at Laird Plastics are solution-oriented, designed to save time, increase productivity, and maximize cost-effectiveness. We offer services in all areas of the plastics industry, from custom cuts and fabrication to customized stock programs. Read more...
More Product Announcements from Laird Plastics, Inc.Abrisa Technologies helps customers quickly ramp to meet time-to-market demand by collaborating with them from concept through production including the expeditious supply of samples and prototypes that may be required. Read more...
More Product Announcements from Abrisa Technologies