-
Supplier: HVACQuick.com
Description: Fantech FRD Fan. 20x10" Duct - 1,013 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Hinged assembly for easy service accesses to motor/impeller. Rectangular
-
Supplier: HVACQuick.com
Description: Suncourt in-line duct booster fan. 10 inch round ducts. Balanced Aluminum fan blades. 300 CFM free air. 1.5 Amps. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the
-
Supplier: HVACQuick.com
Description: Ostberg CK10C inline fan. 10" round duct connection - 708 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful, high capacity, and compact fan systems. They are designed for
-
-
Supplier: HVACQuick.com
Description: Fantech FG Inline Fans. 10" Round Duct - 589 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 to 12 inch duct diameters. 117 to 801
-
Supplier: Ostberg Americas, Inc.
Description: The CK is an in-line centrifugal duct fan with high capacity and excellent reliability. The straight through radial fan is compact and very easy to install. It can cope with high pressure and long duct runs, whilst still operating at acceptable sound levels. The CK
- Design Configuration: Centrifugal
- Maximum Diameter (Fan or Blower Wheel): 13.54 inch
- Media Temperature: 122 F
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline
- Air Flow Rate: 1187 to 1377 SCFM
- Design Configuration: Axial
- Environment: Clean Air / Gas
- Features: Wall / Panel Mount
-
Supplier: Greenheck
Description: Propeller Tube Axial Fans For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact size and the
- Air Flow Rate: 2400 to 74000 SCFM
- Design Configuration: Axial
- Drive Options: Direct Drive, Belt Drive
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Nortek, Inc.
Description: ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP DUCT SIZE 4-1/2 LENGTH X 18-1/2 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION,
- Air Flow Rate: 600 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Nortek, Inc.
Description: ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT
- Air Flow Rate: 1000 to 1100 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Nortek, Inc.
Description: ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT
- Air Flow Rate: 700 to 800 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Nortek, Inc.
Description: MATERIAL ROOF MOUNTING TYPE 8 INCH OR 10 INCH INLET SIZE 8 INCH OR 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP INCLUDES 8 DUCT CONNECTOR, (1) 8 TO 10 ROUND TRANSITION, HANGER KIT
- Air Flow Rate: 260 to 280 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Description: Models DM and DMS are belt drive, forward curved inline duct blowers. These all purpose blowers provide an economical solution to many air moving requirements. Model DM is designed for indoor use and available with 7", 9", 10", 12", 15" and 18" blowers. Model DMS is designed for
- Design Configuration: Centrifugal
- Drive Options: Belt Drive
- Environment: Clean Air / Gas
- Maximum Diameter (Fan or Blower Wheel): 9 to 20 inch
-
Supplier: Hartzell Air Movement
Description: Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans.
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
-
Supplier: Hydrofarm, Inc.
Description: proper function the Ice Box must be installed on the exiting air duct flange, not the incoming air! Air-cooled reflector and inline fan with approximately 250 CFM for maximum efficiency Reflectors can be daisy chained using one fan as long as each reflector gets a minimum
-
Supplier: Hydrofarm, Inc.
Description: proper function the Ice Box must be installed on the exiting air duct flange, not the incoming air! Air-cooled reflector and inline fan with approximately 250 CFM for maximum efficiency Reflectors can be daisy chained using one fan as long as each reflector gets a minimum
Find Suppliers by Category Top
Featured Products Top
-
requirements by more than 50% over conventional centrifugal fans. The straight, in-line design eliminates the need for costly, space-consuming transitions, elbows, and inlet boxes. Nyb Duct Fans are licensed to bear the AMCA Seal. DESIGN FEATURES (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Commercial and residential ductwork rely on inline duct fans. These duct fans save space and stay out of sight while effectively facilitating (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
to meet diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
on the top, side, or front (door) of the enclosure Maintain temperatures at a user defined thermostat setting Systems are supplied with air filter and ducting kit Maintains slight pressurization in the enclosure while running 10 year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES 10 year warranty UL Classified Small (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Popular Products In Lighting & Ventilation - Big Bruin
• Fantech FR250 FR Series Round Inline Exhaust Fan , 10 -inch Duct (649 CFM) .
-
Grainger.com
…In., 60 Hz, 1 Phase, Motor RPM 2600, Motor Enclosure External Rotor, Height 10 -1/2 In., Speed .... Inline Fan , Housing Material Galvanized Steel, Fits Duct Dia.
-
Residential Forced Air System Cabinet Leakage and Blower Performance
The presence of several duct elbows and an inline fan in the duct system and other mixing fans in the room contributed to this mixing. .... Analysis of the samples indicated that the concentration was uniform to within 10 %.
-
Shopping In Fans & Heaters - Big Bruin
…and permanently lubricated with permanent split capacitorControls: Rear Mounted Pull Cord SwitchPower Cord: 10 Black SJT Type .... • Global Industrial Vortex Inline Duct Blower Fan 14 Inch .
-
Monitored Energy Performance of Electrochromic Windows Controlledfor Daylight and Visual Comfort
This water flowed at a constant rate of about 1.26 10 -4 m3 /s (2 gpm) through a heat exchanger in the cooling duct and was monitored by a turbine flowmeter (Hoffer 3/8 in., linear flow range 0.75-7.5 .... Air flow through this exchanger was controlled by a variable speed inline fan in the cooling duct.
-
Advanced Materials for Thermal Management of Electronic Packaging
The addition of a duct and a dedicated fan will increase the complexity and cost of the cooling solution. .... the ambient temperature local to the downstream processor may be as much as 10 –15 C higher … alleviate this problem is to lay out the processors in staggered rather than inline fashion on the…
-
CR4 - Thread: How to Calculate Static Pressure in Exhaust Duct
# 10 . .... Re: How to Calculate Static Pressure in Exhaust Duct . .... You probably will not need a fan but if you feel you do install an inline fan on the horizontal (you can get them in plastic) with a drain tap.
-
DAYTON HVAC Motor,1/20 HP,1550 rpm,115V,3.3 - 3.3 Inch Diameter Motors - 3M547|3M547 - Grainger Industrial Supply
I have two Romlair inline fans that use this motor. .... I'm going to install these fans on some duct work for venting several commercial dehydrators. .... 2 years, 10 months ago .