-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: Battery operated 12 Volt DC Adapts to 1-1/2 or 1-1/4 Discharge Liberty's model 441 takes over when the power goes out. Operating from the power of a marine-grade deep-cycle battery*, the 441 features a high-output 12 volt pump, advanced 5-stage charging system,
- Discharge Size: 1.25 to 1.5 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: stones and construction debris. Totally sealed and radon-ready, the SumpBox® is available with 1/3 and 1/2 hp pumps. A clear disposable construction cover protects the system during masonry work and rough-in. Options include alarm and 12 volt battery back-up
- Discharge Size: 1.5 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
-
Supplier: STA-RITE by Pentair
Description: The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features 1/2, 1 or 1-1/2 HP Available in 115 Volt or 230
- Maximum Discharge Flow: 10 to 50 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water
- Maximum Discharge Flow: 72.65 GPM
- Media Temperature: 122 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch
- Maximum Discharge Flow: 106 GPM
- Media Temperature: 194 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: A fully assembled pump combination that features a primary 115 volt sump pump and the model 441 battery back-up pump. Available with the 237, 257 or 457 sump pump.
- Discharge Size: 1.5 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Wilo AG
Description: Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be
- Maximum Discharge Pressure: 9.96 psi
- Maximum Discharge Flow: 61.64 GPM
- Media Temperature: 37.4 to 95 F
- Power Source: AC Powered
-
Supplier: STA-RITE by Pentair
Description: STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today’s demanding consumer. STA-RITE’s industry
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Yeomans Chicago Corporation
Description: Series 8000 - Open-suction type for pumping sewage and wastewater containing large solids or abrasives Ideal for handling various process wastewater solutions containing chemicals, acids or abrasives
- Discharge Size: 4 inch
- Maximum Discharge Flow: 6500 GPM
- Media Temperature: 150 F
- Power Source: None, Pump Only
-
Supplier: KSB AG
Description: Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and
- Maximum Discharge Pressure: 580 psi
- Maximum Discharge Flow: 30.82 to 1585 GPM
- Media Temperature: 392 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores
- Maximum Discharge Flow: 616 GPM
- Media Temperature: 104 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: 180 degrees Fahrenheit max fluid temperature Oil-filled thermally protected motor Permanently lubricated bearings Powder coated finned aluminum motor housing High temperature float Stainless steel fasteners
- Discharge Size: 1.5 inch
- Pump Type: Submersible Pumps
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Discharge Size: 4 inch
- Maximum Discharge Flow: 3000 GPM
- Media Temperature: 200 F
- Power Source: None, Pump Only
-
Supplier: Xylem Applied Water Systems
Description: 110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally submersible
- Maximum Discharge Flow: 30 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty
- Discharge Size: 3 to 12 inch
- Maximum Discharge Pressure: 115 to 392 psi
- Maximum Discharge Flow: 280 to 7750 GPM
- Power Source: AC Powered
-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Pressure: 64.59 to 226 psi
- Maximum Discharge Flow: 52 to 480 GPM
- Media Temperature: 140 F
-
Supplier: Cornell Pump Company
Description: Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20000 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Simer Pumps
Description: Side discharge, oil cooled motor, tethered float switch, min. sump dia. 15"
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 66 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal
- Discharge Size: 2 to 4 inch
- Maximum Discharge Flow: 66 to 647 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H motor insulation Double mechanical seal design with separate
- Discharge Size: 2 to 4 inch
- Maximum Discharge Flow: 105 to 409 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
-
Supplier: Industrial Flow Solutions
Description: Explosion proof, corrosive resistant, high head, dewatering pump HIGH HEAD up to 112’ FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Cast 316
- Discharge Size: 2 inch
- Maximum Discharge Flow: 105 to 192 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
-
Supplier: Simer Pumps
Description: Minimum sump diameter 9", vertical float switch, anti-air lock valve
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 31 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
-
Supplier: Hydromatic by Pentair
Description: Sump Pumps are automatic drainage pumps used to remove ground water seepage from sump pits, and are most often used for basement drainage to prevent costly residential flooding. Hydromatic offers a comprehensive line of professional grade Primary Sump Pumps
- Discharge Size: 1.25 to 1.5 inch
- Maximum Discharge Flow: 38 to 75 GPM
- Media Temperature: 120 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have
- Discharge Size: 1.57 to 3.94 inch
- Maximum Discharge Flow: 264 to 1321 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Hydromatic by Pentair
Description: The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the consequences of
- Maximum Discharge Flow: 34 to 46 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G1 and G2 dimension group are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped, downward axial hydraulic suction, tangential and
- Discharge Size: 0.9843 to 1.97 inch
- Maximum Discharge Flow: 35.22 to 440 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All
- Maximum Discharge Flow: 30.82 to 220 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the
- Discharge Size: 3 inch
- Maximum Discharge Pressure: 28 psi
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All
- Maximum Discharge Flow: 30.82 to 220 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Wacker Neuson SE
Description: No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty
- Discharge Size: 0.7500 to 4 inch
- Maximum Discharge Pressure: 91.11 to 288 psi
- Maximum Discharge Flow: 43 to 428 GPM
- Power Source: AC Powered
-
Supplier: Princess Auto Limited
Description: 1/2 HP Submersible Sump Pump
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 55 GPM
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Princess Auto Limited
Description: 1/3 HP Submersible Sump Pump
- Discharge Size: 1.5 inch
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1DW (1 1/2?) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Stainless Steel Submersible Pump
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 50 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
-
Supplier: Princess Auto Limited
Description: 1/3 HP Cast Iron Submersible Pump
- Discharge Size: 1.5 inch
- Pump Type: Submersible Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water
- Discharge Size: 2 to 3 inch
- Maximum Discharge Pressure: 23.07 to 185 psi
- Maximum Discharge Flow: 7 to 250 GPM
- Media Temperature: 176 to 200 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and
- Discharge Size: 2 inch
- Maximum Discharge Pressure: 18.45 to 171 psi
- Maximum Discharge Flow: 8 to 235 GPM
- Media Temperature: 104 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher
- Discharge Size: 2 to 4 inch
- Maximum Discharge Pressure: 18.45 to 291 psi
- Maximum Discharge Flow: 8 to 390 GPM
- Media Temperature: 176 to 200 F
-
Supplier: Simer Pumps
Description: Side discharge, tethered float switch, minimum sump diameter 14"
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 47 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
-
Supplier: Simer Pumps
Description: Side discharge, 12" min. dia., tethered float switch, anti-clog impeller
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 43 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
-
Supplier: Industrial Flow Solutions
Description: High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel motor housing Built in thermal protection Solids capability up to 3/8” 2 pole motor Side
- Discharge Size: 2 to 4 inch
- Maximum Discharge Flow: 105 to 409 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
Find Suppliers by Category Top
Featured Products Top
-
into the storm sewer. The next would be a sump pump arrangement and the last choice is a “french” drain or drain field. What happens to the lift if the pit floods? All new Advance loading dock lift platforms are equipped with (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Adaptations of the Purge Water Management System for Long-Term Groundwater Monitoring at Savannah River Site, South Carolina (final)
2-in diameter, 12 - volt submersible pump Well sump .
-
CR4 - Thread: Shipping Container Housing
02/07/2010 12 :58 AM what about a small house submersible sump pump ..runs on 110 volts and can pump 25gpm via 11/2" housing? bwires idea is also good and there is an MFG who make a very small one gas or electric rated for 125 gpm …
-
Little Giant NK-1 230 Volt Small Submersible Lubricated Pump with 1/150 HP and 12' Power Cord (526076) at PlumberSurplus.com
• Sump -type screened inlet Little Giant NK-1 230 Volt Small Submersible Lubricated Pump with 1/150 HP and 12 ' Power Cord (526076) Specifications: .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… textile_machine_N|5 chloral_hydrate_N|1 drinker_N|7 fastening_N|3 lash_V|10 flog_V|3 double_reed_N|1 curving_J|1 crooked_J|6 kurd_N|7 durability_N|2 pyjama_N|1 boomerang_N|2 stylus_N|6 trandate_N|1 normodyne_N|1 alpha_N|1 labyrinth_N|7 crete_N| 12 daedalus_N|4 minos_N|3 minotaur_N|3 draw_together_V|7 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … field_gun_N|1 caisson_N|1 keelson_N|2 bilge_water_N|2 pump _well_N|1 lime_V|1 lime_N|21 nonlinear_J|2 … … milliampere_N|1 ware_N|5 milliner_N|1 millivolt_N|1 millwheel_N|1 machine_V|2 roneo_N|1 osaka_N|2 chop_N|2 maim_V|1 handlebar_N|1 minicar_N|1 subcompact_car_N|1 submersible _J|2 passenger_van_N|1 fur_coat_N|2 … … sulfonamide_N|4 sulamyd_N|1 sulfa_drug_N|5 paba_N|2 sulfadiazine_N|1 gantanol_N|1 pyridine_N|2 sulfanilamide_N|1 gantrisin_N|1 glucose_N|17 clinoril_N|1 sulphur_N|6 sumo_wrestler_N|1 sump _N|1 bonnet_N|2 jeweled_J|1 …
-
CR4 - Thread: Oil for Sump Pump Motor Cavity?
Re: Oil for Sump Pump Motor Cavity? Does this type oil apply to 120 Volt submersible electric motors also? The web link you reference is talking about 12 volt dc battery backup pumps.
-
ZOELLER products - Grainger Industrial Supply
200 Degrees F, Off Point 3 In., On Point 12 In. Submersible Sump Pump , High Temperature, 1/2 HP, Switch Type Mechanical, Cord Length 15 ft., 115 Voltage, 9.4... • Relay, 115 VoltRelay,115 Volt .
-
CR4 - Thread: Motor for an RC Submarine
If you need something larger, try boating stores for a 12 - volt DC sump pump . Submersible DC powered Bilge pumps.
-
Zoeller E98 Flow-Mate Nonauto 230 Volt(Requires Float Switch) Submersible Dewatering Pump at PlumberSurplus.com
You may enjoy similar products from the Sump Pumps or Pumps categories or the Zoeller brand. Zoeller E98 Flow-Mate Nonauto 230 Volt (Requires Float Switch) Submersible Dewatering Pump • Height 12 In.
-
CR4 - Thread: Sump Pumps
Assuming a submersible pump , several posters have mentioned float switches. Sump pumps can last for many years. Usually powered by a 12 volt automobile battery; maintained fully charged by a connected trickle charger.