-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 0.9700 to 1.31 SCFM
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty
- Technology: Switching
-
Supplier: PressureParts.Com
Description: Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85 - 250 deg. F 1/2" inlet, 3/8" outlet Fenwall Inside
-
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply
-
Supplier: Lewmar Limited
Description: Hardened and ground spiral bevel gear for maximum efficiency and quiet power transmission Self resetting thermal protection on all motors Choice of Joystick or Touch Panel controls Easy plug together switch connections Minimum silhouette hub for smooth water flow
-
Supplier: Lewmar Limited
Description: Hardened and ground spiral bevel gear for maximum efficiency and quiet power transmission Self resetting thermal protection on all motors Choice of Joystick or Touch Panel controls Easy plug together switch connections Minimum silhouette hub for smooth water flow
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 194 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 302 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 248 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: RS Components, Ltd.
Description: . The output is fully adjustable from 0 to 12 Vdc and can supply currents of up to 12 A continuously. A soft-start feature is built into the control function to progressively apply the output voltage upon switch-on, thereby reducing the characteristically large surge of current
- Continuous Current: 12 amps
- DC Voltage: 9 Volt
- Diameter / Width: 1.61 inch
- Housing Length: 2.44 inch
-
Supplier: Allied Electronics, Inc.
Description: Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50/60 Hz Input Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt
- AC Input Voltage: 85 to 264 volts
- DC Output Voltage: 5 to 24 volts
- Features: Power Factor Correction
- Technology: Switching
-
Supplier: Allied Electronics, Inc.
Description: Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50/60 Hz Input Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt
- AC Input Voltage: 85 to 264 volts
- DC Output Voltage: 5 to 12 volts
- Features: Power Factor Correction
- Technology: Switching
-
Supplier: RS Components, Ltd.
Description: converted to thermal magnetic type, for faster response to gross overloads, or to no volt release products to protect sensitive equipment. Depth behind panel: 43mm. Basic tripping time at 2xIN 20-30 seconds. Circuit protection designed for equipment, sub-systems and components Current
- Continuous Current Rating: 12 amps
- Number of Poles: 2
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: RS Components, Ltd.
Description: converted to thermal magnetic type, for faster response to gross overloads, or to no volt release products to protect sensitive equipment. Depth behind panel: 43mm. Basic tripping time at 2xIN 20-30 seconds. Circuit protection designed for equipment, sub-systems and components Current
- Continuous Current Rating: 12 amps
- Number of Poles: 2
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky
- Diode Type: Schottky Barrier Diodes
- IF: 16000 mA
-
Supplier: Pickering Electronics
Description: range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly
- Changeover (CO): 0.0
- Coil Resistance: 6000 ohms
- DC Coil Voltage: 12 volts
- Maximum Current: 0.5000 amps
-
Supplier: RS Components, Ltd.
Description: rating ranges 3A/6A. Manual on/off switch. Operating voltage 18-32volts DC. Reliable physical isolation of faulty loads. Bicolour LED fault indication. Product dimensions W 12.5mm H 105mm D 60mm Current Rating = 3 A, 3 - 6 A Number of Poles = 6P Series = ESS20
- Continuous Current Rating: 3 to 6 amps
- Number of Poles: 6
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies, 85 to 264 VAC/120 to 370 VDC Input Voltage Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs
- AC Input Voltage: 85 to 264 volts
- DC Output Voltage: 5 to 12 volts
- Features: Power Factor Correction
-
Supplier: Littelfuse, Inc.
Description: either polarity of applied anode voltage with positive or negative gate triggering.Features: Blocking Voltage to 800 VoltsAll Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and StabilitySmall, Rugged, Thermowatt Construction for Low Thermal Resistance, High
- IGT: 50 mA
- IT(RMS): 12 amps
- RoHS Compliant: Yes
-
Supplier: GAIA Converter
Description: characteristics, high power density and a low profile package. Standard models are available with nominal input voltages as 5, 12 or 28 volts in range of 4,5-5,5 9-36 or 16-40 volts. The series include single voltage choices of 3,3, 5, 12 or 15 volts. The MGDM-18
- Features: Internal Current Limit, Thermal Shutdown Protection
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 40 volts
- Operating Temperature: -40 to 105 C
-
Supplier: GAIA Converter
Description: noise characteristics, high power density and a low profile package. Standard models are available with nominal input voltages range of 4.7-16, 9-36, 16-40, 36-140 volts. The series include single voltage choices of 3,3, 5, 12 or 15 volts. The MGDI-18 series is able to supply up
- Features: Internal Current Limit, Thermal Shutdown Protection
- IC Package Type: Other
- Input Voltage (VIN): 4.7 to 140 volts
- Operating Temperature: -40 to 95 C
-
Supplier: Larson Electronics LLC
Description: , integral thermal management and 9 to 48 volt compatibility provides operators with an extremely durable and powerful LED lighting solution. The LED10W-12EX LED light bar from Magnalight produces 10,800 lumens of bright light while drawing only 120 watts @10 amps from a
-
Supplier: GAIA Converter
Description: characteristics, high power density and a low profile package. Standard models are available with nominal input voltages as 5, 12 or 28 volts in range of 4,5-5,5 9-36 or 16- 40 volts. The series include single bi and triple output voltage choices of 3,3, 5, 12, 15, +/-5,
- Features: Internal Current Limit, Thermal Shutdown Protection, Multiple Outputs
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 40 volts
- Operating Temperature: -40 to 105 C
-
Supplier: GAIA Converter
Description: characteristics, high power density and a low profile package. Standard models are available with nominal input voltages as 5, 12 or 28 volts in range of 4,5-5,5 or 18-36 volts. The series include single bi and triple output voltage choices of 3,3, 5, 12, 15, +/-5, +/
- Features: Internal Current Limit, Thermal Shutdown Protection, Multiple Outputs
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 36 volts
- Operating Temperature: -40 to 95 C
-
Supplier: Richardson RFPD
Description: Silicon Carbide Schottky Diode Features 1.2-kVolt Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits
- IF: 24000 mA
-
Supplier: Process Technology
Description: control. Vapor tight, IP21, front panel protection, plastic enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Resistive / Potentiometer Input
- Form Factor: Panel / Chassis Mount
-
Supplier: VPT, Inc.
Description: -STD-883, the DVGF+ will function in the most rugged of application environments. Features Up to 12.5W output power Triple outputs of 3.3V/±12V and 3.3V/±15V Very low output noise 15 to 50 volts per MIL-STD-704, an essential input range
- DC Input Voltage: 15 to 50 volts
- DC Output Current: 0.0 to 1.5 amps
- DC Output Power: 12.5 watts
- DC Output Voltage: 3.3 to 15 volts
-
Supplier: VPT, Inc.
Description: noise Host of circuit protection features Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
- DC Input Voltage: 15 to 50 volts
- DC Output Current: 0.0 to 3.03 amps
- DC Output Power: 25 watts
- DC Output Voltage: 3.3 to 15 volts
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply
-
Supplier: Xylem Applied Water Systems
Description: against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery
- Maximum Discharge Flow: 4000 GPM
-
Supplier: Xylem Applied Water Systems
Description: against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery
- Maximum Discharge Flow: 8000 GPM
-
Supplier: Xylem Applied Water Systems
Description: against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery
- Maximum Discharge Flow: 2000 GPM
-
Supplier: Reznor
Description: Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage
- Cooling Capacity: 298000 BTU/hr
- Features: Thermostatic Control, Weather Resistant
- Frequency: 60 Hz
- Industry: Commercial, Industrial
-
Supplier: VPT, Inc.
Description: single module, saving board space, weight, and development cost while enhancing the system reliability. Features Dual low voltage outputs of ±3.3V and ±5V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Up to 12.5 watts
- DC Input Voltage: 15 to 50 volts
- DC Output Current: 0.0 to 1.5 amps
- DC Output Power: 12.5 watts
- DC Output Voltage: 3.3 to 5 volts
-
Supplier: Analytic Systems
Description: The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- DC Input Current: 5.2 to 14.5 amps
- DC Input Voltage: 110 to 300 volts
- DC Output Current: 13.6 to 54.4 amps
- DC Output Voltage: 12 to 48 volts
-
Supplier: Analytic Systems
Description: The model VTC310 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact
- DC Input Current: 1.5 to 4.8 amps
- DC Input Voltage: 110 to 300 volts
- DC Output Current: 5 to 25 amps
- DC Output Voltage: 12 to 48 volts
-
Supplier: Analytic Systems
Description: he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Battery / Chemistry Type: Gel Cell, Lead Acid, VRLA
- Charger Power Source: DC
- Charger Type / Applications: General Purpose, Electrical Utility Industry, Gel Cell Charger, Industrial / Plant Automation and Control, Boat and Marine, Telecom, Other
- Charging Current: 12 to 48 amps
-
Supplier: Analytic Systems
Description: The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Battery / Chemistry Type: Gel Cell, Lead Acid, VRLA
- Charger Power Source: AC
- Charger Type / Applications: General Purpose, Electrical Utility Industry, Gel Cell Charger, Industrial / Plant Automation and Control, Boat and Marine, Other
- Charging Current: 20 to 60 amps
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head
- Flow Capacity: 5.7 to 7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 6.7 CFM @ 90 PSI Cast Iron Twin-Cylinder Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and
- Flow Capacity: 6.7 to 7.1 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
- Flow Capacity: 5.7 to 7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Reliable Thermal Switch For Lighting UL,VDE?CQC, 45 - 140°C | TP2 Features * Compact and easy to use * Small, lightweight internal bi-metal senses both temperature and current. * Quickly senses temperature and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
TP1 Series Auto-reset Sensitive Thermal Switch APPLICATIONS: * Electric motor * Coils * Liquid pumps * Fluorescent ballast * The washer electrical machinery * The air conditioner electrical machinery (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230 (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Technical Specification: TP1 series temperature switch is according to DIN EN60730-1, DIN EN60730-2-2, UL2111-1997, GB/T14536.10-2000. Ultimate capacity of contact and contact type: *Ultimate Capacity: 2.5A/AC250V & 10A/AC250V *Contact (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
thermal switch Housing: 304 Stainless Steel Enclosure with sealers against water, dust and pest intrusion. Comes with removable & lockable hinged door and bottom panel IP Ratings: IP65, protected against dust and water jet spray (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
minimal signal loss. The switches also have a high precision, rail-to-rail signal range. Additionally, the devices operate with a flexible power supply range of +3V to +12V, extending down to a +2V power supply, which makes them suitable for use in lithium or rechargeable battery (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Shopping In Heaters - Big Bruin
Blower CFM 270, Heating Capability sq. ft. 400, UL Yes, Volts 240, Plug Type Hardwired, Amps … … x D x H in. 12 x 12 x 16, Blower Included Yes, Thermal Cutoff Safety Device Yes, Tip-Over Safety Switch Yes, BTU Output 13 …
-
Cryocoolers 13
Apart from the cryocooler drive electronics, operation and thermal management of the cryostat requires the following … … fully redundant): - Antifreeze safety system (electronic regulation: 12 W installed under 28 volts ), - Annealing / Outgassing heating … … On/Off: 38 W) - Cryocooler switch -on system (mechanical thermostat …
-
Audel Guide to the 2011 National Electrical Code: All New Edition
… Metering pole, 74f Meter socket enclosures, 188 MI cable, sizes, 223t Mineral-insulated, metal-sheathed cable: Type MI (Article 332), 220 installation, 220–222 uses, 220–221 Minimum ceiling height, 12 Mobile equipment systems, grounding … … taps, 105 Motor-circuit switches , 316 Motor control circuit … Motors marking, 385–387 thermal protection, 100f Motors/motor circuits/controllers (Article 430), 383 Mounting, 6 Multiconductor cables attachment, 78 grounded conductors, 25 identification, 186 2000 volts , nominal, 290–291 usage, 288 Multiconductor control, 291 Multifamily dwelling, feeder/service load, 58–59 Multimotor equipment, 423 marking, 385–387 Multioutlet …
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… T-PAS Jul 81 3666-3672 phase-phase switching surge flashover; wheather correction factors for spacings of 3 to 12 feet; Grant, fan S … … Apr 81 1881-1884 switching -surge induced surges in … … frequency partial discharge inception volt -time curves; Cesari, S … … Phi, D. F.; T-PA S Jul 81 3203-3212 sta ilizers for thermal generating units; design …