-
Supplier: Allied Electronics, Inc.
Description: 240 Series Panel Mount LED Indicator, T-1-3/4 Package Type 26 AWG stranded Cu Uses T-1-3/4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1/4 ” (0.250 ”) dia. hole, snap fits, needs no mounting
- Color: Green
- Height: 13.21 mm
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
-
Supplier: Allied Electronics, Inc.
Description: -Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: -Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Red LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Yel LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Grn LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Grn LED Indicator Wire Leads 24 Volt
- Lamp Type: LED Lamps
-
Supplier: Rees, Inc.
Description: 24 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Dover Flexo Electronics, Inc.
Description: actual tension on an its analog meter, the TrueView Tension Indicator powers the tension transducer (or transducer pair) and provides an isolated 0-to-10Vdc (or optional isolated 4-to-20 mA) signal proportional to tension for a drive, controller or PLC. A status LED lights when
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Galco Industrial Electronics
Description: PLT/LT 22MM LED RND FLUSH F/VOLT MK
-
Supplier: OMEGA Engineering, Inc.
Description: LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and
- Applications: Other
- Color: Red, Yellow, Green, Blue, Other
- Current Rating: 0.0500 to 0.2200 amps
- Lamp Power: 0.0950 to 2.86 watts
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Yellow Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options
- Color: Yellow
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: Larson Electronics LLC
Description: hours of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system
-
Supplier: Mile-X Equipment, Inc.
Description: AC Generator for lights, heater, power tools and electrical equipment 11-923 AC Start•All® 24 volt nominal, 350 amp cranking capacity 12 volt nominal, 600 amp cranking capacity Volt and amp meter to monitor boosting
-
Supplier: RS Components, Ltd.
Description: Wedge-based LEDs from JKL Components are ideal for incandescent replacement applications. Available in 5 mm (T-1 3/4) or 10 mm (T-3 1/4) packages they come in both 12 and 24 volt options. These durable LED lamps are available in a range of different colours. There is also
- Current Rating: 0.0150 amps
- Lamp Type: LED Lamps
- Voltage Rating: 12 volts
-
Supplier: Larson Electronics LLC
Description: , mounted to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing
-
Supplier: RS Components, Ltd.
Description: 12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer. â?¢ Flush to panel mounting. â?¢ Panel sealed to IP67. â?¢ 12 Volts DC to 220 VAC. â?¢ 8 mm coloured diffused epoxy lens
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 SPDT, Form C Relays (DPDT optional) Fully compatible with any ACCES digital I/O card (except for IOD-64) 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H Screw terminals for #14 through #22 AWG wire LED status
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
- Operating Temperature: 32 to 122 F
- Relay Output: Yes
-
Supplier: Seedburo Equipment Company
Description: discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260
-
Supplier: Reznor
Description: overload protection Tubular aluminized steel heat exchanger High temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor
- Cooling Capacity: 180000 BTU/hr
- Features: Thermostatic Control
- Frequency: 60 Hz
- Industry: Commercial, Industrial
-
Supplier: Dover Flexo Electronics, Inc.
Description: negligible channel cross talk. Backwards compatible. Packaging matches dimensional footprint of the TI11 Dual Tension Indicator design. Allows easy replacement if necessary. FEATURES 115 Volt ac 50/60 Hz power input (TI27) or 24 Vdc (TI28) Isolated
- AC Voltage Input: Yes
- Analog Input Channels: 2 #
- Form Factor: Rack Mount
- Operating Temperature: 32 to 104 F
-
Supplier: Reznor
Description: operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line
- AC Voltage Required: 208 to 230 volts
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater, Other, Air Heater
- Heating Capacity: 195 kW
-
Supplier: Eagle Eye Power Solutions, LLC
Description: the appropriate alarm LED lights. The LED light will indicate either 'low electrolyte level' or 'jar over-temperature'. In the event that four or more jars fall to an alarm level, the monitor will trigger a group alarm in addition to the single jar alarm. The alarm
- Features: Alarm / Relay, Fault Diagnostics
- Form Factor: Panel / Rack Mount Tester
- Input Current: 1 milliamps
- Input Voltage: 12 volts
-
Supplier: Electro Standards Laboratories
Description: The Model 600 utilizes light emitting diodes (LEDs) to display polarity, activity, and validity of all interface signals. The battery-powered LEDs are buffered to prevent loading of the data interface. Miniature rocker switches allow the user to program 'make' or 'break' for
- Operating Humidity: 10 to 90 %
- Operating Temperature: 0.0 to 50 C
- Serial Protocol: RS232
-
Supplier: DigiKey
Description: LED Panel Indicator Red 24V 15mA Solder Lug
- Color: Red
- Current Rating: 0.0150 amps
- Lamp Type: LED Lamps
- Terminal Type: Solder Terminals
-
Supplier: Altech Corp.
Description: Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder
- Applications: Other
- Color: Other
- Current Rating: 0.0200 amps
- Lamp Type: LED Lamps
-
Supplier: Appleton Electric
Description: ROUND EXTENDED TYPE NEMA 3/3R/4/4X, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE CLUSTER LED LAMP TYPE 12/24 VDC LAMP INPUT TYPE GLASS LENS MATERIAL GREEN LENS COLOR UNICODE[T] BRAND LAMP LIFE 100000 HR UCP MODEL
- Color: Green
- Lamp Type: LED Lamps
- Voltage Rating: 12 to 24 volts
-
Supplier: Data Display Products
Description: Features: Miniature Bayonet Base Bi-Polar operation Optional shunt resistor High Intensity LED with Fresnel lens for improved visibility Low current draw
- Applications: Computer, Other
- Color: Red, Green, Blue, White, Other
- Height: 28.4 mm
- Lamp Type: LED Lamps
-
Supplier: R. STAHL, Inc.
Description: For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug
- Color: White
- Current Rating: 0.0140 amps
- Lamp Power: 0.6000 watts
- Lamp Type: LED Lamps
-
Supplier: RAFI GmbH & Co. KG
Description: maintenance-free signal lamp. YOUR BENEFITS AT A GLANCE: Special refracted light effect due to diamond lens Long service life and bright LEDs Energy efficient: low electricity consumption Maintenance-free: particularly shock-resistant, no bulb replacement necessary Available colors:
- Applications: Other
- Color: Red, Yellow, Green
- Height: 70.1 mm
- Lamp Type: LED Lamps
-
Supplier: Festo Corporation
Description: The seal is illuminated yellow when the power is switched on For mounting between the solenoid coil and connector socket or plug For F, D, N1, V, E, and EB solenoid coils
- Lamp Type: LED Lamps
- Terminal Type: Other
- Voltage Type: DC
- Voltage Rating: 12 to 24 volts
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-73L-11 LED Snap-In Panel Mount Indicator Light Category: Indicator Lights 24VDC Includes 6 UL 1007 24Ga. wire leads Temp Rating: -20C to +80C Dome lens Mounting style: snap-in Mounting hole: 5/16"
- Applications: Automotive
- Color: Red
- Lamp Type: LED Lamps
- Voltage Type: DC
-
Supplier: Schmersal Inc.
Description: Integrated multi-LED, extra bright in device head
- Color: Red, Yellow, Green, White
- Height: 11 mm
- Lamp Type: LED Lamps
- Voltage Type: AC, DC
-
Description: UL and cUL Listed Features Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self
- Color: Green, Other
- Current Rating: 0.1800 amps
- Flashing Lamp: Yes
- Height: 86.11 mm
Find Suppliers by Category Top
Featured Products Top
-
VA, 60VA Protection: Secondary equipped with PTC fuse and LED green light indicator Plug: US, 2-prong or 3-prong Installation: Mounting tap at the top Operating Temp.: -20? to 40? Color: black and white (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
multiple protection functions aligning with SMBus specifications. Charging Status Indicator: Stay informed with the LED light indicating the charging status. Advanced Energy Density: High energy density lithium batteries for extended usage and (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Actuated Ball Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
. Within our range, you will find electrical relay products such as drake relays, solid state relays, pen relays, idec relays, voltage sensitive relays, texas relays, 12 volt time relays, interposing relays, automotive relays, rib relays, 5v relays, 24vac relays, zwave relays, teledyne relays (read more)
Browse Circuit Protection Components Datasheets for Utmel Electronic Limited -
from its power input. They also shed light on its response – whether a spike led to component failure, insulation breakdown, permanent damage, or any changes in the device’s performance. Audio Frequency Conducted Susceptibility – Power Input (Section 18 (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Crouzet Controls - 85100036 - Sensors, Switches & Relays - Relays - Allied Electronics
INDICATOR ;22.5 MM;DBL HEADED PB LIGHT UNIT RED LED 24 V FULL VOLT TYPE STD BULB .
-
Orion (Knight Electronics, Inc.) - OA180APL-11-1TB - Fans, Motors & Thermal Management - Fans - Allied Electronics
INDICATOR ;22.5 MM;DBL HEADED PB LIGHT UNIT RED LED 24 V FULL VOLT TYPE STD BULB .
-
Shopping In Safety & Security - Big Bruin
Michigan Industrial Tools 5892 - Tools H-D 12- Volt Circuit Tester Manufacturer Part … … Identifies Blown Fuses or Light Bulbs• Sharp Steel … … to Contact Wire• Indicator Light in Handle Glows … … Circuit is Completed• 24 Test Lead with Alligator ClipProduct Dimensions …