-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise.
- Maximum Primary Voltage Rating: 115 to 240 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 0.3000 to 36 VA
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 2000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise,
- Cooling: Dry-type / Air Cooled, Other
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Mounting / Form Factor: Chassis Mount, Other
-
-
Supplier: Galco Industrial Electronics
Description: 120-208-240/24V 40VA TRANSFORMER
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Galco Industrial Electronics
Description: 120-208-240/24V 50VA TRANSFORMER
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Ranging from 20VA to 500VA, threaded hub transformers could be threaded mounted, foot mounted, and chassis mounted. Double-section bobbin construction provides for high isolation. Available with single or dual threaded hubs.
- Maximum Primary Voltage Rating: 120 to 480 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 20 to 500 VA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 200 VA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 1.00kVA
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 1000 VA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 750 VA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 0.50kVA
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 500 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 24 volts
- Transformer Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: TRANSF 40VA 120VAC-240VAC-24VAC
- Maximum Primary Voltage Rating: 120 to 208 volts
- Maximum Secondary Voltage Rating: 24 volts
- Mounting / Form Factor: Chassis Mount
- Power Rating (VA): 50 VA
-
Supplier: DigiKey
Description: TRANSF 75VA 120VAC-240VAC-24VAC
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Mounting / Form Factor: Chassis Mount
- Power Rating (VA): 75 VA
-
Supplier: DigiKey
Description: TRANSF 50VA 120VAC-240VAC-24VAC
- Maximum Primary Voltage Rating: 120 to 208 volts
- Maximum Secondary Voltage Rating: 24 volts
- Mounting / Form Factor: Chassis Mount
- Power Rating (VA): 50 VA
-
Supplier: Galco Industrial Electronics
Description: Transformer 100VA, 120-24V, dual
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Galco Industrial Electronics
Description: Transformer 40VA, 120-24V, single
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR TORO 1000VA CHAS MT
- Mounting / Form Factor: Other
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1000 VA
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Gruber Power Services
Description: Transformers Condition: Limited Stock, Call for availability Model: CH-75-Dry-In Power Rating: 75kVA Input Voltage: 480V Delta Output Voltage: 208V/120V WYE
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 2 x 115 Vac Rated power 60 - 1000 VA Insulation class A or B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Isolating
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 60 VA
-
Description: PWR XFMR LAMINATED 24VA CHAS MT
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Mounting / Form Factor: Chassis Mount
- Power Rating (VA): 24 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: TelephoneStuff.com
Description: 24VAC, 40VA , Class II Plug In Transformer Transformer Features: - Input: 120V AC 50/60Hz, 0.24 amp - Output: 24V AC, 40VA - Screw terminals - LED for power supervision - Secondary fused - UL listed
-
Supplier: EDCOR Electronics Corporation
Description: The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications. Bidirectional Design The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker distribution
- Maximum Secondary Voltage Rating: 70 volts
- Operating Frequency Range: 20000 to 35000 Hz
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
-
Supplier: Belimo Americas
Description: 120 to 24 VAC, 40 VA transformer.
-
Supplier: Utmel Electronic Limited
Description: Power Transformers 12VA 115V@0.1A 230VCT@0.05A
- Mounting / Form Factor: Other
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1149200-ST-2-24 Category: Transformers>Power Transformers Series: ST Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 24.60mm Standard Package: 100 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g
- Transformer Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 6kVA 6kW SU6000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V or 240V high-voltage input to
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Standards: Other
-
Supplier: Eaton Cooper Power Systems
Description: -scribed anodized aluminum nameplate One-inch drain valve with sampling device in low-voltage compartment (45-7500 kVA) One-inch upper fill plug Automatic pressure relief device 20" Deep cabinet (45-1000 kVA) 24" Deep cabinet (1500-7500 kVA) 30
- Maximum Primary Voltage Rating: 2400 to 46000 volts
- Maximum Secondary Voltage Rating: 120 to 14400 volts
- Mounting / Form Factor: Pad-Mounted
- Power Rating (VA): 45000 to 1.00E7 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV Hi pot); or at higher voltages when a suitably insulated
- Standards / Compliance: RoHS Compliant
- Transformer Types / Applications: Electronics Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 120/208/240at50/60Hz O/P 24V 2.5A VA 60
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 60 A AC primary current; 5 A AC secondary current; accuracy class 1; 1.25 VA rated power
- Transformer Category: Current Transformer
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Lighting Transformer
-
Supplier: DigiKey
Description: PWR XFMR SEMI-TORO 24VA TH
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Mounting / Form Factor: Chip Transformer
- Power Rating (VA): 24 VA
-
Supplier: Datatronics™
Description: Features 120 to 575V Any Secondary Voltage Industrial Applications
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Mounting / Form Factor: Chassis Mount
- Operating Temperature: -40 to 240 C
-
Supplier: Generation Brands
Description: 9.1 INCH DIA X 5.8 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING STANDOFF SIZE 5 INCH DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Lighting Transformer
Find Suppliers by Category Top
Featured Products Top
-
Triad's Split PackTM family of transformers have industry standard size and mounting, but are designed to exceed standard industry performance. The family is available in 1.1VA, 2.5VA, 6.0VA, 12 (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
-fi audio equipment, signal equipment, office device, communication apparatus, test instrument, and medical instruments. Wattage: 5VA to 1000VA Input: dual primaries, 115V, 230V, 277V Output: 9V 12V 15V 18V 20V 24V (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
/O: Available with single or dual primaries or secondaries Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Input Voltages Available: 100/110/120/208/220/230/240/277/347/380/400/415/440/460/480/550/575/600V Output Voltages Available: 12, 23, 24, 25, 28, 95, 115, 120, 230, 240V Frequency 50/60Hz VA range varies: 25VA-3000VA Certification: ETL and CSA Listed (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Ranging from 20VA to 500VA, threaded hub transformers could be threaded mounted, foot mounted, and chassis mounted. Double-section bobbin construction provides for high isolation. Available with single or dual threaded hubs. Features: Core (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Perfect for isolating sensitive electronic equipment and for safety isolation in medical applications, our Isolation transformers are available for straight isolation or step up and step down applications (read more)
Browse Datasheets for Triad Magnetics -
, dustproof, low consumption Input: 115V/230V, 50/60Hz Output: 6V, 7.2V, 9V, 10V, 12V, 15V, 18V, 22V, 24V Core Type: EI30, EI38, EI48, EI57, EI60, EI66 Wattage: 0.5VA-36.0VA Types: PCB mounted and lead wire (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
, dustproof, low consumption Input: 115V/230V, 50/60Hz Output: 6V, 7.2V, 9V, 10V, 12V, 15V, 18V, 22V, 24V Core Type: EI30, EI38, EI48, EI57, EI60, EI66 Wattage: 0.5VA-36.0VA Types: PCB mounted and lead wire (read more)
Browse Audio Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Transformers made by Yilitronics are class 2 recognized and highly efficient with various lead wires. They range from 5W to 50W and feature multi-voltage combinations. Features Power Rating: 5VA to 100VA Input Voltage: 115V, 120V (read more)
Browse Signal Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Available: 12, 23, 24, 25, 28, 95, 115, 120, 230, 240V Frequency 50/60Hz VA range varies: 25VA-3000VA Certification: ETL and CSA Listed (read more)
Browse Industrial Control Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Input: 100V to 600V Output: 5V to 277V Power Ratings: 0.3VA to 5000VA Frequency: Low Frequency 50/60Hz Phase: Single Phase Insulation Class: Class B Core Type: EI 28 to EI 228 Mounting: Bracket, Chassis Winding: Two-winding Cooling method: dry type Wiring: lead wire and quick-connect terminal (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7456C.pdf
40 Va Transformer , 60 Hz 24V Sec.
-
HEVI-DUTY ELECTRIC - TRANSFORMER(17)
TRANSFORMER , INDUSTRIAL CONTROL, ENCAPSULATED, 300 VA , 60 HZ, 120X240V PRI, 24V SEC, WITH FUSE .
-
E500D - Sola/Hevi-Duty Electric - General Purpose Transformers | Galco Industrial Electronics
E500D, Sola/Hevi-Duty Electric, Transformers, General Purpose Transformers, TRANSFORMER , INDUSTRIAL CONTROL, ENCAPSULATED, 500 VA , 60 HZ, 240X480V PRI, 24V SEC .
-
E350EWA - Sola/Hevi-Duty Electric - General Purpose Transformers | Galco Industrial Electronics
E350EWA, Sola/Hevi-Duty Electric, Transformers, General Purpose Transformers, TRANSFORMER , INDUSTRIAL CONTROL, ENCAPSULATED, 350 VA , 60 HZ, 120X240V PRI, 24V SEC, WITH FUSE .
-
HEVI-DUTY ELECTRIC - TRANSFORMER(18)
TRANSFORMER , INDUSTRIAL CONTROL, ENCAPSULATED, 500 VA , 60 HZ, 240X480V PRI, 24V SEC .
-
HEVI-DUTY ELECTRIC - TRANSFORMER(13)
TRANSFORMER , INDUSTRIAL CONTROL, ENCAPSULATED, 50 VA , 60 HZ, 240X480V PRI, 24V SEC .
-
CR4 - Thread: Finding Turns in Transformer
As example, I would note that I have tested two single phase 230V AC 50 Hz input transformers on "no-load", one a 24V 0.2 amp AC output … … the other a toroidal 30V 60 VA item in a Hi …
-
Federal Register > Wednesday, June 2, 2010 > [75 FR 31224] Energy Conservation Program for Consumer Products: Test Procedure for Residential Central Air Condit...
Additionally, the transformer would be rated to provide 24 V , have a load rating of either 40 or 50 VA , and would be designed to operate with a primary input of 230 V, single phase, 60 hertz.
-
Analysis and Design of Low-Voltage Power Systems: An Engineer's Field Guide
k VA Oil-filled distribution transformers in accordance with DIN 42500 Part 1, 50 Hz, 400 V 50 20 4 Yzn5 73 1.8 1350 … … 910 15 6400 1000 20 6 Dyn5 1444 24 8900 1600 20 6 … … 20 6 Dyn5 3600 60 17600 .
-
SOLA-HD - E200E - Transformers - Transformer - Allied Electronics
Transformer , Ind. Cntrl, 200 VA , 120 or240 V Pri, 24 V Sec, 60 Hz, Encapsulated .