-
Supplier: Voltage Multipliers, Inc.
Description: need for additional insulation. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode. Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and
- Isolation Voltage: 25000 volts
- Operating Temperature: -40 to 70 C
- Optocoupler Input: DC
- Optocoupler Output: Photodiode
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to
- AC Voltage Input: Yes
- Analog Input Channels: 24 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT3575 is a monolithic switching regulator specifically designed for the isolated flyback topology. No third winding or optoisolator is required for regulation. The part senses the isolated output voltage directly from the primary side flyback waveform. A 2.5A, 60V NPN
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
-
Supplier: Cole-Parmer
Description: room temperature liquid epoxy encapsulation, coupled with Opto 22’s unique heat-spreader technology, are key to mass-producing the world’s most reliable solid-state relays. Every Opto 22 SSR is subjected to full load test and six times the rated current surge
- Input Voltage Type: DC
-
Supplier: Cole-Parmer
Description: room temperature liquid epoxy encapsulation, coupled with Opto 22’s unique heat-spreader technology, are key to mass-producing the world’s most reliable solid-state relays. Every Opto 22 SSR is subjected to full load test and six times the rated current surge
- Input Voltage Type: DC
-
Supplier: Cole-Parmer
Description: room temperature liquid epoxy encapsulation, coupled with Opto 22’s unique heat-spreader technology, are key to mass-producing the world’s most reliable solid-state relays. Every Opto 22 SSR is subjected to full load test and six times the rated current surge
- Input Voltage Type: DC
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM1100 is a digital isolator based on Analog Devices Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, this isolation component provides outstanding performance characteristics superior to
- Data Rate: 100000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 8 #
-
Supplier: ABSOPULSE Electronics Ltd.
Description: aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. Heatsink fins are installed on the side of the unit and internally for efficient cooling. The input and output are filtered for low noise. Full electronic protection eliminates failure
- DC Input Voltage: 42 to 125 volts
- DC Output Power: 1000 watts
- DC Output Voltage: 24 to 125 volts
- Number of Outputs: 1 to 2 #
-
Supplier: Skyworks Solutions, Inc.
Description: consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a hermetic 8-pin DIP that provides 3000 V of input/output insulation and over 10 kV/µs of CMR. The integrated driver and active
- Mounting Option: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The OLI580 is an optocoupled non-inverting power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) driver for the hybrid assembly of switching loads where electrical isolation is required. Each unit consists of an LED that is optically coupled to a Bi
- Mounting Option: Surface Mount
-
Supplier: Galco Industrial Electronics
Description: Miro Tr 24Vdc Sk Opto-Coupler
-
Supplier: Galco Industrial Electronics
Description: Miro Tr 24Vdc Sk Opto-Coupler
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers 4ch Transistor opto coupler
-
Supplier: Infineon Technologies AG
Description: overvoltage protection, over current protection and over temperature shutdown that improve the reliability of the system. Summary of Features Opto-less design (no opto-coupler) Optimized for efficiency and EMC Suitable for harsh powertrain applications Potential Applications Isolated
- Category: Development Board
- Supported System: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex
- Data Rate: 15000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: SOIC
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex
- Data Rate: 250 kbps
- Device Type / Applications: Transceiver
- IC Package Type: SOIC
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex
- Data Rate: 250 kbps
- Device Type / Applications: Transceiver
- IC Package Type: SOIC, Other
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex
- Data Rate: 1000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: MSOP, SOIC
- Supply Voltage: Other
-
Supplier: Acromag, Inc.
Description: Input ranges: 4-32V digital logic Output ranges: relays drive up to 250V AC / 30V DC at 5A Six buffered digital logic inputs with Six mechanical relay outputs Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO) Opto coupler Module
- AC Voltage Input: Yes
- Application: General Lab and Industrial
- DC Voltage Input: Yes
- Digital I/O Channels: 6 #
-
Supplier: RS Components, Ltd.
Description: Opto,Photo Coupler,Tr.,BVs=3.75 kV,MFSOP8 - Optocouplers, Photodetectors & Photointerrupters - Optocouplers
- Isolation Voltage: 3750 volts
- Mounting Option: Surface Mount, Other
- Optocoupler Input: DC
- Optocoupler Output: Phototransistor, Other
-
Supplier: Infineon Technologies AG
Description: potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-3 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Infineon Technologies AG
Description: potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-4 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Infineon Technologies AG
Description: potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-2 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Analog Devices, Inc.
Description: -to-channel matching. Unlike other opto-coupler alternatives, the ADuM344x isolators have a patented refresh feature that ensures dc correctness in the absence of input logic transitions and during the power-up/power-down condition. Applications High speed multichannel isolation SPI
- Data Rate: 150000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
-
Supplier: Analog Devices, Inc.
Description: from 3.0 V to 5.5 V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier. In addition, the ADuM344x provides low pulse width distortion and tight channel-to-channel matching. Unlike other
- Data Rate: 150000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Application Software Included: Yes
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Application: General Lab and Industrial
- Application Software Included: Yes
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: Littelfuse, Inc.
Description: solid-state switches, power tools, home/brown goods and white goods appliances. Sensitive gate Triacs can be directly driven by microprocessor or popular opto-couplers/isolat ors. Internally constructed isolated packages are offered for ease of heat sinking with highest isolation voltage.
- IT(RMS): 4 amps
- VDRM: 400 volts
- VTM: 1.4 volts
- di/dt: 50 A/us
-
Supplier: Richardson RFPD
Description: circuit protection is provided by a built-in desaturation detector. A fault signal is provided if the short circuit protection is activated. Features Built-in high CMRR opto-coupler (VCMR: Typical 30 kV/us, Min. 15 kV/us Electrical Isolation between input and
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: PLC Interface single- and double-pole relays, and opto-couplers, having the same profile. This allows the modules to be installed in any configuration with a common bridging system and using the same accessories. The V8 adapter connects 8 relays or opto-couplers to a 15 way
- Isolation Voltage: 2500 volts
- Operating Temperature: -25 C
-
Supplier: Richardson RFPD
Description: monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Internal isolated power supply|Typical Applications:|•High frequency SMPS|•Braking
- IC Package Type: Other
- Peak Output Current: 0.1000 amps
-
Supplier: Richardson RFPD
Description: monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Internal isolated power supply|Typical Applications:|•High frequency SMPS|•Braking
- IC Package Type: Other
- Peak Output Current: 0.1000 amps
-
Supplier: Richardson RFPD
Description: buffers|•Short circuit protection by VCE monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Driver interlock top / bottom|•Internal
- IC Package Type: Other
- Peak Output Current: 0.0500 amps
-
Supplier: RS Components, Ltd.
Description: PLC Interface single- and double-pole relays, and opto-couplers, having the same profile. This allows the modules to be installed in any configuration with a common bridging system and using the same accessories. The V8 adapter connects 8 relays or opto-couplers to a 15 way
- Busway Type: Plug-in Busway
-
Supplier: RS Components, Ltd.
Description: PLC Interface single- and double-pole relays, and opto-couplers, having the same profile. This allows the modules to be installed in any configuration with a common bridging system and using the same accessories. The V8 adapter connects 8 relays or opto-couplers to a 15 way
-
Supplier: NVE Corporation
Description: The IL611-2E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size
-
Supplier: NVE Corporation
Description: The IL610A-1E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small
-
Supplier: NVE Corporation
Description: The IL611A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small
-
Supplier: NVE Corporation
Description: The IL610-1E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size
Find Suppliers by Category Top
Featured Products Top
-
10kV to 25kV Optocouplers Manufactured by VMI, the OC100G, OC150G and (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
rated at 28V 504W, feature a compact 4” x 2.4” footprint and have optional Read/Write programming and communication through a PMBus™ interface. These third generation power supplies are ideal for a variety of applications including COTS (Commercial-Off-The-Shelf), power (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Switches / 20
From 35 kV / 5000 J/s on, the HV-components are isolated in oilThe charging process can be continuous or triggered via an external trigger input ( Opto coupler input with 12 - 24V )Charging with adjustable constant current (without overshoot)Voltage and current…
-
Switches / 35
From 35 kV / 5000 J/s on, the HV-components are isolated in oilThe charging process can be continuous or triggered via an external trigger input ( Opto coupler input with 12 - 24V )Charging with adjustable constant current (without overshoot)Voltage and current…
-
High-voltage-input, low-voltage-output, series-connected converters with uniform voltage distribution
…18 shows the system block diagram of the house- keeping power supply that consists of five COTS converters and one linear regulator for supplying five biasing voltages to the system controller (+/-12VDC) and the three opto - coupler signal-level shifting circuits … are produced by the dual-output bias converter that accepts an intermediate 24VDC (+ 24V _SW) as its…
-
Digital I/O / Modules
…digital I/O module providing 16 channels of 24V inputs and 16 channels of 24V /0.5A outputs. .... The inputs are galvanically isolated by opto - couplers .
-
A Fully Polymeric Mouldable Microfluidic Device. Part 2: Designing the Process
The experimental set-up used is shown in Figure 14, and consists of 38 relays ( opto -. .... couplers )[18] combined with 38 pneumatic. .... valves, Festo,[19] and with a 5V-DC and a 24V - DC power supply.
-
EPCOS - B72210S250K101 - Passive Components - Varistors (MOV) - Allied Electronics
Coupler Shielded (8x8) Panel Mount Style Cat6 RJ45. .... LIGHT TOWER,3-LIGHT, 24V AC/DC,RED,YELLOW,GREEN,POLE MOUNT. .... Vishay / Small Signal & Opto Products (SSP) .
-
Hierarchical distributed architectures for autonomous mobile robots: A case study
The robot holonomic motion is obtained combining the speed of 3 DC motors ( 24V -150W), each with .... One important characteristic of these motor controllers is the galvanic decoupling between the logic block and the power block carried out through opto - couplers .
-
Quest Technology International, Inc. - RPC-3118 - Cable Assemblies - Coaxial/RF - Allied Electronics
Coupler Shielded (8x8) Panel Mount Style Cat5e RJ45. .... Opto 22. .... Power Supply;AC/DC-DC;5V@5A, 24V @4A;85-264/120-370V In;Open Frame;PFC;LEB Series .
-
Keystone Electronics - 2462 - Battery Accessories - Holders - Allied Electronics
Coupler Shielded (8x8) Panel Mount Style Cat5e RJ45. .... Vishay / Small Signal & Opto Products (SSP). .... Power Supply;AC-DC; 24V @2.5A;90-265V In;Enclosed;DIN Rail Mount;SP Series .
-
The design of the power for the control system of the switched reluctance motor applied to electrical vehicles based on the M57962L
The signal generate the error voltage signal by the TL431, then the error signal is imposed on the err amplifier of the UC3842 through the opto - coupler . .... The output of the switching power supply consist of 4 isolated + 24V , common ground +15V,-15v and…