-
Supplier: Plastic-Mart
Description: 275 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly
- Diameter / Width: 47 inch
- Height: 63.25 inch
- Type: General Purpose/ Bulk Storage Tank, Fuel/Oil Tank
- Volume Capacity: 275 gallons
-
Supplier: Plastic-Mart
Description: 120 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2"
- Diameter / Width: 33 inch
- Height: 49 inch
- Type: General Purpose/ Bulk Storage Tank, Fuel/Oil Tank
- Volume Capacity: 120 gallons
-
Supplier: Plastic-Mart
Description: 500 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2"
- Diameter / Width: 53 inch
- Height: 78.5 inch
- Type: General Purpose/ Bulk Storage Tank, Fuel/Oil Tank
- Volume Capacity: 500 gallons
-
-
Supplier: Plastic-Mart
Description: 150 Gallon Double Wall Waste Oil Tank Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2"
- Diameter / Width: 33.75 inch
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank, Fuel/Oil Tank
- Volume Capacity: 150 gallons
-
Supplier: Turner Tanks
Description: workbench in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single
- Diameter / Width: 36 inch
- Features: Double Wall
- Height: 34 inch
- Material: Steel
-
Supplier: U.S. Plastic Corporation
Description: Designed for the widely used 275 gallon obround tank, the Poly-Tank Containment Unit 275 will help protect against hazardous and costly spills. It boasts a large 275 gallon sump which saves space and provides easy access to the tank and pumps. The
- Material: Plastic
-
Supplier: Assmann Corporation of America
Description: Rectangular secondary containment basin, optional pump shelf's available
- Diameter / Width: 52 inch
- Features: Corrosion Protection, Outdoor Use, Spill Containment
- Height: 24 inch
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Complete indoor or outdoor containment for 275 gallon oval tanks. Eliminate costly spills while storing fuels, oils and other hazardous liquids. Rugged, all-polyethylene construction will not rust or corrode. Meets EPA Container Storage Regulation 40 CFR 264.175. Dimensions: 84
-
Supplier: SpillTech
Description: Sump offers secondary containment for 275-gallon oval tanks Eliminate costly spills while storing fuels, oils and other hazardous liquids 100% polyethylene construction will not rust or corrode; provides superior chemical and weather resistance Drain plug lets you easily remove
-
Supplier: SpillTech
Description: Sump offers secondary containment for 275-gallon oval tanks. Eliminate costly spills while storing fuels, oils and other hazardous liquids 100% polyethylene construction will not rust or corrode; provides superior chemical and weather resistance Also available with drain plug
-
Supplier: Master Bond, Inc.
Description: -98% sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR also features
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Dielectric Constant (Relative Permittivity): 3.2
-
Supplier: Master Bond, Inc.
Description: -98% sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR also features
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 72.5 F
- Dielectric Strength: 9.84E6 V/m
- Features: Protective
-
Supplier: Cosen Saws, USA
Description: oil 70L (18.5gal) Coolant 85L (22.5gal) FEEDING LENGTH Per stroke 460mm(18.1") Multi stoke Multiple: Max. 99M (max. 999") WORK BED HEIGHT 700mm (27.5”)
- Cutting Capacity: 22 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Automatic
-
Supplier: Caterpillar Oil & Gas
Description: support your operation with technical support, service, parts, and warranty. Cat C7 ACERT HazPak. Rating: 172-205 bkW (230-275 bhp) @ 2200 rpm Improving Workforce Efficiency • Standard factory certifications improve worksite safety - ATEX Directive (94/9/EC) Group
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
Find Suppliers by Category Top
More Information Top
-
Site and risk assessment in Providence, RI
…indicates the removal of two 1000-gallon #2 fuel oil tanks, a 3000-gallon #2 fuel oil tank, a 20,000-gallon #2 fuel oil tank, a 20,000-gallon kerosene tank, and a 275 waste oil tank from 3 Bowdoin Street.
-
Heating & Air Conditioning - Existing Home - Page 29 - Self Help Forums
New 275 gal oil Tank .
-
CR4 - Thread: Stainless Welded Wire and Summer BBQ'ing.
Several summers ago I made a BBQ out of a 275 gal oil tank .
-
CR4 - Thread: Cost Comparison: Diesel and Heating Oil vs. Gasoline
However, it still gives no comfort to home owners like me in our efforts of trying to decide when to fill the twin 275 gallon heating oil tanks .
-
CR4 - Thread: Oil Tank Vent Alarm
The 275 Gal. oil tank is located under the foyer sideways.
-
Solar applications of thermal energy storage. Final report
275 GALLON FUEL OIL TANK .
-
PROCEEDINGS OF THE 1998 OIL HEAT TECHNOLOGY CONFERENCE
What are the ideal design criteria for a durable above ground or basement 275 gallon oil storage tank ?
-
Proceedings of the 1998 oil heat technology conference
What are the ideal design criteria for a durable above ground or basement 275 gallon oil storage tank ?
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
Each diesel has a fuel oil day tank of 275 gal capacity, which Is automatically refilled from an outdoor underground storage tank on low day tank level by automatically-operating transfer pinnps and transfer line valves.
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
Each diesel has a fuel oil day tank of 275 gal capacity, which is automatically refilled from an outdoor underground storage tank on low day tank level by .