-
Supplier: Computer Network Accessories, Inc.
Description: /100/1000 Mbps gigabit switching ports Supports 10/100Mbps Half/Full duplex and 1000Mbps Full duplex flow control and auto-negotiation Supports IEEE 802.3x flow control for Full duplex and back pressure for Half duplex Supports store-and-forward architecture Supports Auto
- Equipment Type: Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable
- Equipment Type: Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9893 is a fully integrated layer 2, managed, three-port gigabit Ethernet switch with numerous advanced features. Two of the three ports incorporate 10/100/1000 Mbps PHYs. The other port has interfaces that can be configured as RGMII, MII or RMII. This
- Equipment Type: Switch
-
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or
- Equipment Type: Switch
-
Network Equipment - 24-Port Metro Ethernet Gigabit Switch with 4 Gigabit SFP ports -- DGS-1210-28/MESupplier: D-Link Systems, Inc.
Description: participate in Spanning Tree topology, providing an alternative Layer 2 path in the event of a network failover. The switches also support IEEE 802.3ad link aggregation, which enables multiple ports to be grouped to form a single virtual port, increasing bandwidth and
- Data Rate: 56 Gbps
- Equipment Type: Switch
- Number of Ports: 24 #
-
Network Equipment - 48-Port Metro Ethernet Gigabit Switch with 4 Gigabit SFP ports -- DGS-1210-52/MESupplier: D-Link Systems, Inc.
Description: participate in Spanning Tree topology, providing an alternative Layer 2 path in the event of a network failover. The switches also support IEEE 802.3ad link aggregation, which enables multiple ports to be grouped to form a single virtual port, increasing bandwidth and
- Data Rate: 104 Gbps
- Equipment Type: Switch
- Number of Ports: 48 #
-
Supplier: D-Link Systems, Inc.
Description: participate in Spanning Tree topology, providing an alternative Layer 2 path in the event of a network failover. The switches also support IEEE 802.3ad link aggregation, which enables multiple ports to be grouped to form a single virtual port, increasing bandwidth and
- Data Rate: 20 Gbps
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210 Series is the latest generation of D-Link® Gigabit Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configuration features
- Data Rate: 20 Gbps
- Equipment Type: Switch
- Number of Ports: 8 #
-
Description: RJ-45 LAN ports with each port PoE auto detect enabled. Auto detect PoE uses IEEE 802.3 PoE Power Detection (PD). There is no need to worry about the damage of PoE being applied to Non-PoE Devices and PoE connected devices are supplied with up to 30W per port. The
- Applications: Access Point, VoIP, Video / Cameras
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Form Factor: Module / Standalone
- Number of Ports: 5
-
Description: The Enable-IT 8808 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8808 Gigabit PoE Switch has 8 dedicated
- Applications: Access Point, VoIP, Video / Cameras
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Form Factor: Module / Standalone
- Number of Ports: 8
-
Supplier: ELMA Electronic Inc.
Description: The SL2-BRASS is a 9-port Gigabit Ethernet switch on a peripheral slot card for CompactPCI® Serial systems. The on-board Marvell® 88E6390 GbE switch provides a rich feature set and includes an integrated microprocessor to enable lightly managed switches. While four
- Host Bus: PCI
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
-
Supplier: ZyXEL Communications, Inc.
Description: Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-105S 5-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast Gigabit speed simultaneously. Moreover, the newly
- Equipment Type: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-108S 8-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast Gigabit speed simultaneously. Moreover, the newly
- Equipment Type: Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back
- Number of Ports: 4
- Port Type: RJ-45
- Protocol / Network: Gigabit Ethernet
-
Description: lines to the 24 ports of Gigabit switched quad port Enable-IT 850 Gigabit CPE units. The 8924 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or GBIC fiber modules) to your Ethernet switching
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 24 #
-
Supplier: Black Box
Description: Layer 2+ switch offers 48 autosensing 10-/100-/1000-Mbps RJ-45 Ethernet ports, and 4 100-/1000-Mbps SFP ports. Bundle multiple ports to create a single high-bandwidth port using 802.3ad LACP aggregation.
-
Supplier: TRENDnet Inc.
Description: Plug and Play installation 8 x Gigabit ports 16 Gbps switching fabric Up to 70% energy savings with GREENnet technology* Sturdy metal switch Lifetime Warranty*
- Data Rate: 0.0100 to 2 Gbps
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-105B v2 5-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive
- Equipment Type: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-108B v2 8-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive
- Equipment Type: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering, 10 Gbit/s upstream
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 336 Gbps
-
Supplier: TRENDnet Inc.
Description: IPv6, 802.3ad, Private and Voice VLAN support 16 x Gigabit ports 2 shared SFP slots Fanless rack-mount metal housing Lifetime Warranty*
- Data Rate: 0.0100 to 2 Gbps
- Equipment Type: Switch
- Number of Ports: 16 #
-
Supplier: TRENDnet Inc.
Description: IPv6, 802.3ad, Private and Voice VLAN support 24 x Gigabit ports 4 shared SFP slots Fanless rack-mount metal housing Lifetime Warranty*
- Data Rate: 0.0100 to 2 Gbps
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: Juniper Networks Inc.
Description: installations. The EX4200 can also be combined with EX4500 and EX4550 Switches in the same Virtual Chassis to support mixed 1GbE and 10GbE environments. The EX4200 switches support 10/100/1000BASE-T with both 24- and 48-port configurations, and they optionally include full or
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 to 48 #
-
Supplier: Huawei Technologies Co., Ltd.
Description: Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic power management, iStack clustering for easy
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 2048 Gbps
-
Supplier: TRENDnet Inc.
Description: Command Line and console inputs supported SNMP (v1, v2c, v3), 802.1X, RSTP, and MSTP support Supports Port Trunking, Mirroring, IGMP, Static and Dynamic VLAN, RMON, and more Private/Voice VLAN, QoS, and bandwidth controls 24 x Gigabit ports 4 x shared SFP slots and a
- Data Rate: 0.0100 to 2 Gbps
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees
- Equipment Type: Switch
- Number of Ports: 5 #
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: Black Box
Description: The LGB708A-R3-US is a layer 2 web smart switch which includes 6 autonegotiating 10-/100-/1000-Mbps RJ-45 Ethernet ports and 2 dual media gigabit ports for RJ45 or SFP connections. The switch is managed via Web browser.
-
Supplier: Data Connect Enterprise, Inc.
Description: over Ethernet (PoE) to power IP Phones, robust security concerns and ease of management with an easy to use Web-GUI and familiar Command Line Interface (CLI). * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports *
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 26 #
-
Supplier: ELMA Electronic Inc.
Description: . The 4510a offers leading performance and port density with multiple 40 GbE/10 GbE configurations and full duplex line rate switching capability. The two Ethernet switches are managed by a Multicore 64-bit PowerPC, offering two optional out-of-band 1000Base-T ports
- Number of Ports: 16
- Port Type: RJ-45
- Protocol / Network: Gigabit Ethernet
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or
- Equipment Type: Switch
-
Supplier: Versitron, Inc.
Description: 10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band web and SNMP management interfaces
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 10 #
-
Supplier: Tripp Lite by Eaton
Description: The NG24 24-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and
- Form Factor: Desktop / Standalone, Rack Mount
-
Supplier: Advantech
Description: Aside from 2 Gigabit fiber optic/copper combo ports, the EKI-7626C comes equipped with 16 x 10/100Base-T(X) fast Ethernet ports and the EKI-7629C comes equipped with 8 x 10/100Base-TX fast Ethernet ports. Traditional RJ-45 ports can be used for uplinking wide-band
- Form Factor: Ceiling / Wall Mount
-
Supplier: NETGEAR Inc.
Description: M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution—with 24
- Area Network Type: Local Area Network (LAN)
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Users: 100 #
Find Suppliers by Category Top
Featured Products Top
-
View the XChange3030 Datasheet PDF XChange3030 3U VPX 40 Gigabit Ethernet Switch with Layer 2 (read more)
Browse Network Switches Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
View the XChange3031Datasheet PDF XChange3031 3U VPX 40/10 Gigabit Ethernet Switch with Layer 2 (read more)
Browse Network Switches Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
resources, increase IP management efficiency, and further ensure network security. The EKI-9600 series consists for two models, the EKI-9612G and the EKI-9628G. The EKI-9612G is a DIN-rail L3 managed switch that comes with eight Gigabit ports and four SFP (mini-GBIC) ports, while the (read more)
Browse Network Switches Datasheets for Advantech -
of embedded computing with the introduction of two cutting-edge, 40 Gigabit 3U VPX Ethernet switches: the XChange3030 and (read more)
Browse Network Equipment Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks -
Antaira’s new LNX-1202G-SFP industrial gigabit unmanaged Ethernet switch is designed with 10 gigabit Ethernet ports and 2 dual rate (100/1000) SFP slots for fiber connections. This industrial switch provides high EFT and ESD protection to prevent any unregulated voltage and is (read more)
Browse Network Switches Datasheets for Galco Industrial Electronics -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port. The XChange3030 delivers (read more)
Browse Network Switches Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
product portfolio of EN50155 certified train switches with a total now of 12 new models. Six models offer Gigabit Ethernet-four of which have PoE/PoE+ and the other six models offer 10/100Mbps Ethernet-four of which have PoE/PoE+. (read more)
Browse Network Switches Datasheets for Advantech -
2 access switching and layer 3 routing for use in multiple layers of the architecture. Robust security capabilities and ISA/IEC 62443-4-2 certification help enhance network security. The Stratix 5800 switch has fixed and modular designs, giving users flexibility to configure it based on (read more)
Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation
More Information Top
-
Singlemode Fiber / 3
1003GX2 - 3 Port Gigabit Ethernet Switch .
-
Fiber / Switches / Singlemode Fiber
1003GX2 - 3 Port Gigabit Ethernet Switch .
-
Enabling Large-scale Data Analysis and Modeling through Apache Hadoop
Cloudera solution for Apache Hadoop consists of CDH, Dell Crowbar software, and Cloudera Enterprise combined with a Dell PowerEdge C2100 server (other models to be added) and PowerConnect 6248 48- port Gigabit Ethernet Layer 3 switch .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3750/software/release/12.1_11_ax/configuration/guide/3750SCG.pdf
This example uses a standard ACL to filter traffic coming into Server B from Gigabit Ethernet port 3 on switch 1, permitting traffic only from Accounting’s source addresses 172.20.128.64 to 172.20.128.95.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3750/software/release/12.1_11_ax/configuration/guide/swacl.pdf
This example uses a standard ACL to filter traffic coming into Server B from Gigabit Ethernet port 3 on switch 1, permitting traffic only from Accounting’s source addresses 172.20.128.64 to 172.20.128.95.
-
Efficient Gigabit Ethernet Switch Models for Large-Scale Simulation
We captured data from three 8- port Gigabit Ethernet switches : 3 COM 3CGSU08, NetGear GS108v2 and TrendNet TEGS80G.
-
Bridging the Community Network Gap with FOSS and Mobile ISPs
In addition, Ubiquiti plan to launch a tweaked version of this device based around a revised Atheros AR7100 core [12], offering overclocked CPU operation up to 800 Mhz, 256MB DDR RAM, 4 port Gigabit Ethernet switch , 3 mini-PCI interfaces, USB2.0 …
-
High Performance Computing for Computational Science - VECPAR 2012
Enterprise 3 is a 24- node cluster of 24 quad-core Intel 2 Q6600 machines (96 cores), with 2.4GHz clock frequency, 4MB L2 and 4GB of DRAM, interconnected with a 48- Port 4200G 3 COM Gigabit Ethernet switch .
-
Cisco Catalyst Switch Module 3110G, 3110X, and 3012 for IBM BladeCenter Getting Started Guide - Cisco
The Catalyst Switch Module 3110G and 3110X are stackable, 12- to 18- Gigabit Ethernet port , Layer 3 switch modules.
-
Modeling and high performance simulation of electrophoretic techniques in microfluidic chips
… 4 Prescott 3.0 GHz 2 MB cache processors, Intel Desktop Board D915PGN motherboards, Kingston Value RAM 2 GB DDR2 400 MHz memory, and 3Com 2000ct Gigabit LAN network cards, interconnected with a 3Com SuperStack 3 Switch 3870 48- ports Gigabit Ethernet.