-
Supplier: Wichita Clutch
Description: : The bearing supported shaft eliminates sideload on the crankshaft The high speed airtube not affected by centrifugal force There are no o-rings or diaphragms to wear out 14" and 18" 1, 2 & 3 plate clutches available
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
- Number of Mounting Bolts: 4
-
Supplier: Caterpillar Oil & Gas
Description: ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Custom Packaging
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: -280 bkW (275-375 bhp) @ 1800-2200 rpm, meet China Stage II, EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. U.S. EPA Tier 3 equivalent and EU Stage IIIA equivalent ratings are available using U.S. EPA and EU Flexibility. They are also available in other regulated
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
-
Supplier: Caterpillar Oil & Gas
Description: Tier II, EPA Non-road Tier 3 equivalent and EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - 45°C ambient capability
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: , with ratings: 242-254 bkW (325-340 bhp) @ 2200 rpm meet IMO Tier II, EPA Non-road Tier 3 equivalent and EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
Find Suppliers by Category Top
Featured Products Top
-
Hilliard's newest Centrifugal Clutch has been engineered to provide long service life, even in the most demanding applications. A thermodynamically designed shoe increases the clutch's ability to absorb heat without damaging the clutch springs. The sprocket version is ideal for the (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
The Hilliard Linkless Centrifugal is unique within its design. The combination of a dowel pin system and the symmetrical spring design allow for a Long Life and an Economical solution to meet your power transmission needs. Advantages: • Soft Starts (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
standard bore sizes ranging from 1/4" to 2-3/4". The simple construction of these clutch allow them to excel in a number of applications: An indexing element in sewing machines, printing presses and agricultural machinery An overrunning clutch for starters (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Mechanically and hydraulically actuated over-centre clutches are available in two mounting styles, speed increasing or decreasing gearboxes, oil bath clutches. (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
acoustic noise. Combining these impellers with ebm-papst GreenTech EC motors with continuous speed control provides the most efficient, flexible and quietest centrifugal fans on the market. Features and Benefits High aerodynamic efficiency Quiet (read more)
Browse Fans and Blowers (industrial) Datasheets for ebm-papst Inc. -
products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Several factors must be considered in the selection process in addition to duty service, such as: SPEED LIMITS • SIDE-LOAD LIMITS • CLUTCH TORQUE LIMITS. The selections are usual dry clutch disconnect (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc.
More Information Top
-
Wind-electric ice making investigation
The proposed solutions were: (1) switched series capacitors, (2) a mechanical clutch , and ( 3 ) a centrifugal compressor with torque proportional to speed .
-
Four Stroke Cycle Gasoline Engine Oils for Motorcycle
Fig. 3 The Engine Speed and The Output Fig. 4 shows an example of the affect on the stole speed of an automatic centrifugal clutch .
-
Variable drive of centrifugal separator
During the rotation of the driving clutch half 2, the blocks 3 with a friction lining are passed to the driven clutch half 4 under the impact of centrifugal forces and accelerate the … … to the working rotation speed as a result of …
-
Development of A Control-Oriented Model of Engine, Transmission and Vehicle Systems for Motor Scooter HIL Testing
… clutch mass is subject to the following forces: 1 proportional to the square of the speed of the driven pulley … … exerted by the spring; 3 FN; force in radial … … the contact between the centrifugal mass and the clutch housing: 4 FT =ƒc …
-
Modeling of Wet Clutch Engagement Including a Thorough Experimental Validation
The first and second right-hand terms of the Reynolds equation ( 3 ) correspond to the squeeze speed due to pressure gradient in … … of fluid transport due to clutch rotation; and the fourth … … squeeze speed due to centrifugal force acting on the …
-
Dynamic Analysis and Control System Design of Automatic Transmissions
… value, 143–144 Automatic transmissions basics of, 1–7 continuously variable transmissions (CVTs), 6 six- and eight- speed planetary, 65–69 step gear … … 6–7 see also Dual- clutch transmissions, Metal pushing V … … fuel consumption (BSFC), 2– 3 Canceled shifts, 118–119 Centrifugal pendulum vibration absorber (CPVA …
-
The installations of electric groups have the automatic start in the centers of amplification of the network of cables has Grande Distance
… alimen-ration of the fuel injection pumps that remain however con | rSl6es in normal step by the centrifugal r6gulateur; b) A clutch magn6tique, the movable armature … … An asynchronous motor of 3 rotating CV " has the speed of ] 450 entrahmnt t …
-
Dubbel
… Tril okay principle R 55 -, turbine wheel R 55 -, bridge clutch R 55 -, fully automatic … … switching device R 57 -, centrifugal turbine R 52 -, centripetal … … formänderungsgerecht F 18 strain speed S 24 strain assets … … strain-time-function E 3 mold-video tape loops …
-
Design Practices: Passenger Car Automatic Transmissions
… 55 impeller torque equation, 2-56 operation at high altitude, 2-59–2-60 performance analysis, 2-51–2-54 speed ratios, 2-53 stall speed , 2-50 torque and … … theory and formulas, 2- 3 –2-5 centrifugal bypass clutch , 2-125–2-140 design …
-
Vickers Armoured Bridgelayer (VAB)
… pressure standard track Mobility Configuration running gear tracked Power-to-weight ratio 16.40 Speed max speed cross-country reverse water … … 36.0 reverse Trench 3 118.1 Turning radius … … ratio Steering Merritt regenerative Clutch model type centrifugal Brakes main parking engine …