Products/Services for 4130 Streamline Tubing
-
Tubing - (2354 companies)Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...Material ChoicesFunctionDesign Units
-
Plastic Tubing - (597 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Medical Tubing - (177 companies)Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
-
Rubber Tubing - (208 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Shrink Tubing - (452 companies)Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Metal Tubes - (772 companies)Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
-
Tube Fittings - (1111 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Wellhead Equipment - (146 companies)Wellhead equipment is used to connect the tubing and casing to an oil or gas pipeline. The casing is a permanently-installed pipe for lining the well hole to provide pressure containment and prevent collapse. The wellhead is a flanged device...
-
Pup Joints - (32 companies)Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings. Strings of pipe are assembled with standard length tubular goods that are typically 31 feet in length...
Product News
-
Zeus
StreamLiner™ Series Thinnest PTFE Liners Yet. Available in free-extruded and over-wire configurations, StreamLiner TM Series represents a new class of precision liners that open up new pathways for advanced catheter designs. Learn More (read more) -
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Electrical Connectors: Streamlining Industry Needs Why Bexkom Connectors?. Bexkom offers unparalleled quality and innovation in electrical connectors, ensuring seamless installations and superior performance. Exceptional Quality: Crafted with precision using top-grade materials, our connectors guarantee longevity and durability. Innovative Design: State-of-the-art designs facilitate hassle-free installations and connectivity. Versatile Applications: Tailored for industrial, home, and automotive needs, our connectors meet diverse requirements. (read more)Browse Electrical Connectors Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
Advantech
Streamline Real-Time Operations - Robotic Arm Advantech, a leading provider of AIoT platforms and services, has released a domain-focused package of robotic arm controllers -- the ARK-1221L, ARK-1250L, and ARK-3534D. These controllers, part of the ARK series, offer outstanding performance, a compact form factor, real-time capabilities, support for industry-standard protocols, and advanced analytics. They are tailored to address the demands of the rapidly expanding robotic arm market. By using these controllers, businesses can streamline... (read more)Browse Data Input Modules Datasheets for Advantech -
McElroy Manufacturing, Inc.
Streamline your fusion w/McElroy Rolling machines Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
ESPEC North America Inc | Qualmark Products and Services
How HALT Testing Streamlines Every Step Revolutionizing Products: How HALT Testing Streamlines Every Step. Monday, September 18 2023. In the highly competitive world of product reliability, finding an edge is critical. This is where highly accelerated life testing, or HALT, comes into play. More than just a testing methodology, HALT is a transformative process that streamlines every aspect of product development. At its core, it 's all about proactive problem-solving. More specifically, HALT is a methodology that uncovers potential... (read more)Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Quantic Wenzel
Streamline Series OCXOs | 1 MHz - 25 MHz The Streamline oscillators are general purpose OCXOs with a fixed output frequency between 1 MHz and 25 MHz, which offer excellent overall performance at a modest cost. They provide aging rates as low as 1E-10 per day and phase noise floor performance to -165 dBc/Hz. Packaging options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact us... (read more)Browse Oscillators Datasheets for Quantic Wenzel -
SICK
Streamline Warehouse Operations wtih Zone Control Now you can gain complete visibility and control over your logistics operations with zone management solutions. Zone control is the process of controlling the flow of goods from one material handling function to another in an efficient and cost-effective manner. It is a critical component of any effective supply chain management system, as it helps ensure that products and services are delivered to the right place at the right time. And with this, you can reduce costs and maximize profit... (read more)Browse Proximity Sensors Datasheets for SICK -
Norton Abrasives
Streamline Operations Rapid Finish Convolute Wheel A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to eliminate smaller bits from a workpiece --whether to impart a desired finish, ensure a part's performance, or both. The conformable fiber matrix of non-woven products allows their abrasive particles to... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Zeus
FEP Tubing Melt-Processable PTFE Alternative. As a melt-processable alternative to PTFE, FEP tubing can be extruded in long continous lengths and has many distinct advantages over PTFE, allowing it go where PTFE tubing cannot. Learn More (read more) -
Zeus
PFA Tubing PFA & HP PFA Tubing. Combining many of the best traits of PTFE and FEP, PFA and high-purity PFA tubing is an ideal choice for advanced applications across a wide variety of industries. Learn More (read more)
-
The Spirit of St Louis
The dual axles, as well as the tail-skid, were made of chrome molybdenum (SAE 4130 ) steel tubes heat treated to a strength of 180,000 lb/in.2, and streamlined with balsa wood.
-
CR4 - Thread: What is Making This Frame Shake?
Search for streamline tubing . Comes in 4130 steel & 6061 alum.
-
Waco YMF Super
Steel interplane struts and stitched and taped ribs; streamlined stainless steel flying and landing wires; Sitka spruce … Fuselage of 4130 welded steel tubes with internal oiling and external epoxy coating for corrosion protection; wooden bulkheads; aluminium sidewalls; Dacron covering.
-
Wag-Aero Wag-A-Bond
Welded 4130 steel tube and flat plate fuselage structure, and steel tube tail unit. Single streamlined wing bracing strut.
-
American Homebuilts' Vaquero John Doe
Fabric-covered welded 4130 steel tube fuselage and two-spar 6061-T6 aluminium I-beam wing; nose area metal panelled. High wing, with Horton tips, supported by two streamline 6061-T6 V-struts.
-
Chemical Pipe Exporters, Chemical Pipe Selling Leads (Page 12)
Sell 4130 Seamless Alloy Steel Mechanical Tubing Streamline , etc; 11) Applications: Automobile and Bearing Industry, Mechanical...
-
Danex Eurocub
Welded 4130 steel tube fuselage covered in doped Ceconite fabric. Circular section steel wing bracing struts have streamline wooden fairings to the rear.
-
Rans S-7 Courier
Wings have two tubular 6061-T6 alloy spars, preformed aluminium tube ribs riveted and clipped to spars and sheet alloy leading-edges; fuselage and tail surfaces of welded 4130 steel; glass fibre forward decking and engine cowling. Fuselage-mounted spring tubular steel mainwheel legs with streamlined trouser; steerable, full-swivelling tailwheel; mainwheel size 16×5 …
-
Hughes Australian LightWing Speed
Fuselage of 4130 welded steel tube with glass fibre, semi-structural external shell, although Speed 2000 has fabric-covered lower rear fuselage to limit weight. Fuselage-mounted, spring tubular steel cantilever mainwheel legs with composites streamline fairings; nosewheel similar; optional wheel fairings.
-
Storch Storch SS Mk 4
Welded 4130 chromoly steel tube fabric-covered fuselage and tail surfaces; metal engine cowling. Centreline hinged, streamlined tube Vs attached to telescoping, bungee cord-sprung struts, upper ends of which fixed …