-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- AISI Grade: 4140
- Features: Cold Finished / Rolled / Drawn
- Overall Length: 144 inch
- Overall Thickness: 0.1870 to 4 inch
-
Supplier: Acme Industrial Company
Description: Acme Keylocking Studs provide security and "repairability" in applications where you can't use a through-bolt/nut combination. They are superior for use in soft materials such as aluminum or magnesium when extra strength, extended thread life and vibration-resistance are required.
-
Supplier: Acme Industrial Company
Description: Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.25 mm unless
-
-
Supplier: Acme Industrial Company
Description: Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch
-
Supplier: Acme Industrial Company
Description: Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.25 mm unless
-
Supplier: Roda Specialty Steel
Description: Grade: B7 T4140 CD QUENCHED & TEMPERED
- Overall Width / OD: 0.8850 to 0.8890 inch
- Processing & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: SAE International
Description: than 5 HRC at the initial position on the end-quench hardenability bar and not greater than 65% of the hardness range for standard H-band steels (see SAE J1268) in the "inflection" region. Generally the restricted hardenability band follows the middle of the corresponding standard H-band. An
-
Supplier: SAE International
Description: the hardness range for standard H-band steels (see SAE J1268) in the "inflection" region. Generally the restricted hardenability band follows the middle of the corresponding standard H-band. An example of the RH band compared with the standard H-band is given for SAE 4140 in Figure 1 .
-
Supplier: SAE International
Description: the hardness range for standard H-band steels (see SAE J1268) in the "inflection" region. Generally the restricted hardenability band follows the middle of the corresponding standard H-band. An example of the RH band compared with the standard H-band is given for SAE 4140 in Figure 1 .
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing.
-
Supplier: ESAB Welding and Cutting Products
Description: Features Low alloy TIG rod for repairing medium and high carbon steels where complete heat treatment is desired such as SAE 4130, 4140, 4330, 4340, 8620, and 8630 steels. Hardness from 36 to 38 Rockwell C. Copper coated.
- Alloy Type: Steel - Low Alloy Carbon
- Tensile Strength (UTS): 163000 psi
-
Supplier: Lincoln Electric Co. (The)
Description: Chromium-Molybdenum and other low alloy steels, including AISI 4130, 4140, 8630 Carbon-Manganese and other low alloy steels Offshore Subsea components Process piping Welding Positions All, except vertical down
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ABS, ASME, AWS, CWB, DNV, Lloyd's
- Diameter / Thickness: 0.0938 to 0.1562 inch
- Elongation: 22 to 25 %
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Designed for build-up on 4140 drill stems in the deep hole drilling industry For automatic and semiautomatic operation on mild and low alloy steels Good resistance to cross checking Unlimited deposit thickness Typical Applications Drill stems Welding Positions Flat,
- Alloy Type: Hardfacing / Repair Alloy
- Diameter / Thickness: 0.0938 to 0.1250 inch
- Welding Process / Form: Other
-
Supplier: ASTM International
Description: This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. Several grades are covered, such as; SC 1020, SC 1025, SC 1030, SC 1040, SC 1045, SC 4130, SC 4140, SC 4330, SC 4340, SC 8620, SC 8625, and SC
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-worked alloy and carbon-boron steels designed to attain restricted depth of hardening in the end-quench test. These steel compositions are identified by the suffix letter "RH" added to the conventional grade number. 1.2 In general, steels
-
Supplier: Jergens, Inc.
Description: & 27286 have a modified minor diameter. High-Strength Materials Available: These miniature inserts are also manufactured in high-strength stainless steel (A-286 with heat treatment) and alloy steel (4140 with heat treatment).
- Inch: # 2, # 8
- Insert Length: 0.1200 inch
- Metallic: Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: . Elevates vertically, with no rotation. The outer diameter of the bushing ground for press-fit. Features, Benefits, & Product Specifications: Bushing: Low Carbon Steel, Case Hardened 74-77 R30N Radius Stem: Low Carbon Steel, Case Hardened Serrated Stem 4140 Alloy
-
Supplier: Jergens, Inc.
Description: Specifications: Material: AISI 4140 Alloy Steel Heat Treat: Through Hardened to RC 26-30 One key fits multiple table slots Reduce fixture costs Cut set-up time Interchangeable with other Sine Fixture Keys The replacement screw for all Sine Fixture Keys is Part No. 710190
-
Supplier: Inductotherm Group
Description: repeatable. By eliminating traces of alkali, our equipment minimizes the carbon deposition on the surface of the wire. A typical system will produce high quality spring wire in materials ranging from carbon steel through to the more exotic alloy steels such as SAE 9254 (Chrome
- Applications: Annealing / Heat Treating
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- AISI Grade: 8620
- Features: Cold Finished / Rolled / Drawn
- Overall Length: 144 inch
- Overall Thickness: 0.1870 to 4 inch
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the
- Features: Cold Finished / Rolled / Drawn
- Finish: Polished
- Overall Length: 106 to 306 inch
- Overall Thickness: 0.5000 to 3.15 inch
-
Supplier: Nucor Cold Finish Group
Description: alloys results in a large number of combinations. But if you have a special requirement or unique situation, don’t worry: backed by the resources of Nucor, the Nucor Cold Finish Group has the technical expertise to provide you with a bar that meets your particular application.
- AISI Grade: 1018 to 4140
- Applications: Bearings (BQ)
- Finish: Ground / Machined
- Processing & Finish: Annealed
-
Supplier: Nucor Cold Finish Group
Description: alloys results in a large number of combinations. But if you have a special requirement or unique situation, don’t worry: backed by the resources of Nucor, the Nucor Cold Finish Group has the technical expertise to provide you with a bar that meets your particular application.
- Applications: Bearings (BQ)
- Finish: Ground / Machined
- Processing & Finish: Annealed
- Shape / Form: Profile / Structural Shape, Bar Stock
-
Supplier: Nucor Cold Finish Group
Description: alloys results in a large number of combinations. But if you have a special requirement or unique situation, don’t worry: backed by the resources of Nucor, the Nucor Cold Finish Group has the technical expertise to provide you with a bar that meets your particular application.
- AISI Grade: 1018 to 8620
- Applications: Bearings (BQ)
- Finish: Ground / Machined
- Processing & Finish: Annealed
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- AISI Grade: 8620
- Features: Cold Finished / Rolled / Drawn
- Overall Length: 144 inch
- Overall Thickness: 0.1870 to 4 inch
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- AISI Grade: 410 to 4142
- Finish: Other
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.0156 to 2 inch
-
Supplier: Nucor Cold Finish Group
Description: alloys results in a large number of combinations. But if you have a special requirement or unique situation, don’t worry: backed by the resources of Nucor, the Nucor Cold Finish Group has the technical expertise to provide you with a bar that meets your particular application.
- AISI Grade: 1018
- Applications: Bearings (BQ)
- Finish: Ground / Machined
- Processing & Finish: Annealed
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are
- Applications: Construction & Building / Architectural, Wear Parts / Tooling, Other
- Elongation: 10 %
- Features: Cold Finished / Rolled / Drawn
- Processing & Finish: Annealed, Hardened / Heat Treated
-
Supplier: Universal Wire Works Inc.
Description: Universal 4130 is a heat treatable low alloy steel for the welding of SAE 4100 series steels. Some of these steels, the higher carbon grades, will require a preheat of 300 to 350 degrees F. The lower carbon grades are easily welded without preheat unless the preheat is
- AISI Grade: 4130
- Applications: Other
- Shape / Form: Wire / Shaped Wire
- Types: Alloy Steel
-
Supplier: Universal Wire Works Inc.
Description: Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal.
- Applications: Aerospace / Aircraft (AQ), Other
- Shape / Form: Wire / Shaped Wire
- Standards / Specifications: AMS
- Types: Alloy Steel
-
Supplier: Universal Wire Works Inc.
Description: Universal 80S-B2 is a 1 1/4 chromium 1/2 molybdenum alloy designed for welding similar composition alloys used primarily in the process industries in steam piping systems and pressure vessels. Weld deposits require preheat and postheat treatments in order to exhibit optimum physical
- Applications: Other
- Elongation: 19 %
- Shape / Form: Wire / Shaped Wire
- Standards / Specifications: Specialty / Other
-
Supplier: Universal Wire Works Inc.
Description: Hastelloy Alloy X welding wire can be used with the gas tungsten arc, gas metal arc and plasma welding processes. Alloy X is used extensively in high temperature applications including engine tailpipes, turbine blades, afterburner components, nozzle vanes, cabin heaters and combustion
- Applications: Aerospace / Aircraft (AQ), Other
- Shape / Form: Wire / Shaped Wire
- Standards / Specifications: AMS
- Types: Alloy Steel
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Features: Cold Finished / Rolled / Drawn
- Overall Width / OD: 0.7500 inch
- Processing & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Arcelor Mittal USA
Description: Zinc or zinc-iron alloy coating weights or designations
- Features: Coated / Painted, Galvanized
- Overall Thickness: 0.0175 to 0.1380 inch
- Overall Width / OD: 24 to 72 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an
- ID: 8.25 inch
- Overall Length: 8 inch
- Overall Width / OD: 10.5 inch
- Types: Alloy Steel
Find Suppliers by Category Top
Featured Products Top
-
These alloys have ultra-high-strength, toughness, ductility, and outstanding corrosion and wear resistance. Cobalt Nickel alloy is also known as super stainless steel. (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
forward question with a multifaceted answer. Stainless steel can be either magnetic or non-magnetic depending on its composition. The presence of magnetic elements and the crystalline structure of the stainless steel alloy are key factors that determine whether stainless steel is magnetic or non (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Alloys: T302, T304, T304V. T316, T316V. T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
316 Stainless Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) Specifications Product Category: Metal Balls Metal / Alloy Material: Stainless (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Details 316 Stainless Steel Balls Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality: Austenitic (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Austenitic Stainless Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Product Details Hollow Stainless Steel Balls The hollow stainless steel ball we can produce is widely used in craftwork, valve, architecture.We mainly produce 201 and 304 hollow stainless steel ball,you can order nonstandard ones. Specifications (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
-66. Specifications Product Category: Metal Balls Metal / Alloy Material: CarbonSteel; Cobalt Applications: Bearing (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Product Details 304 Stainless Steel Balls Applied Area: 304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
ZCP2009MST0557
Chemical Analysis Chemical analysis results of the stud steel are presented in Table 1, which conform to AISI/SAE 4140 steel alloy .
-
Crush Characteristics of AA6061-T6 Round Tubes During a Cutting Deformation Mode
The geometry of the 4140 steel alloy cutter considered in this research is shown in Figure 3.
-
Analytical approximation of the erosion rate and electrode wear in micro electrical discharge machining
Physical properties of the AISI 4140 alloy steel and tungsten electrode [19]. . Properties .
-
Electro-thermal modelling of anode and cathode in micro-EDM
For verification purposes, single discharge experiments using RC pulse generator are performed with pure tungsten as the electrode and AISI 4140 alloy steel as the workpiece.
-
https://www.sdp-si.com/ss/pdf/80507008.pdf
303 Stainless Steel 4140 Alloy Steel Alloy Steel .
-
Simulation of the Axial Cutting Deformation of AA6061-T6 Round Tubes Utilizing Eulerian and Mesh Free Finite Element Formulations
A rigid material definition was applied to the cutter blade and deflector as no apparent deformation of the 4140 steel alloy was observed in the cutter during the experimental testing.
-
Springer Handbook of Computational Intelligence
59.65 C.W. Lee, T. Choi, Y.C. Shin: Intelligent model-based optimization of the surface grinding process for heat-treated 4140 steel alloys with aluminum oxide grinding wheels, J. Manuf.
-
Machining with Abrasives
Lee, C. W., Choi, T., and Shin, Y. C., 2003, “Intelligent Model-based Optimization of the Surface Grinding Process for Heat-Treated 4140 Steel Alloys with Aluminum Oxide Grinding Wheels”, Transactions of the ASME, Journal of Manufacturing Science and Engineering, Vol. 125 …
-
Intelligent Robotics and Applications
The above empirical model of the interface temperature is developed for turning of 4140 Steel alloy with tungsten carbide tools.
-
An Introduction to Materials Engineering and Science for Chemical and Materials Engineers Complete Document
… intrinsic) Carbon, diamond (natural) Molybdenum Tantalum Tungsten Platinum Titanium Titanium alloy Ti – 6Al – 4 V Titanium alloy Ti – 5Al – 2.5Sn Carbon, diamond (synthetic) Steel alloy, A36, 1040, 1020 Steel alloy, 4140 Steel alloy , 4340 Stainless steel, 304 …