-
Supplier: OPW Engineered Systems
Description: The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing manual handle kits, and actuation, interchangeability also
- Actuation: Manual / Hand
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Aluminum, Stainless Steel
- Media Description: Gas
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Actuation: Pneumatic
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
Supplier: KZVALVE
Description: 4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material of Construction: Aluminum
-
Supplier: Media Valve, Inc.
Description: Butterfly Valve provides reliable service in flow control applications. STEM - 17-4 PH STAINLESS STEEL ASTM A 564 (ALLOY 625, HASTALLOY C, MONEL ALSO AVAILABLE.) One piece full length stem with integral "DD" disc position indicator. STEM RETAINER
- Flow (Cv): 9 to 884
- Valve Size: 4.04 inch
- Valve Type: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Flow (Cv): 9 to 884
- Valve Size: 4.16 inch
- Valve Type: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in the standard
- Flow (Cv): 9 to 884
- Valve Size: 4.03 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available
- Valve Size: 10 inch
- Valve Type: Butterfly Valves
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316
- Actuation: Electric
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator
- Actuation: Other
- Agency / Standard: ISO
- Material of Construction: Aluminum, Brass / Bronze, PVC
- Media Description: Air, Water, Gas
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
- Actuation: Other
- Agency / Standard: ISO
- Material of Construction: Aluminum, Brass / Bronze, PVC
- Media Description: Air, Water, Gas
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
- Actuation: Other
- Agency / Standard: ISO
- Material of Construction: Aluminum, Brass / Bronze, PVC
- Media Description: Air, Water, Gas
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic On/Off Electric Actuator
- Actuation: Electric
- Agency / Standard: ISO
- Material of Construction: Aluminum, Brass / Bronze, PVC
- Media Description: Air, Water, Gas
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig
- Material of Construction: Aluminum
- Pressure Rating: 150 to 225 psi
- Valve Size: 4 inch
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316
- Actuation: Electric
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique
- Flow (Cv): 9 to 884
- Valve Size: 4.03 inch
- Valve Type: Butterfly Valves
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control,
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
- Media Description: Water, Hot Water, Cold Water, Steam
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64
- Actuation: Manual / Hand
- Agency / Standard: API, DIN
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience
- Actuation: Manual / Hand
- Agency / Standard: API, DIN
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: Victaulic Co. of America
Description: MATERIAL ALUMINUM BRONZE DISC MATERIAL 416 STAINLESS STEEL STEM MATERIAL RUBBER LINER MATERIAL APPROXIMATE WEIGHT 6.4 LB WARRANTY 1 YEAR HOUSING MATERIAL ASTM A536 DUCTILE IRON NOMINAL SIZE - DECIMAL - UOM IN 700 MODEL
- Actuation: Manual / Hand, Mechanical Device
- Material of Construction: Steel
- Media Description: Air, Gasoline / Diesel Fuel
- Pressure Rating: 200 psi
-
Supplier: Victaulic Co. of America
Description: /FEATURES ELECTROPLATED CARBON STEEL BODY MATERIAL 200 PSI PRESSURE RATING 2-1/2 INCH GROOVED X 2-1/2 INCH GROOVED END CONNECTION STEEL HANDLE MATERIAL 3.81 INCH END TO END DISTANCE LEVER/GEAR OPERATED ACTUATION TYPE EPDM SEAT MATERIAL ALUMINUM BRONZE
- Actuation: Manual / Hand, Mechanical Device
- Media Description: Water (General)
- Media Temperature: -30 to 230 F
- Pressure Rating: 200 psi
-
Supplier: FLSmidth
Description: Basic Valve Housing is cast aluminum with machined integral actuator brackets and mounting flanges drilled to match FLSmidth Airslide® dimensions. Carbon steel rotor with flexible seal for positive cutoff. Urethane (250° F) and Viton (450° F) seals are available. Bushing
-
Supplier: Hayward Flow Control
Description: The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs
- Actuation Method: Pneumatic
- Actuation Time: 0.5000 seconds
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
-
Supplier: ProMation Engineering, Inc.
Description: butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a
- AC Phase: Single Phase, Three Phase
- AC Voltage: 12 to 480 volts
- Actuator Torque: 3500 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: VAC-CON, Inc.
Description: 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic
- Applications: General Cleaning
- Capacity: 9 gallons
- Features: Continuous Duty
- Media: Dry, Wet
-
Supplier: Asahi/America, Inc.
Description: affect delivery. The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The
- Actuation: Pneumatic
- Connection: Threaded, Bolt Flange
- Material of Construction: Aluminum, Nylon - Polyamide, PVC, Other
- Valve Size: 1.5 to 8 inch
-
Supplier: KITZ Corporation of America
Description: KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments.
- Actuation: Electric, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Aluminum
- Media Description: Water, Wastewater
-
Supplier: VAT, Inc.
Description: Vatterfly valves designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough For contaminating and aggressive applications, mechanism in the actuator Compact alternative to gate valves
- Actuation: Pneumatic
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Aluminum, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 700/722 Series The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaQuip 890/892 Series butterfly valves are designed for specialized or severe service. Built for high demand applications in the food and beverage, chemical/petrochemic al, processing, power and utilities, pulp/ paper markets, etc., these valves offer years of performance for a wide range (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Valvesand 4-Way Plug Valves: Three-way and Four-Way Plug Valves are used for throttling and diverting applications. They are available in 3 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
, and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
, auxiliary limit switch, NEMA 4X indoor use enclosure, manual override, and position indicator as standard. Options include a 4-20mA positioner, battery backup and 180° rotation. Both technopolymer and powder-coated cast aluminum enclosures are available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Methane Gas Utilization Project from Landfill at Ellery (NY)
1 4 " -125# BUTTERFLY VALVE , LUG STYLE, LEVER OPERATED, APOLLO LD141-04-BE-11, ALUMINUM BRONZE DISC, EPDM SEAT w/TEMPERATURE LIMITS -30 F -275 F DO NOT SUBSTITUTE WITH ANY OTHER MANUFACTURER .
-
Application of low temperature plasmas for restoration/conservation of archaeological objects
Scheme of the low-temperature low-pressure RF plasma device: 1, 2 – high pressure bottles; 3, 4 – on/off valves ; 5, 6 – mass flow controllers … – liquid nitrogen trap filled by aluminum wires; 13 – butterfly valve, 14 – rotary…
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
…which are made of stainless steels, most of the other parts are made of aluminum -alloy forgings. .... Figure 7-26shows a 4 -in., butterfly -type LOX valve used on the Atlas booster engine.
-
Zero Harm
• Butterfly Valves — machined from 17- 4 stainless steel to eliminate twisting of the stem and give direct disc control of full or partial product flow. .... • Swing Check Valves — Spherical design, aluminum con- struction provide increased airflow for faster unloading times…
-
THE PROCESS OF DESIGN FOR ENVIRONMENT WITHIN GLOBAL
MANUFACTURING COMPANIES
Hard facings such as plasma sprayed chromium oxide which are currently virtually interchangeable with chromium plate on aluminum butterfly valves . .... 4 .
-
Examples for application and diagnostics in plasma–powder interaction
The turbopump Pfeiffer TMU260C which allows for a base pressure of 10− 4 Pa is connected to the vessel by a butterfly valve , the gas pressure was varied between 0.5 and 20 Pa by the valve and by using a flow .... Argon, air and aluminium -tri-isopropyloxide(ATI), respectively, were used as the process gases.