-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills
- AA Grade: 6061
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Finished / Rolled, Heat Resistant
- Overall Thickness: 0.1250 to 0.3130 inch
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills
- AA Grade: 6061
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Finished / Rolled, Heat Resistant
- Overall Thickness: 0.0160 to 0.2490 inch
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills
- AA Grade: 6061
- Coil Stock: Yes
- Features: Coated / Painted, Corrosion Resistant, Cold Finished / Rolled, Heat Resistant
- Overall Thickness: 0.0160 to 0.2490 inch
-
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are available in a
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Light Alloy
-
Supplier: Alcoa North American Rolled Products
Description: Aluminum Alloy Tread Plate And Sheet- C300 Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s aluminum alloy 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Light Alloy
-
Supplier: Ferguson Perforating
Description: 6061 is a precipitation hardening aluminium alloy, containing magnesium and silicon as its major alloying elements. It has good mechanical properties and exhibits good weldability. It is one of the most common alloys of aluminium for general purpose use.It is commonly available in
- Application: Other
- Hole Pattern: Straight, Staggered
- Metal: Aluminum
-
Supplier: SAE International
Description: This specification covers the specific requirements for 6061 aluminum alloy plate and sheet.
-
Supplier: H.M. Hillman Brass & Copper
Description: Width and length specified by client
- Clad / Bimetal: Yes
- Elongation: 40 %
- Features: Corrosion Resistant
- Overall Thickness: 0.1250 to 0.1875 inch
-
Supplier: Hoover Steel, Inc.
Description: Diamond Floor Plate, Plate & Sheet Shearing and bending services available. Inquire for other sizes and types. All inquiries are welcome!
- Applications: Construction & Building / Architectural
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: SAE International
Description: This specification covers boron filaments and 6061-0 aluminum alloy foil laminated and bonded into a composite sheet.
-
Supplier: SAE International
Description: This specification covers boron filaments and 6061-0 aluminum alloy foil laminated and bonded into a composite sheet.
-
Supplier: SAE International
Description: This specification covers boron filaments and 6061-0 (AMS 4009) aluminum alloy foil laminated and bonded into a composite sheet.
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills
- AA Grade: 5005
- Coil Stock: Yes
- Features: Anti-slip / Textured, Corrosion Resistant, Cold Finished / Rolled
- Overall Thickness: 0.0170 to 0.2490 inch
-
Supplier: United Performance Metals
Description: applications up to 1650° F. It is especially suitable for use in sheet applications. Gas turbine rings, casings, liners, combusters, and various sheet fabrication applications, are the primary uses.
- Features: Corrosion Resistant, Heat Resistant
- Overall Thickness: 0.1770 to 0.2400 inch
- Processing & Finish: Hardened / Heat Treated
- Shape / Form: Sheet, Semi-finished Shape / Mill Stock
-
Supplier: Arnold Magnetic Technologies
Description: , cosmetics AVAILABLE IN ALL GRADES AND TEMPERS Arnold PTM produces thin and ultra-thin strip in a wide range of aluminum grades in various tempers. The most common grades requested include 1050, 1100, 1145, 2024, 5052, 5056, 6061, and 7075, but we can source and roll all
- Applications: Battery / Fuel Cell, Other
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Overall Thickness: 1.00E-4 to 0.0250 inch
- Overall Width / OD: 4.25 to 17.5 inch
-
Supplier: SlipNOT Metal Safety Flooring
Description: Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Perforated aluminum plate is available in: Grade 1 (Fine), Grade 2 (Medium ), Grade 3 (Coarse- steel surface only) Available alloys: 5052 – H32, 6061 – T6
- Application: Industrial Safety
- Hole Centers: 0.2500 to 0.5625 inch
- Hole Pattern: Straight, Staggered
- Hole Shape: Round
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Used in conjunction with Chromel® in type K thermocouples, Alumel®1 is made of nickel, manganese, aluminum and silicon.
- Applications: Electronics / RF-Microwave
- Overall Length: 75 to 144 inch
- Overall Thickness: 1.00E-3 to 2 inch
- Overall Width / OD: 12 to 24 inch
-
Supplier: Alcoa North American Rolled Products
Description: 6013 Automotive Alcoa alloy 6013 is a weldable high strength 6XXX series alloy that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength (25%) and improved toughness and fatigue properties with equivalent corrosion resistance
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Light Alloy
-
Supplier: DigiKey
Description: 6061 ALUMINUM SHEETS, 5 PACK 4"X
-
Supplier: DigiKey
Description: 6061 ALUMINUM SHEETS, 5 PACK 4"X
-
Supplier: DigiKey
Description: 6061 ALUMINUM SHEETS, 5 PACK 4"X
-
Supplier: DigiKey
Description: 6061 ALUMINUM SHEETS, 5 PACK 4"X
-
Supplier: Accuris
Description: SHEET, ALUMINUM ALLOY 6061
-
Supplier: ASTM International
Description: and Wrought Aluminum Alloys”(known as the “Teal Sheets”), the composition limits registered with the Aluminum Association and published in the “Teal Sheets” should be considered the controlling composition. The “Teal Sheets” are available at
-
Supplier: PennEngineering®
Description: Countersunk head allows insert to be installed flush with sheet surface Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Base Materials: Metal
- Fastener Standards: ASME / ANSI
- Finish: Zinc Plated
- Installation Method: Threaded Hole
-
Supplier: Tooling Technology
Description: lower platen Water-cooled rear panel prevents oven heat migration Crafted from 6061 aircraft aluminum Threaded stainless steel Helicoil inserts ensure free-running fastener holes "H-style" silicone cord assures airtight double seal between sheet and pressure box
-
Supplier: Tooling Technology
Description: -cooled rear panel prevents oven heat migration Crafted from 6061 aircraft aluminum Threaded stainless steel Helicoil inserts ensure free-running fastener holes "H-style" silicone cord assures airtight double seal between sheet and pressure box Pressure gauge/relief valve
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
considering the bracket, the αCentauri team initially intended to use CNC machining. However, with comprehensive analysis, our engineer suggested sheet metal fabrication from Aluminum 5052, with the parts manufactured from a standard sheet metal of 3mm thickness (read more)
Browse CNC Machining Services Datasheets for RPWORLD
More Information Top
-
Polymer Composites and Polymer Testing
The effects of die geometry, rivet material properties and the adaptive step size in numerical calculation were studied, using 6061 aluminum sheets as a model system.
-
Nondestructive Evaluation of Friction Stir-Welded Aluminum Alloy to Coated Steel Sheet Lap Joint
The materials used were 6061 aluminum sheet of 2.0 mm thickness and zinc-coated steel (HIF-GA) sheet of 1.0 mm thickness.
-
Manufacturing Engineering and Technology for Manufacturing Growth
The materials used were 6061 aluminium sheet of 2.0 mm thick and zinc coated steel (HIF-GA) sheet of 1.0 mm thick.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74983/815449055-MIT.pdf?sequence=2
In the this chapter, Hill's 1948 plasticity model, MMC fracture criterion, as well as a linear incremental damage evolution rule are employed together to characterize the plastic and fracture properties of a 6061 aluminum sheet .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
Alloy 6061 Aluminum Sheet .2501'Thick, 12" X 12" .
-
Laboratory directed research development annual report. Fiscal year 1996
The base metal is a 3.2 mm thick 6061 aluminum sheet .
-
FABRICATION PROCEDURES FOR MANUFACTURING HIGH FLUX ISOTOPE REACTOR FUEL ELEMENTS.
type 6061 aluminum sheet i s cold r o l l e d t o f i n a l plate gage before a .
-
Effects of heat treatment on the mechanical properties of SiCp /6061 Al composite
The aging time for peak strength for 6061 alumi- num sheet is 18 hr. [16]As shown in Fig. 4, aging of the compos- ite compared to the matrix alloy was greatly decelerated.
-
A low-cost solution for automated solder paste application
To make a sturdy workspace, the frame was fabricated in-house from ½” 6061 aluminum sheet .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50026/40155490-MIT.pdf?sequence=2
Two 6061 aluminum sheets , 0.794 mm (1/32") thick, are then placed over the bulkheads and clamped to the baseplates using two clamping bars.