-
Supplier: Superlok - Mako Products
Description: Features ¦ Stainless steel construction. ¦ Positive pressure up to 1600psig. (110bar) ¦ Wide variety of fractional and metric end connections from 1/4? to 2? and 6mm to 38mm. ¦ Custom options and assemblies available.
- Application: General-Purpose / Fluid Handling
- Material: Metal
- Outside Diameter: 0.2500 to 2 inch
- Product Form: Complete Hose Assembly
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 0.75 ft long Nitrile Air Hose with Neoprene Cover is engineered with
- Material: Elastomers
- Product Form: Hose (including Duct)
- Usage Media: Air
-
Supplier: Flexaust
Description: • Elastomer polyurethane hose reinforced with a vinyl coated spring steel wire helix • Light weight & flexible • Good chemical resistance • Excellent abrasion resistance • Cuffs available • Other colors available Standard Color : black Custom Colors Available
- Application: Agricultural, Suction / Vacuum
- Construction Options: Reinforced
- Inside Diameter: 0.7500 inch
- Material: Thermoplastics
-
-
Supplier: Flexaust
Description: • PVC hose reinforced with a vinyl coated spring steel wire helix • Light weight & flexible • Good chemical resistance • Popular choice for floor care industry & general industrial vacuum applications • Cuffs available • Other colors available • Available in a stretch version
- Application: Aviation / Aerospace, Medical / Pharmaceutical, Suction / Vacuum
- Construction Options: Reinforced
- Inside Diameter: 0.7500 inch
- Material: Thermoplastics
-
Supplier: Flexaust
Description: Plastic helix supported natural PVC tape hose Features Very smooth inner surface assures minimal friction loss & efficient air flow Light weight & flexible Can also be compounded in polyurethane & thermoplastic rubber elastomer materials Ideal as a potable water hose in RV
- Application: General-Purpose / Fluid Handling, Suction / Vacuum
- Construction Options: Coiled
- Inside Diameter: 0.7500 inch
- Material: Thermoplastics, Other
-
Supplier: Flexaust
Description: • Light weight thermoplastic propylene-ethylene copolymer hose reinforced with an internal polypropylene helix • Pliable helix can be formed to fit various applications • Flexible, crush resistant, & compressible • Meets FMVSS 302 flame standards
- Application: General-Purpose / Fluid Handling, Automotive, HVAC
- Construction Options: Crush Proof, Reinforced
- Inside Diameter: 1.75 inch
- Material: Thermoplastics, Other
-
Supplier: Kuriyama of America, Inc.
Description: temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Highly Flexible -Unique design provides a smaller bend radius than
- Inside Diameter: 0.1875 inch
- Material: Metal
- Product Form: Hose
- Temperature Range: 750 F
-
Supplier: Kuriyama of America, Inc.
Description: temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Highly Flexible -Unique design provides a smaller bend radius than
- Inside Diameter: 0.6250 inch
- Material: Metal
- Product Form: Hose
- Temperature Range: 750 F
-
Supplier: Kuriyama of America, Inc.
Description: temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Highly Flexible -Unique design provides a smaller bend radius than
- Inside Diameter: 0.6250 inch
- Material: Metal
- Product Form: Hose
- Temperature Range: 750 F
-
Supplier: Kuriyama of America, Inc.
Description: temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Highly Flexible -Unique design provides a smaller bend radius than
- Inside Diameter: 1 inch
- Material: Metal
- Product Form: Hose
- Temperature Range: 750 F
-
Supplier: Novaflex Group
Description: Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect.
- Application: Marine, Suction / Vacuum
- Construction Options: Reinforced
- Inside Diameter: 1 to 1.5 inch
- Material: Elastomers
-
Supplier: Novaflex Group
Description: Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect.
- Application: Marine, Sanitary, Suction / Vacuum
- Construction Options: Reinforced
- Inside Diameter: 1 to 1.5 inch
- Material: Elastomers, Other
-
Supplier: ContiTech AG
Description: For systems that combines compact design with resistance to increasingly high pressure and temperature levels as well as flexibility... Silicone Water Coolant Hoses: Connect the engine to the coolant system. On bus applications in particular, the coolant path can be long and tortuous
-
Supplier: Mile-X Equipment, Inc.
Description: ) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B
-
Supplier: Mile-X Equipment, Inc.
Description: mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench
-
Supplier: Mile-X Equipment, Inc.
Description: -duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase
-
Supplier: Mile-X Equipment, Inc.
Description: Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease
-
Supplier: Novaflex Group
Description: All extruded heavy wall sanitation suction hose. Unique interlock construction provides for extreme flexibility and kink resistance. Smooth interior for optimum flow and unique crush resistance. An external wear rib prevents damage from abrasion. Used for liquid transfer; sanitary and
- Application: Suction / Vacuum
- Construction Options: Corrugated, Reinforced
- Inside Diameter: 1.5 to 4 inch
- Material: Thermoplastics
-
Supplier: Staubli Electrical Connectors
Description: Stäubli provides a full range of flexible hoses for oxy-fuel welding applications. These are in compliance with standard ISO 3821 and meet all safety requirements. With a different color depending on the fuel carried, they also enable the visual identification of
- Coupling / Adapter: Yes
-
Supplier: IDEX Health & Science
Description: MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument,
-
Supplier: IDEX Health & Science
Description: MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument,
-
Supplier: IDEX Health & Science
Description: flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.
-
Supplier: IDEX Health & Science
Description: MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument,
-
Description: or tubing when rubber or plastics hoses or tubing are bent to a specific radius at ambient temperature. Methods A1 and A2 are suitable for rubber and plastics hoses and tubing with inside diameter of up to and including 80 mm. Method A1 allows the measurement of the
-
Description: to 100 mm and provides a means of assessing the flexibility of the hose or tubing when bent around a mandrel at a specified sub-ambient temperature. It can also be used as a routine quality control test. Method C is suitable for rubber and plastics hoses and tubing with a
-
Supplier: SAE International
Description: This SAE Standard covers two types of hose fabricated from textile reinforcement and synthetic rubber, assembled with end fittings for use in high-temperature automotive power steering applications as flexible connections within the temperature range of -40 to +150 °C (-40 to +302 °F)
-
Supplier: SAE International
Description: This SAE Standard covers two types of hose fabricated from textile reinforcement and synthetic rubber, assembled with end fittings for use in high-temperature automotive power steering applications as flexible connections within the temperature range of -40 to +150 °C (-40 to
-
Description: ISO 10619-3:2011 specifies a method for the determination of the bending characteristics of rubber and plastics hoses and tubing, including the force required for bending, over a range of temperatures from -60 ºC to +200 ºC. The nature of the apparatus, however, limits its applicability to
-
Supplier: Staubli Electrical Connectors
Description: With their easy handling (light and flexible), anti-static properties and heat resistance, TQR breathing air hoses offer a safe and high quality solution in the air supply to operators. These uncontaminable hoses answer to specific requirements are
- Coupling / Adapter: Yes
-
Supplier: Eraser Company, Inc.
Description: Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA,
- Form Factor: Benchtop Tools
- Pipe and Tube Cutter Type: Cutting Wheel
- Power: Power Tools, Electrical Tools
- Tubing / Pipe Diameter: 1.12 to 1.25 inch
-
Supplier: Cole-Parmer
Description: : standard, wide-bore, and low-profile. Wide-bore barbs offer enhanced fluid flow through the fitting and are usable with any flexible tubing. Low-profile barbs are ideal for use with semi-rigid tubing, such as nylon, polyethylene, or polypropylene. Manufactured in compliance with ISO 594
- Material: Polypropylene (PP)
- Type: Adapter, Tee, Luer Lock
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits
- Length: 60 inch
- Number of Channels: 1
-
Supplier: CSA Group
Description: rubber or plastics hoses or tubing to a specific radius at ambient temperature. Methods A1 and A2 are suitable for rubber and plastics hoses and tubing with inside diameter of up to and including 80 mm. Method A1 allows the measurement of the flexibility of the
-
Supplier: RS Components, Ltd.
Description: Rubber & PVC Alloy (T.P.E.), black inner. Fire Red outer. Improved Ozone and UV resistance. Excellent abrasion resistance and good flexibility. Meets all requirements of EN 694. Balanced and lighter in weight for easier handling. Type A construction consisting of a seamless rubber/PVC lining,
- Application: Fire Hose
- Inside Diameter: 0.9843 inch
- Material: Elastomers, Thermoplastics
- Outside Diameter: 1.34 inch
-
Tubing - 0554 0440 - Testo 0554 0440, 16 Ft Silicone Hose for 512 Manometers 10383-92 -- GO-10383-92Supplier: Cole-Parmer
Description: • Flexible silicone tubing for obtaining differential measurement readings • 4-6 mm diameter • 700 hPa maximum pressure • Connects directly to Testo 512 Differential Manometers
Find Suppliers by Category Top
Featured Products Top
-
with most competitive equipment in the world. New SAMES Low-Pressure Air hoses are available in 3 diameters: Small (Airmix® guns): 6.5 mm (1/4’’) internal diameter Medium (Airspray guns and tanks, small pumps): 8 (read more)
Browse Air Hose and Air Duct Hose Datasheets for Sames North American Corporation -
compatible with most competitive equipment in the world. New SAMES Low-Pressure Fluid hoses are available in 3 diameters: Small (whip end, low flowrate): 3.2 mm (1/8’’) internal diameter Medium (feed one or several guns): 6.4 mm (read more)
Browse Air Hose and Air Duct Hose Datasheets for Sames North American Corporation -
installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available. The 1" Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications. Applications include ejecting heavy parts and slugs, chip removal, part cleaning, drying, liquid blowoff and cooling. https://exair.co/57-1san (read more)
Browse Nozzles Datasheets for EXAIR -
may be easily adjusted by installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available. The 1" High Power Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications (read more)
Browse Nozzles Datasheets for EXAIR -
110 gallon drum. For small jobs, a 5 gallon Mini Reversible Drum Vac System is also available (drum included, standard unit only). Reversible Drum Vac Systems include the two-way pump assembly, flexible vacuum hose (1-1/2"/38mm I.D.) with 90 degree quick release elbow connection and one aluminum wand (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
duty applications. The CE compliant High Lift Reversible Drum Vac attaches quickly to any closed head 30, 55 or 110 gallon drum. High Lift Reversible Drum Vac Systems include the two-way pump assembly, 20' (3m) flexible vacuum hose (1-1/2"/38mm I.D.) with 90 degree quick release elbow (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, and other specific features depending on the type of service (fig. 2). What they all have in common is supply and control via a supply cable. The cable is comprised of 32 electric wires, four compressed air hoses and four water hoses. The robot drags this trailing "umbilical cord", which is 39 mm (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Underwater Sand Mining System For Shallow Waters
The sand slurry is pumped through a flexible hose of 75 mm diameter.
-
Shallow - Water Sand - Mining Operation
To overcome this problem a novel idea was conceived by IKS to place the pump on the miner and use flexible hoses of 75mm dia meter for sand mining as riser.
-
Explosion hazards and protection in the use of intermediate bulk container - issue 194
The dedusting system attached to the IBC had a 75mm flexible low conductivity rubber hose between the metal cover and metal pneumatic duct leading to a bag filter.
-
http://waset.org/publications/16170/design-fabrication-and-performance-evaluation-of-mobile-engine-driven-pneumatic-paddy-collector
A 75 mm diameter, 3 m long vinyl wire reinforced flexible hose was used as conveyance line from the suction nozzle assembly to the air-paddy inlet of the cyclone separator.